Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF120GSTJA-8BCIP
AF120GSTJA-8BCIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 120GB M.2 MODULE TLC NVME
Manufacturer:
ATP Electronics
Datasheet:
AF120GSTJA-8BCIP Datasheet
History Price: $139.336
In Stock: 18240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF120GSTJA-8BCIP Specification
Specification
Part No
AF120GSTJA-8BCIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
M.2 NVMe
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
120GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
3.42GB/s
Speed - Write
3.05GB/s
Voltage - Supply
-
Type
NVMe
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF120GSTJA-8BCIP PDF Datasheet
AF120GSTJA-8BCIP Datasheet
Click and Download: AF120GSTJA-8BCIP Datasheet
AF120GSTJA-8BCIP Related Parts
AF120GSSCJ-OEM
ATP Electronics
SSD 120GB 2.5" SLC SATA III 5V
AF128GSSHI-VAAXP
ATP Electronics
SSD 128GB MSATA SLC SATA III
AF16GSSHI-VACXP
ATP Electronics
SSD 16GB MSATA SLC SATA III 3.3V
AF128GSSCJ-VACXP
ATP Electronics
SSD 128GB 2.5" SLC SATA III
AF120GSTIC-7BCIP
ATP Electronics
SSD 120GB M.2 MODULE TLC 3.3V
AF160GSAIA-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF160GSAIC-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF128GSSIB-OEM
ATP Electronics
SSD 128GB M.2 MOD SLC SATA III
AF16GSSIA-VAAXP
ATP Electronics
SSD 16GB M.2 MODULE SLC SATA III
AF128GSSEL-VAAXP
ATP Electronics
SSD 128GB SLIM-SATA SLC SATA III
AF16GSSEL-VADXP
ATP Electronics
SSD 16GB SLIM-SATA SLC 5V
AF128GSTHI-2BBXX
ATP Electronics
SSD 128GB MSATA TLC SATA III
AF120GSTJA-8BCIP Compare Parts
AF120GSTJA-8BCIP vs AF1T92STKA-HBAXP
AF120GSTJA-8BCIP vs AF120GSTIC-7BAIP
AF120GSTJA-8BCIP vs AF120GSTIA-7BAIP
AF120GSTJA-8BCIP vs AF1T92STCJ-7BAIP
AF120GSTJA-8BCIP vs AF120GSTCJ-7BAIP
AF120GSTJA-8BCIP vs AF1T92STJA-8BAIP
AF120GSTJA-8BCIP vs AF120GSTJA-8BAIP
AF120GSTJA-8BCIP vs AF1T92STCJ-7BCIP
AF120GSTJA-8BCIP vs AF160GSACJ-7BBIP
AF120GSTJA-8BCIP vs AF120GSTCJ-7BCIP
AF120GSTJA-8BCIP vs AF1TSTCJ-2BBXX
AF120GSTJA-8BCIP vs AF128GSTCJ-2BBXX
AF120GSTJA-8BCIP vs AF16GSMGH-AABXP
AF120GSTJA-8BCIP vs AF160GSAJA-8BBIP
AF120GSTJA-8BCIP vs AF120GSTJC-DBBXX
AF120GSTJA-8BCIP vs AF120GSTJA-DBCXX
AF120GSTJA-8BCIP vs AF1TSTIC-2BBXX
AF120GSTJA-8BCIP vs AF1TSTIA-2BBXX
AF120GSTJA-8BCIP vs AF128GSTIC-2BBXX
AF120GSTJA-8BCIP vs AF128GSTIA-2BBXX
AF120GSTJA-8BCIP vs AF120GSTIA-7BCIP
AF120GSTJA-8BCIP vs AF1TSTHI-2BBXX
AF120GSTJA-8BCIP vs AF128GSTHI-2BBXX
AF120GSTJA-8BCIP vs AF16GSSEL-VADXP
AF120GSTJA-8BCIP vs AF128GSSEL-VAAXP
AF120GSTJA-8BCIP vs AF16GSSIA-VAAXP
AF120GSTJA-8BCIP vs AF128GSSIB-OEM
AF120GSTJA-8BCIP vs AF160GSAIC-7BBIP
AF120GSTJA-8BCIP vs AF160GSAIA-7BBIP
AF120GSTJA-8BCIP vs AF120GSTIC-7BCIP
AF120GSTJA-8BCIP vs AF128GSSCJ-VACXP
AF120GSTJA-8BCIP vs AF16GSSHI-VACXP
AF120GSTJA-8BCIP vs AF128GSSHI-VAAXP
AF120GSTJA-8BCIP vs AF120GSSCJ-OEM
AF120GSTJA-8BCIP vs AF120GSTHI-7BAIP
AF120GSTJA-8BCIP vs AF120GSTCJ-7BAXP
AF120GSTJA-8BCIP vs AF16GSSCJ-VACXP
AF120GSTJA-8BCIP vs AF128GSMCJ-OEM
AF120GSTJA-8BCIP vs AF1T92STJA-HBBXX
AF120GSTJA-8BCIP vs AF1T92STJA-HBAXX
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.