AF128GSTIC-2BBXX
AF128GSTIC-2BBXX
Active
Description:  SSD 128GB M.2 MOD TLC SATA III
Manufacturer:  ATP Electronics
History Price: $22.5
In Stock: 10400
AF128GSTIC-2BBXX Specification
Specification
Part No
AF128GSTIC-2BBXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A600Vc
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
525MB/s
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 2.20mm
AF128GSTIC-2BBXX PDF Datasheet
AF128GSTIC-2BBXX Related Parts
AF120GSSCJ-OEM
AF120GSSCJ-OEM
ATP Electronics
SSD 120GB 2.5" SLC SATA III 5V
AF128GSSHI-VAAXP
AF128GSSHI-VAAXP
ATP Electronics
SSD 128GB MSATA SLC SATA III
AF16GSSHI-VACXP
AF16GSSHI-VACXP
ATP Electronics
SSD 16GB MSATA SLC SATA III 3.3V
AF128GSSCJ-VACXP
AF128GSSCJ-VACXP
ATP Electronics
SSD 128GB 2.5" SLC SATA III
AF120GSTIC-7BCIP
AF120GSTIC-7BCIP
ATP Electronics
SSD 120GB M.2 MODULE TLC 3.3V
AF160GSAIA-7BBIP
AF160GSAIA-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF160GSAIC-7BBIP
AF160GSAIC-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF128GSSIB-OEM
AF128GSSIB-OEM
ATP Electronics
SSD 128GB M.2 MOD SLC SATA III
AF16GSSIA-VAAXP
AF16GSSIA-VAAXP
ATP Electronics
SSD 16GB M.2 MODULE SLC SATA III
AF128GSSEL-VAAXP
AF128GSSEL-VAAXP
ATP Electronics
SSD 128GB SLIM-SATA SLC SATA III
AF16GSSEL-VADXP
AF16GSSEL-VADXP
ATP Electronics
SSD 16GB SLIM-SATA SLC 5V
AF128GSTHI-2BBXX
AF128GSTHI-2BBXX
ATP Electronics
SSD 128GB MSATA TLC SATA III
AF128GSTIC-2BBXX Compare Parts
  • AF128GSTIC-2BBXX vs AF1T92STKA-HBAXP
  • AF128GSTIC-2BBXX vs AF120GSTIC-7BAIP
  • AF128GSTIC-2BBXX vs AF120GSTIA-7BAIP
  • AF128GSTIC-2BBXX vs AF1T92STCJ-7BAIP
  • AF128GSTIC-2BBXX vs AF120GSTCJ-7BAIP
  • AF128GSTIC-2BBXX vs AF1T92STJA-8BAIP
  • AF128GSTIC-2BBXX vs AF120GSTJA-8BAIP
  • AF128GSTIC-2BBXX vs AF1T92STCJ-7BCIP
  • AF128GSTIC-2BBXX vs AF160GSACJ-7BBIP
  • AF128GSTIC-2BBXX vs AF120GSTCJ-7BCIP
  • AF128GSTIC-2BBXX vs AF1TSTCJ-2BBXX
  • AF128GSTIC-2BBXX vs AF128GSTCJ-2BBXX
  • AF128GSTIC-2BBXX vs AF16GSMGH-AABXP
  • AF128GSTIC-2BBXX vs AF160GSAJA-8BBIP
  • AF128GSTIC-2BBXX vs AF120GSTJC-DBBXX
  • AF128GSTIC-2BBXX vs AF120GSTJA-DBCXX
  • AF128GSTIC-2BBXX vs AF120GSTJA-8BCIP
  • AF128GSTIC-2BBXX vs AF1TSTIC-2BBXX
  • AF128GSTIC-2BBXX vs AF1TSTIA-2BBXX
  • AF128GSTIC-2BBXX vs AF128GSTIA-2BBXX
  • AF128GSTIC-2BBXX vs AF120GSTIA-7BCIP
  • AF128GSTIC-2BBXX vs AF1TSTHI-2BBXX
  • AF128GSTIC-2BBXX vs AF128GSTHI-2BBXX
  • AF128GSTIC-2BBXX vs AF16GSSEL-VADXP
  • AF128GSTIC-2BBXX vs AF128GSSEL-VAAXP
  • AF128GSTIC-2BBXX vs AF16GSSIA-VAAXP
  • AF128GSTIC-2BBXX vs AF128GSSIB-OEM
  • AF128GSTIC-2BBXX vs AF160GSAIC-7BBIP
  • AF128GSTIC-2BBXX vs AF160GSAIA-7BBIP
  • AF128GSTIC-2BBXX vs AF120GSTIC-7BCIP
  • AF128GSTIC-2BBXX vs AF128GSSCJ-VACXP
  • AF128GSTIC-2BBXX vs AF16GSSHI-VACXP
  • AF128GSTIC-2BBXX vs AF128GSSHI-VAAXP
  • AF128GSTIC-2BBXX vs AF120GSSCJ-OEM
  • AF128GSTIC-2BBXX vs AF120GSTHI-7BAIP
  • AF128GSTIC-2BBXX vs AF120GSTCJ-7BAXP
  • AF128GSTIC-2BBXX vs AF16GSSCJ-VACXP
  • AF128GSTIC-2BBXX vs AF128GSMCJ-OEM
  • AF128GSTIC-2BBXX vs AF1T92STJA-HBBXX
  • AF128GSTIC-2BBXX vs AF1T92STJA-HBAXX
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything