Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF160GSACJ-7BBIP
AF160GSACJ-7BBIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 160GB 2.5" PSLC SATA III 5V
Manufacturer:
ATP Electronics
Datasheet:
AF160GSACJ-7BBIP Datasheet
History Price: $223.51
In Stock: 12320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF160GSACJ-7BBIP Specification
Specification
Part No
AF160GSACJ-7BBIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A750Pi
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
160GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
520MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
AF160GSACJ-7BBIP PDF Datasheet
AF160GSACJ-7BBIP Datasheet
Click and Download: AF160GSACJ-7BBIP Datasheet
AF160GSACJ-7BBIP Related Parts
AF120GSSCJ-OEM
ATP Electronics
SSD 120GB 2.5" SLC SATA III 5V
AF128GSSHI-VAAXP
ATP Electronics
SSD 128GB MSATA SLC SATA III
AF16GSSHI-VACXP
ATP Electronics
SSD 16GB MSATA SLC SATA III 3.3V
AF128GSSCJ-VACXP
ATP Electronics
SSD 128GB 2.5" SLC SATA III
AF120GSTIC-7BCIP
ATP Electronics
SSD 120GB M.2 MODULE TLC 3.3V
AF160GSAIA-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF160GSAIC-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF128GSSIB-OEM
ATP Electronics
SSD 128GB M.2 MOD SLC SATA III
AF16GSSIA-VAAXP
ATP Electronics
SSD 16GB M.2 MODULE SLC SATA III
AF128GSSEL-VAAXP
ATP Electronics
SSD 128GB SLIM-SATA SLC SATA III
AF16GSSEL-VADXP
ATP Electronics
SSD 16GB SLIM-SATA SLC 5V
AF128GSTHI-2BBXX
ATP Electronics
SSD 128GB MSATA TLC SATA III
AF160GSACJ-7BBIP Compare Parts
AF160GSACJ-7BBIP vs AF1T92STKA-HBAXP
AF160GSACJ-7BBIP vs AF120GSTIC-7BAIP
AF160GSACJ-7BBIP vs AF120GSTIA-7BAIP
AF160GSACJ-7BBIP vs AF1T92STCJ-7BAIP
AF160GSACJ-7BBIP vs AF120GSTCJ-7BAIP
AF160GSACJ-7BBIP vs AF1T92STJA-8BAIP
AF160GSACJ-7BBIP vs AF120GSTJA-8BAIP
AF160GSACJ-7BBIP vs AF1T92STCJ-7BCIP
AF160GSACJ-7BBIP vs AF120GSTCJ-7BCIP
AF160GSACJ-7BBIP vs AF1TSTCJ-2BBXX
AF160GSACJ-7BBIP vs AF128GSTCJ-2BBXX
AF160GSACJ-7BBIP vs AF16GSMGH-AABXP
AF160GSACJ-7BBIP vs AF160GSAJA-8BBIP
AF160GSACJ-7BBIP vs AF120GSTJC-DBBXX
AF160GSACJ-7BBIP vs AF120GSTJA-DBCXX
AF160GSACJ-7BBIP vs AF120GSTJA-8BCIP
AF160GSACJ-7BBIP vs AF1TSTIC-2BBXX
AF160GSACJ-7BBIP vs AF1TSTIA-2BBXX
AF160GSACJ-7BBIP vs AF128GSTIC-2BBXX
AF160GSACJ-7BBIP vs AF128GSTIA-2BBXX
AF160GSACJ-7BBIP vs AF120GSTIA-7BCIP
AF160GSACJ-7BBIP vs AF1TSTHI-2BBXX
AF160GSACJ-7BBIP vs AF128GSTHI-2BBXX
AF160GSACJ-7BBIP vs AF16GSSEL-VADXP
AF160GSACJ-7BBIP vs AF128GSSEL-VAAXP
AF160GSACJ-7BBIP vs AF16GSSIA-VAAXP
AF160GSACJ-7BBIP vs AF128GSSIB-OEM
AF160GSACJ-7BBIP vs AF160GSAIC-7BBIP
AF160GSACJ-7BBIP vs AF160GSAIA-7BBIP
AF160GSACJ-7BBIP vs AF120GSTIC-7BCIP
AF160GSACJ-7BBIP vs AF128GSSCJ-VACXP
AF160GSACJ-7BBIP vs AF16GSSHI-VACXP
AF160GSACJ-7BBIP vs AF128GSSHI-VAAXP
AF160GSACJ-7BBIP vs AF120GSSCJ-OEM
AF160GSACJ-7BBIP vs AF120GSTHI-7BAIP
AF160GSACJ-7BBIP vs AF120GSTCJ-7BAXP
AF160GSACJ-7BBIP vs AF16GSSCJ-VACXP
AF160GSACJ-7BBIP vs AF128GSMCJ-OEM
AF160GSACJ-7BBIP vs AF1T92STJA-HBBXX
AF160GSACJ-7BBIP vs AF1T92STJA-HBAXX
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.