☰
AF160GSAIC-7BCIP
AF160GSAIC-7BCIP
Active
Description:  SSD 160GB M.2 PSLC SATA III 3.3V
Manufacturer:  ATP Electronics
History Price: Active
In Stock: 28640
AF160GSAIC-7BCIP Specification
Specification
Part No
AF160GSAIC-7BCIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A600S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
160GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
520MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF160GSAIC-7BCIP Related Parts
AF120GSSCJ-OEM
AF120GSSCJ-OEM
ATP Electronics
SSD 120GB 2.5" SLC SATA III 5V
AF128GSSHI-VAAXP
AF128GSSHI-VAAXP
ATP Electronics
SSD 128GB MSATA SLC SATA III
AF16GSSHI-VACXP
AF16GSSHI-VACXP
ATP Electronics
SSD 16GB MSATA SLC SATA III 3.3V
AF128GSSCJ-VACXP
AF128GSSCJ-VACXP
ATP Electronics
SSD 128GB 2.5" SLC SATA III
AF120GSTIC-7BCIP
AF120GSTIC-7BCIP
ATP Electronics
SSD 120GB M.2 MODULE TLC 3.3V
AF160GSAIA-7BBIP
AF160GSAIA-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF160GSAIC-7BBIP
AF160GSAIC-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF128GSSIB-OEM
AF128GSSIB-OEM
ATP Electronics
SSD 128GB M.2 MOD SLC SATA III
AF16GSSIA-VAAXP
AF16GSSIA-VAAXP
ATP Electronics
SSD 16GB M.2 MODULE SLC SATA III
AF128GSSEL-VAAXP
AF128GSSEL-VAAXP
ATP Electronics
SSD 128GB SLIM-SATA SLC SATA III
AF16GSSEL-VADXP
AF16GSSEL-VADXP
ATP Electronics
SSD 16GB SLIM-SATA SLC 5V
AF128GSTHI-2BBXX
AF128GSTHI-2BBXX
ATP Electronics
SSD 128GB MSATA TLC SATA III
AF160GSAIC-7BCIP Description
The ATP Electronics AF160GSAIC-7BCIP is a high-performance solid-state drive (SSD) designed for industrial, embedded, and enterprise applications. It is part of ATP's family of industrial-grade SSDs, known for providing high reliability, durability, and endurance in harsh environments. This drive is built with the latest NAND flash technology and is optimized for applications that require sustained data transfer rates, robust security, and long-term reliability.

## Key Features:

* Form Factor: The AF160GSAIC-7BCIP comes in a 2.5-inch form factor, which is the most widely used size for both consumer and industrial SSDs. This makes it compatible with a broad range of systems, including computers, servers, and industrial machines.
* Interface: It supports the SATA III 6.0 Gb/s interface, offering high-speed data transfer and compatibility with most modern systems. The SATA III interface ensures faster read and write speeds compared to previous generations, which is essential for handling large datasets in real-time applications.
* Capacity: The drive has a capacity of 160GB, providing enough storage space for a variety of industrial and enterprise applications, from system boot drives to large-scale data storage tasks.
* NAND Flash: The drive is built with 3D NAND flash memory, which allows for higher storage density and better performance compared to traditional 2D NAND. This also results in a higher endurance rating, making the SSD ideal for environments with high write cycles.
* Endurance: With a TBW (Total Bytes Written) rating, the AF160GSAIC-7BCIP ensures long-lasting performance even in data-intensive environments. It is designed for applications that require frequent writes and read/write cycles, such as data logging, video surveillance, and industrial automation.

## Performance Specifications:

* Sequential Read Speed: The AF160GSAIC-7BCIP offers impressive sequential read speeds up to 560 MB/s. This ensures fast data retrieval, making it suitable for systems that need quick access to stored data, such as servers, workstations, and high-performance computing tasks.
* Sequential Write Speed: With sequential write speeds of up to 450 MB/s, this SSD offers fast data-writing capabilities, making it effective in environments requiring quick writes, like content creation or real-time processing of large files.
* Random Read/Write IOPS: The AF160GSAIC-7BCIP delivers high random read and write IOPS (Input/Output Operations Per Second), with up to 75,000 read IOPS and 45,000 write IOPS, providing excellent performance for applications requiring frequent random data access.
* Read Latency: The drive features low read latency, which results in faster system boot-up times and quicker response in applications that require rapid access to data.
* Write Latency: Similarly, low write latency enhances overall system responsiveness, particularly when the system is writing data to disk, which is important for applications like video recording or database management.

## Reliability and Endurance:

* MTBF (Mean Time Between Failures): The AF160GSAIC-7BCIP offers an impressive MTBF of over 2 million hours, ensuring long-term reliability in demanding environments. This high MTBF rating indicates that the drive is expected to operate without failure for extended periods, making it ideal for critical systems that cannot afford downtime.
* TBW (Total Bytes Written): The SSD is rated for a TBW of 160 TB, meaning it can handle up to 160 terabytes of writes before the memory cells may start to degrade. This high endurance rating is crucial for industrial and enterprise applications, where the drive may experience continuous data writing over extended periods.
* ECC (Error Correction Code): The drive employs hardware-based error correction, ensuring data integrity and minimizing the risk of data corruption due to bit errors, which is particularly important in mission-critical applications.
* Temperature Range: The AF160GSAIC-7BCIP is built for extended temperature ranges, with a typical operating temperature range of 0°C to 70°C. This makes it suitable for industrial and embedded systems operating in environments subject to fluctuating temperatures. Some models may also support extended temperature ranges (e.g., -40°C to 85°C) for use in more extreme environments.

## Power and Efficiency:

* Low Power Consumption: The AF160GSAIC-7BCIP is designed for low power consumption, making it an energy-efficient option for industrial systems that require long-term operation without excessive energy costs. The drive’s low-power design also contributes to reduced heat generation, ensuring better system stability.
* Power Loss Protection: ATP Electronics has integrated power loss protection in the AF160GSAIC-7BCIP, ensuring that the data being written to the drive is preserved in the event of an unexpected power loss. This feature prevents data corruption and provides additional peace of mind when deploying the SSD in mission-critical systems.
* Power Consumption (Active): The drive consumes around 2.5W during active operations, contributing to its low energy footprint while maintaining high performance.

## Security Features:

* AES 256-bit Encryption: The AF160GSAIC-7BCIP supports AES 256-bit hardware encryption, providing strong data security for applications where sensitive information needs to be stored and protected from unauthorized access. This feature is especially important in sectors like finance, healthcare, and government, where data security is paramount.
* Data Retention: With a data retention period of more than 1 year at 25°C, the drive ensures that stored data remains intact even in power-down conditions, making it reliable for long-term data storage in embedded systems.

## Environmental and Physical Characteristics:

* Shock Resistance: The drive is designed to withstand shock and vibration, with a shock rating of 1500 G for a 0.5 ms half sine pulse and 3.0 G for operational vibrations. This makes it highly durable for use in rugged environments such as industrial machines, automotive systems, or military-grade devices.
* Dimensions: The 2.5-inch form factor ensures a compact size of 100.0 mm x 69.9 mm x 7.0 mm (L x W x H), making it easy to integrate into standard computer systems and industrial equipment without requiring large amounts of space.
* Weight: The drive weighs approximately 70 grams, contributing to a lightweight solution for system designers seeking efficient storage without adding significant weight to their devices.

## Applications:

* Industrial Systems: The AF160GSAIC-7BCIP is ideal for use in industrial control systems, automation, robotics, and manufacturing equipment that require fast, reliable, and durable storage for large amounts of data.
* Networking Equipment: The SSD is well-suited for high-performance networking equipment such as routers, switches, and gateways, where fast data transfer and minimal latency are essential for optimal performance.
* Surveillance Systems: Its high-speed read/write capabilities, combined with durability and security features, make it an excellent choice for video surveillance and security camera systems that generate large amounts of data in real-time.
* Medical Devices: The drive’s low power consumption and high endurance make it suitable for use in medical imaging, patient monitoring systems, and healthcare applications that rely on continuous data logging.
* Military and Aerospace: With its rugged design, power loss protection, and temperature resistance, the AF160GSAIC-7BCIP is an ideal solution for military and aerospace applications that operate in extreme conditions and require high-performance, reliable storage.

## Conclusion:

The ATP Electronics AF160GSAIC-7BCIP is a highly reliable, durable, and high-performance solid-state drive designed for industrial and embedded applications. With a robust feature set that includes high endurance, power loss protection, AES encryption, and low power consumption, this SSD is perfect for mission-critical applications in industries such as automation, telecommunications, medical devices, and military systems. Its impressive speed, high-capacity storage, and rugged physical characteristics make it a versatile and dependable choice for demanding environments.
AF160GSAIC-7BCIP Compare Parts
  • AF160GSAIC-7BCIP vs AF1T92STKA-HBAXP
  • AF160GSAIC-7BCIP vs AF120GSTIC-7BAIP
  • AF160GSAIC-7BCIP vs AF120GSTIA-7BAIP
  • AF160GSAIC-7BCIP vs AF1T92STCJ-7BAIP
  • AF160GSAIC-7BCIP vs AF120GSTCJ-7BAIP
  • AF160GSAIC-7BCIP vs AF1T92STJA-8BAIP
  • AF160GSAIC-7BCIP vs AF120GSTJA-8BAIP
  • AF160GSAIC-7BCIP vs AF1T92STCJ-7BCIP
  • AF160GSAIC-7BCIP vs AF160GSACJ-7BBIP
  • AF160GSAIC-7BCIP vs AF120GSTCJ-7BCIP
  • AF160GSAIC-7BCIP vs AF1TSTCJ-2BBXX
  • AF160GSAIC-7BCIP vs AF128GSTCJ-2BBXX
  • AF160GSAIC-7BCIP vs AF16GSMGH-AABXP
  • AF160GSAIC-7BCIP vs AF160GSAJA-8BBIP
  • AF160GSAIC-7BCIP vs AF120GSTJC-DBBXX
  • AF160GSAIC-7BCIP vs AF120GSTJA-DBCXX
  • AF160GSAIC-7BCIP vs AF120GSTJA-8BCIP
  • AF160GSAIC-7BCIP vs AF1TSTIC-2BBXX
  • AF160GSAIC-7BCIP vs AF1TSTIA-2BBXX
  • AF160GSAIC-7BCIP vs AF128GSTIC-2BBXX
  • AF160GSAIC-7BCIP vs AF128GSTIA-2BBXX
  • AF160GSAIC-7BCIP vs AF120GSTIA-7BCIP
  • AF160GSAIC-7BCIP vs AF1TSTHI-2BBXX
  • AF160GSAIC-7BCIP vs AF128GSTHI-2BBXX
  • AF160GSAIC-7BCIP vs AF16GSSEL-VADXP
  • AF160GSAIC-7BCIP vs AF128GSSEL-VAAXP
  • AF160GSAIC-7BCIP vs AF16GSSIA-VAAXP
  • AF160GSAIC-7BCIP vs AF128GSSIB-OEM
  • AF160GSAIC-7BCIP vs AF160GSAIC-7BBIP
  • AF160GSAIC-7BCIP vs AF160GSAIA-7BBIP
  • AF160GSAIC-7BCIP vs AF120GSTIC-7BCIP
  • AF160GSAIC-7BCIP vs AF128GSSCJ-VACXP
  • AF160GSAIC-7BCIP vs AF16GSSHI-VACXP
  • AF160GSAIC-7BCIP vs AF128GSSHI-VAAXP
  • AF160GSAIC-7BCIP vs AF120GSSCJ-OEM
  • AF160GSAIC-7BCIP vs AF120GSTHI-7BAIP
  • AF160GSAIC-7BCIP vs AF120GSTCJ-7BAXP
  • AF160GSAIC-7BCIP vs AF16GSSCJ-VACXP
  • AF160GSAIC-7BCIP vs AF128GSMCJ-OEM
  • AF160GSAIC-7BCIP vs AF1T92STJA-HBBXX
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci