☰
AF960GSTIC-7BDXP
AF960GSTIC-7BDXP
Active
Description:  SSD 960GB M.2 SATA III 3.3V
Manufacturer:  ATP Electronics
History Price: $320.02267
In Stock: 27200
AF960GSTIC-7BDXP Specification
Specification
Part No
AF960GSTIC-7BDXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A600Sc
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
500MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.35mm
AF960GSTIC-7BDXP Related Parts
AF960GSTIC-7BCIP
AF960GSTIC-7BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC 3.3V
AF960GSTJA-8BCIP
AF960GSTJA-8BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTJC-DBBXX
AF960GSTJC-DBBXX
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTCJ-7BCIP
AF960GSTCJ-7BCIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTJA-8BAIP
AF960GSTJA-8BAIP
ATP Electronics
SSD 960GB M.2 PCIE 3D NVME
AF960GSTCJ-7BAIP
AF960GSTCJ-7BAIP
ATP Electronics
SSD 960GB 2.5" 3D SATAIII I-TEMP
AF960GSTIC-7BAIP
AF960GSTIC-7BAIP
ATP Electronics
SSD 960GB M.2 MODULE 3D SATA III
AF960GSTKA-HBAXP
AF960GSTKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF960GSTKA-HBCIP
AF960GSTKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF960GSTCJ-7BAXP
AF960GSTCJ-7BAXP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDIP
AF960GSTCJ-7BDIP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BDXP
AF960GSTCJ-7BDXP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTIC-7BDXP Description
The ATP Electronics AF960GSTIC-7BDXP is a high-performance industrial-grade solid-state drive (SSD) designed for demanding applications that require reliability, durability, and high-speed data access. This SSD is particularly suitable for use in embedded systems, industrial automation, and other environments where traditional hard drives may not perform adequately. Below is a detailed introduction to the AF960GSTIC-7BDXP, including its specifications and parameters.

## Overview

The AF960GSTIC-7BDXP is part of ATP Electronics' line of industrial SSDs, which are engineered to withstand harsh conditions while providing exceptional performance. This SSD utilizes NAND flash memory technology, which offers faster data access speeds compared to traditional spinning hard drives. The AF960GSTIC-7BDXP is designed to meet the rigorous demands of industrial applications, including resistance to shock, vibration, and extreme temperatures.

## Key Specifications

1. Storage Capacity:
- The AF960GSTIC-7BDXP offers a storage capacity of 960GB. This ample capacity allows for the storage of large files, applications, and data sets, making it suitable for various industrial applications.

2. Form Factor:
- This SSD is available in a 2.5-inch form factor, which is a standard size for many industrial and consumer applications. The 2.5-inch design allows for easy integration into existing systems and enclosures.

3. Interface:
- The drive utilizes a SATA III (6 Gb/s) interface, ensuring high-speed data transfer rates. This interface is widely supported across various platforms, making the SSD compatible with a range of devices.

4. Sequential Read/Write Speeds:
- The AF960GSTIC-7BDXP delivers impressive sequential read speeds of up to 550 MB/s and sequential write speeds of up to 500 MB/s. These speeds enhance overall system performance, particularly in data-intensive applications.

5. Random Read/Write IOPS:
- The SSD provides random read IOPS (Input/Output Operations Per Second) of up to 80,000 and random write IOPS of up to 75,000. This performance is crucial for applications that require quick access to small files and data.

6. Endurance:
- The drive is rated for a high endurance of 3,000 program/erase (P/E) cycles, which indicates its ability to handle extensive read and write operations over its lifespan. This endurance rating is essential for industrial applications that involve frequent data updates.

7. Operating Temperature Range:
- The AF960GSTIC-7BDXP is designed to operate in a wide temperature range of -40°C to +85°C. This capability makes it suitable for use in extreme environments, such as outdoor installations or industrial settings.

8. Shock and Vibration Resistance:
- The SSD is built to withstand shocks of up to 1500 G and vibrations of up to 20 G. This ruggedness ensures reliable performance even in harsh conditions, making it ideal for industrial applications.

9. Power Consumption:
- The drive features low power consumption, typically around 2.5W during active operation and less than 0.5W in idle mode. This efficiency is beneficial for battery-operated devices and helps reduce overall energy costs.

10. Data Security Features:
- The AF960GSTIC-7BDXP includes advanced data security features such as wear leveling, bad block management, and error correction code (ECC) to ensure data integrity and reliability.

## Applications

The ATP Electronics AF960GSTIC-7BDXP SSD is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, robotics, and manufacturing equipment where reliability and speed are critical.
- Embedded Systems: Ideal for use in embedded devices that require fast data access and robust performance.
- Medical Equipment: Suitable for medical devices that need reliable storage for patient data and imaging.
- Transportation: Used in automotive and aerospace applications where durability and performance are essential.
- Networking Equipment: Ideal for routers, switches, and other networking devices that require fast and reliable storage solutions.

## Conclusion

The ATP Electronics AF960GSTIC-7BDXP is a high-performance industrial SSD that offers exceptional reliability, speed, and durability for demanding applications. With its robust specifications, including high storage capacity, impressive read/write speeds, and wide operating temperature range, this SSD is an excellent choice for various industrial and embedded applications. Whether used in automation, medical equipment, or transportation, the AF960GSTIC-7BDXP provides a reliable and efficient storage solution that meets the needs of modern technology.
AF960GSTIC-7BDXP Compare Parts
  • AF960GSTIC-7BDXP vs AF960GSTKA-HBAXP
  • AF960GSTIC-7BDXP vs AF960GSTIC-7BAIP
  • AF960GSTIC-7BDXP vs AF960GSTCJ-7BAIP
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BAIP
  • AF960GSTIC-7BDXP vs AF960GSTCJ-7BCIP
  • AF960GSTIC-7BDXP vs AF960GSTJC-DBBXX
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BCIP
  • AF960GSTIC-7BDXP vs AF960GSTIC-7BCIP
  • AF960GSTIC-7BDXP vs AF960GSTJA-HBBXX
  • AF960GSTIC-7BDXP vs AF960GSTJA-HBAXX
  • AF960GSTIC-7BDXP vs AF960GSTCJ-7BCXP
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BEIP
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BCXP
  • AF960GSTIC-7BDXP vs AF960GSTIC-7BCXP
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BFXX
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BFXP
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BFIX
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BFIP
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BEXX
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BEXP
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BEIX
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BDXX
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BDXP
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BDIX
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BDIP
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BCXX
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BCIX
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BBXX
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BBXP
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BBIX
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BBIP
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BAXX
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BAXP
  • AF960GSTIC-7BDXP vs AF960GSTJA-8BAIX
  • AF960GSTIC-7BDXP vs AF960GSTIC-7BFXP
  • AF960GSTIC-7BDXP vs AF960GSTIC-7BFIP
  • AF960GSTIC-7BDXP vs AF960GSTIC-7BEXP
  • AF960GSTIC-7BDXP vs AF960GSTIC-7BEIP
  • AF960GSTIC-7BDXP vs AF960GSTIC-7BDIP
  • AF960GSTIC-7BDXP vs AF960GSTIC-7BBXP
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you