Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF960GSTJA-8BDXX
AF960GSTJA-8BDXX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 960GB M.2 MODULE NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF960GSTJA-8BDXX Datasheet
History Price: $317.46467
In Stock: 10240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AF960GSTJA-8BDXX Specification
Specification
Part No
AF960GSTJA-8BDXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
N650Sc
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Form Factor
M.2 Module
Speed - Read
3.42GB/s
Speed - Write
3.05GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF960GSTJA-8BDXX Related Parts
AF960GSTIC-7BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC 3.3V
AF960GSTJA-8BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTJC-DBBXX
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTCJ-7BCIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTJA-8BAIP
ATP Electronics
SSD 960GB M.2 PCIE 3D NVME
AF960GSTCJ-7BAIP
ATP Electronics
SSD 960GB 2.5" 3D SATAIII I-TEMP
AF960GSTIC-7BAIP
ATP Electronics
SSD 960GB M.2 MODULE 3D SATA III
AF960GSTKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF960GSTKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF960GSTCJ-7BAXP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDIP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BDXP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTJA-8BDXX Compare Parts
AF960GSTJA-8BDXX vs AF960GSTKA-HBAXP
AF960GSTJA-8BDXX vs AF960GSTIC-7BAIP
AF960GSTJA-8BDXX vs AF960GSTCJ-7BAIP
AF960GSTJA-8BDXX vs AF960GSTJA-8BAIP
AF960GSTJA-8BDXX vs AF960GSTCJ-7BCIP
AF960GSTJA-8BDXX vs AF960GSTJC-DBBXX
AF960GSTJA-8BDXX vs AF960GSTJA-8BCIP
AF960GSTJA-8BDXX vs AF960GSTIC-7BCIP
AF960GSTJA-8BDXX vs AF960GSTJA-HBBXX
AF960GSTJA-8BDXX vs AF960GSTJA-HBAXX
AF960GSTJA-8BDXX vs AF960GSTCJ-7BCXP
AF960GSTJA-8BDXX vs AF960GSTJA-8BEIP
AF960GSTJA-8BDXX vs AF960GSTJA-8BCXP
AF960GSTJA-8BDXX vs AF960GSTIC-7BCXP
AF960GSTJA-8BDXX vs AF960GSTJA-8BFXX
AF960GSTJA-8BDXX vs AF960GSTJA-8BFXP
AF960GSTJA-8BDXX vs AF960GSTJA-8BFIX
AF960GSTJA-8BDXX vs AF960GSTJA-8BFIP
AF960GSTJA-8BDXX vs AF960GSTJA-8BEXX
AF960GSTJA-8BDXX vs AF960GSTJA-8BEXP
AF960GSTJA-8BDXX vs AF960GSTJA-8BEIX
AF960GSTJA-8BDXX vs AF960GSTJA-8BDXP
AF960GSTJA-8BDXX vs AF960GSTJA-8BDIX
AF960GSTJA-8BDXX vs AF960GSTJA-8BDIP
AF960GSTJA-8BDXX vs AF960GSTJA-8BCXX
AF960GSTJA-8BDXX vs AF960GSTJA-8BCIX
AF960GSTJA-8BDXX vs AF960GSTJA-8BBXX
AF960GSTJA-8BDXX vs AF960GSTJA-8BBXP
AF960GSTJA-8BDXX vs AF960GSTJA-8BBIX
AF960GSTJA-8BDXX vs AF960GSTJA-8BBIP
AF960GSTJA-8BDXX vs AF960GSTJA-8BAXX
AF960GSTJA-8BDXX vs AF960GSTJA-8BAXP
AF960GSTJA-8BDXX vs AF960GSTJA-8BAIX
AF960GSTJA-8BDXX vs AF960GSTIC-7BFXP
AF960GSTJA-8BDXX vs AF960GSTIC-7BFIP
AF960GSTJA-8BDXX vs AF960GSTIC-7BEXP
AF960GSTJA-8BDXX vs AF960GSTIC-7BEIP
AF960GSTJA-8BDXX vs AF960GSTIC-7BDXP
AF960GSTJA-8BDXX vs AF960GSTIC-7BDIP
AF960GSTJA-8BDXX vs AF960GSTIC-7BBXP
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you