AF960GSTJA-8BFIP
AF960GSTJA-8BFIP
Active
Description:  SSD 960GB M.2 TLC NVME 3.3V
Manufacturer:  ATP Electronics
History Price: $388.86633
In Stock: 28400
AF960GSTJA-8BFIP Specification
Specification
Part No
AF960GSTJA-8BFIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
N600S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
3.42GB/s
Speed - Write
3.05GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF960GSTJA-8BFIP Related Parts
AF960GSTIC-7BCIP
AF960GSTIC-7BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC 3.3V
AF960GSTJA-8BCIP
AF960GSTJA-8BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTJC-DBBXX
AF960GSTJC-DBBXX
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTCJ-7BCIP
AF960GSTCJ-7BCIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTJA-8BAIP
AF960GSTJA-8BAIP
ATP Electronics
SSD 960GB M.2 PCIE 3D NVME
AF960GSTCJ-7BAIP
AF960GSTCJ-7BAIP
ATP Electronics
SSD 960GB 2.5" 3D SATAIII I-TEMP
AF960GSTIC-7BAIP
AF960GSTIC-7BAIP
ATP Electronics
SSD 960GB M.2 MODULE 3D SATA III
AF960GSTKA-HBAXP
AF960GSTKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF960GSTKA-HBCIP
AF960GSTKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF960GSTCJ-7BAXP
AF960GSTCJ-7BAXP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDIP
AF960GSTCJ-7BDIP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BDXP
AF960GSTCJ-7BDXP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTJA-8BFIP Compare Parts
  • AF960GSTJA-8BFIP vs AF960GSTKA-HBAXP
  • AF960GSTJA-8BFIP vs AF960GSTIC-7BAIP
  • AF960GSTJA-8BFIP vs AF960GSTCJ-7BAIP
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BAIP
  • AF960GSTJA-8BFIP vs AF960GSTCJ-7BCIP
  • AF960GSTJA-8BFIP vs AF960GSTJC-DBBXX
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BCIP
  • AF960GSTJA-8BFIP vs AF960GSTIC-7BCIP
  • AF960GSTJA-8BFIP vs AF960GSTJA-HBBXX
  • AF960GSTJA-8BFIP vs AF960GSTJA-HBAXX
  • AF960GSTJA-8BFIP vs AF960GSTCJ-7BCXP
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BEIP
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BCXP
  • AF960GSTJA-8BFIP vs AF960GSTIC-7BCXP
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BFXX
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BFXP
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BFIX
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BEXX
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BEXP
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BEIX
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BDXX
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BDXP
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BDIX
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BDIP
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BCXX
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BCIX
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BBXX
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BBXP
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BBIX
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BBIP
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BAXX
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BAXP
  • AF960GSTJA-8BFIP vs AF960GSTJA-8BAIX
  • AF960GSTJA-8BFIP vs AF960GSTIC-7BFXP
  • AF960GSTJA-8BFIP vs AF960GSTIC-7BFIP
  • AF960GSTJA-8BFIP vs AF960GSTIC-7BEXP
  • AF960GSTJA-8BFIP vs AF960GSTIC-7BEIP
  • AF960GSTJA-8BFIP vs AF960GSTIC-7BDXP
  • AF960GSTJA-8BFIP vs AF960GSTIC-7BDIP
  • AF960GSTJA-8BFIP vs AF960GSTIC-7BBXP
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!