SM619GXE DGST
SM619GXE DGST
Active
Description:  SSD 256GB BGA TLC SATA III
Manufacturer:  Silicon Motion
History Price: $75.06
In Stock: 26400
SM619GXE DGST Specification
Specification
Part No
SM619GXE DGST
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Silicon Motion
Series
FerriSSD?
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
BGA
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
20.00mm x 16.00mm
Size / Dimension
-
SM619GXE DGST PDF Datasheet
SM619GXE DGST Related Parts
SM601GX4-BA
SM601GX4-BA
Silicon Motion
SSD 4GB MLC PATA NAND C-TEMP
SM601GX8-BA
SM601GX8-BA
Silicon Motion
SSD 8GB MLC PATA NAND C-TEMP
SM601GXA-BA
SM601GXA-BA
Silicon Motion
SSD 16GB MLC PATA C-TEMP
SM601GXB-BA
SM601GXB-BA
Silicon Motion
SSD 32GB MLC PATA NAND C-TEMP
SM601GXC-BA
SM601GXC-BA
Silicon Motion
SSD 64GB MLC PATA NAND C-TEMP
SM619GEB DFSS
SM619GEB DFSS
Silicon Motion
SSD 10GB BGA SLC SATA
SM619GEB DFST
SM619GEB DFST
Silicon Motion
SSD 32GB BGA TLC SATA
SM619GEC DFSS
SM619GEC DFSS
Silicon Motion
SSD 20GB BGA SLC SATA
SM619GEC DFST
SM619GEC DFST
Silicon Motion
SSD 64GB BGA TLC SATA
SM619GED DFSS
SM619GED DFSS
Silicon Motion
SSD 40GB BGA SLC SATA
SM619GED DFST
SM619GED DFST
Silicon Motion
SSD 128GB BGA TLC SATA
SM619GEE DFST
SM619GEE DFST
Silicon Motion
SSD 256GB BGA TLC SATA
SM619GXE DGST Compare Parts
  • SM619GXE DGST vs SM619GXF DGSS
  • SM619GXE DGST vs SM619GXE DGSS
  • SM619GXE DGST vs SM619GXD DGST
  • SM619GXE DGST vs SM619GXD DGSS
  • SM619GXE DGST vs SM619GXC DGST
  • SM619GXE DGST vs SM619GXC DGSS
  • SM619GXE DGST vs SM619GXB DFST
  • SM619GXE DGST vs SM619GEF DGST
  • SM619GXE DGST vs SM619GEF DGSS
  • SM619GXE DGST vs SM619GEE DGST
  • SM619GXE DGST vs SM619GEE DGSS
  • SM619GXE DGST vs SM619GEE DFSS
  • SM619GXE DGST vs SM619GED DGST
  • SM619GXE DGST vs SM619GED DGSS
  • SM619GXE DGST vs SM619GEC DGST
  • SM619GXE DGST vs SM619GEC DGSS
  • SM619GXE DGST vs SM659GXC CDZ
  • SM619GXE DGST vs SM659GXB CDZ
  • SM619GXE DGST vs SM659GXA CDZ
  • SM619GXE DGST vs SM659GX8 CDZ
  • SM619GXE DGST vs SM659GEC CDZ
  • SM619GXE DGST vs SM659GEB CDZ
  • SM619GXE DGST vs SM659GEA CDZ
  • SM619GXE DGST vs SM641GXB-BA
  • SM619GXE DGST vs SM641GXA-BA
  • SM619GXE DGST vs SM641GX8-BA
  • SM619GXE DGST vs SM641GX4-BA
  • SM619GXE DGST vs SM641GX2-BA
  • SM619GXE DGST vs SM641GX1-BA
  • SM619GXE DGST vs SM641GEB-BA
  • SM619GXE DGST vs SM641GEA-BA
  • SM619GXE DGST vs SM641GE8-BA
  • SM619GXE DGST vs SM641GE4-BA
  • SM619GXE DGST vs SM641GE2-BA
  • SM619GXE DGST vs SM641GE1-BA
  • SM619GXE DGST vs SM621GXB-BA
  • SM619GXE DGST vs SM621GX4-BA
  • SM619GXE DGST vs SM621GX2-BA
  • SM619GXE DGST vs SM621GX1-BA
  • SM619GXE DGST vs SM621GEB-BA
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase