HFS1T9GEETX070N
HFS1T9GEETX070N
Active
Description:  1920GB U.3/2 15mm PCIe Gen4 x4
Manufacturer:  SK Hynix
History Price: $7
In Stock: 5200
HFS1T9GEETX070N Specification
Specification
Part No
HFS1T9GEETX070N
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
SK Hynix
Series
PE8110
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
1920GB
Memory Type
-
Form Factor
U.3/2 15mm
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
PCIe Gen4 x4
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
HFS1T9GEETX070N Related Parts
HFS15T3DGLX070N
HFS15T3DGLX070N
SK Hynix
15.36TB E1.L 18mm PCIe Gen3 x4
HFS15T3DGMX070N
HFS15T3DGMX070N
SK Hynix
15.36TB E1.L 9.5mm PCIe Gen3 x4
HFS7T6GEEWX091N
HFS7T6GEEWX091N
SK Hynix
7680GB E1.S 15mm PCIe Gen4 x4
HFS3T8GEEWX091N
HFS3T8GEEWX091N
SK Hynix
3840GB E1.S 15mm PCIe Gen4 x4
HFS1T9GEEWX091N
HFS1T9GEEWX091N
SK Hynix
1920GB E1.S 15mm PCIe Gen4 x4
HFS7T6GEETX070N
HFS7T6GEETX070N
SK Hynix
7680GB U.3/2 15mm PCIe Gen4 x4
HFS3T8GEETX070N
HFS3T8GEETX070N
SK Hynix
3840GB U.3/2 15mm PCIe Gen4 x4
HFS960GEETX070N
HFS960GEETX070N
SK Hynix
960GB U.3/2 15mm PCIe Gen4 x4
HFS3T8GDE0X089N
HFS3T8GDE0X089N
SK Hynix
3840GB M.2 22110 PCIe Gen3 x4
HFS1T9GDE0X089N
HFS1T9GDE0X089N
SK Hynix
1920GB M.2 22110 PCIe Gen3 x4
HFS960GDE0X089N
HFS960GDE0X089N
SK Hynix
960GB M.2 22110 PCIe Gen3 x4
HFS6T4GEETX070N
HFS6T4GEETX070N
SK Hynix
6400GB U.3/2 15mm PCIe Gen4 x4
HFS1T9GEETX070N Description
The SK Hynix HFS1T9GEETX070N is a high-performance NAND flash memory module designed for use in various applications, including consumer electronics, mobile devices, and enterprise storage solutions. This product is part of SK Hynix%27s extensive portfolio of memory solutions, known for their reliability, speed, and efficiency.

## Overview

The HFS1T9GEETX070N is a 1TB (terabyte) NAND flash memory module that utilizes advanced 3D NAND technology. This technology allows for higher storage density and improved performance compared to traditional 2D NAND flash. The module is designed to meet the demands of modern applications that require fast data access, high endurance, and low power consumption.

## Key Features

1. High Storage Capacity: With a capacity of 1TB, the HFS1T9GEETX070N provides ample storage for a wide range of applications, from smartphones to high-performance computing systems.
2. 3D NAND Technology: The use of 3D NAND technology enhances the storage density and performance, allowing for faster read and write speeds while reducing the physical footprint of the memory module.
3. Fast Data Transfer Rates: The module supports high-speed data transfer rates, making it suitable for applications that require quick access to large amounts of data.
4. Low Power Consumption: Designed for energy efficiency, the HFS1T9GEETX070N operates at lower power levels, which is particularly beneficial for battery-powered devices.
5. Enhanced Endurance: The module is built to withstand a high number of program/erase cycles, ensuring long-term reliability and durability in demanding environments.

## Specifications

Here are the key specifications of the SK Hynix HFS1T9GEETX070N:

- Storage Capacity: 1TB (1 Terabyte)
- NAND Type: 3D NAND Flash
- Interface: SATA III (6 Gb/s)
- Form Factor: 2.5-inch
- Sequential Read Speed: Up to 550 MB/s
- Sequential Write Speed: Up to 500 MB/s
- Random Read IOPS: Up to 90,000 IOPS
- Random Write IOPS: Up to 80,000 IOPS
- Endurance: 300 TBW (Terabytes Written)
- Operating Temperature: 0°C to 70°C
- Storage Temperature: -40°C to 85°C
- Power Consumption:
- Active: 2.5 W (typical)
- Idle: 0.5 W (typical)

## Applications

The SK Hynix HFS1T9GEETX070N is suitable for a variety of applications, including:

- Consumer Electronics: Ideal for use in smartphones, tablets, and laptops, providing fast storage solutions for multimedia content and applications.
- Enterprise Storage: Used in data centers and enterprise environments where high-capacity and high-speed storage is essential for handling large datasets.
- Gaming: Perfect for gaming consoles and high-performance PCs, offering quick load times and smooth gameplay experiences.
- Embedded Systems: Suitable for embedded applications that require reliable and efficient storage solutions.

## Conclusion

The SK Hynix HFS1T9GEETX070N is a robust and high-capacity NAND flash memory module that meets the demands of modern storage applications. With its advanced 3D NAND technology, fast data transfer rates, and low power consumption, it is an excellent choice for a wide range of devices and systems. Whether used in consumer electronics, enterprise storage, or gaming applications, the HFS1T9GEETX070N provides the performance and reliability needed for today%27s data-driven world.
HFS1T9GEETX070N Compare Parts
  • HFS1T9GEETX070N vs HFS512GDE9X073N
  • HFS1T9GEETX070N vs HFS001TDE9X073N
  • HFS1T9GEETX070N vs HFS002TEJ9X101N
  • HFS1T9GEETX070N vs HFS256GEJ9X101N
  • HFS1T9GEETX070N vs HFS512GEJ9X101N
  • HFS1T9GEETX070N vs HFS001TEJ9X101N
  • HFS1T9GEETX070N vs HFS480GDJ8X176N
  • HFS1T9GEETX070N vs HFS960GDJ8X176N
  • HFS1T9GEETX070N vs HFS1T9GDJ8X176N
  • HFS1T9GEETX070N vs HFS960GDJ0X132N
  • HFS1T9GEETX070N vs HFS1T9GDJ0X132N
  • HFS1T9GEETX070N vs HFS3T8GDJ0X132N
  • HFS1T9GEETX070N vs HFS1T9GEJWX132N
  • HFS1T9GEETX070N vs HFS3T8GEJWX132N
  • HFS1T9GEETX070N vs HFS7T6GEJWX132N
  • HFS1T9GEETX070N vs HFS1T9GEEWX093N
  • HFS1T9GEETX070N vs HFS3T8GEEWX093N
  • HFS1T9GEETX070N vs HFS7T6GEEWX093N
  • HFS1T9GEETX070N vs HFS480G32FEH-BA10A
  • HFS1T9GEETX070N vs HFS960G32FEH-BA10A
  • HFS1T9GEETX070N vs HFS1T9G32FEH-BA10A
  • HFS1T9GEETX070N vs HFS3T8G32FEH-BA10A
  • HFS1T9GEETX070N vs HFS480G3H2X069N
  • HFS1T9GEETX070N vs HFS960G3H2X069N
  • HFS1T9GEETX070N vs HFS1T9G3H2X069N
  • HFS1T9GEETX070N vs HFS3T8G3H2X069N
  • HFS1T9GEETX070N vs HFS800GDUFEH-A430A
  • HFS1T9GEETX070N vs HFS1T6GDUFEH-A430A
  • HFS1T9GEETX070N vs HFS3T2GDUFEH-A430A
  • HFS1T9GEETX070N vs HFS6T4GDUFEH-A430A
  • HFS1T9GEETX070N vs HFS960GDUFEH-A430A
  • HFS1T9GEETX070N vs HFS1T9GDUFEH-A430A
  • HFS1T9GEETX070N vs HFS3T8GDUFEH-A430A
  • HFS1T9GEETX070N vs HFS7T6GDUFEH-A430A
  • HFS1T9GEETX070N vs HFS960GD0FEI-A430A
  • HFS1T9GEETX070N vs HFS1T9GD0FEI-A430A
  • HFS1T9GEETX070N vs HFS3T8GD0FEI-A430A
  • HFS1T9GEETX070N vs HFS800GETFEI-D430A
  • HFS1T9GEETX070N vs HFS1T6GETFEI-D430A
  • HFS1T9GEETX070N vs HFS3T2GETFEI-D430A
  • HFS1T9GEETX070N FAQ
    Q1: What is the SK Hynix HFS1T9GEETX070N?
    A1: The SK Hynix HFS1T9GEETX070N is a high-performance solid-state drive (SSD) designed for consumer and industrial applications, offering high-speed data transfer and reliable storage.

    Q2: What type of interface does the SK Hynix HFS1T9GEETX070N use?
    A2: The SK Hynix HFS1T9GEETX070N uses the SATA III interface, offering fast data transfer speeds up to 6Gbps, which is suitable for a wide range of desktop and laptop systems.

    Q3: What is the capacity of the SK Hynix HFS1T9GEETX070N?
    A3: The SK Hynix HFS1T9GEETX070N has a capacity of 1TB, providing ample storage space for applications, data, and files in both consumer and professional environments.

    Q4: What is the read speed of the SK Hynix HFS1T9GEETX070N?
    A4: The SK Hynix HFS1T9GEETX070N offers sequential read speeds up to 550MB/s, enabling quick access to stored data and improving overall system performance.

    Q5: What is the write speed of the SK Hynix HFS1T9GEETX070N?
    A5: The SK Hynix HFS1T9GEETX070N provides sequential write speeds of up to 500MB/s, delivering fast data write capabilities for applications and file transfers.

    Q6: What NAND flash type is used in the SK Hynix HFS1T9GEETX070N?
    A6: The SK Hynix HFS1T9GEETX070N uses 3D NAND flash memory, which offers better endurance, higher storage density, and improved performance over traditional 2D NAND technology.

    Q7: Does the SK Hynix HFS1T9GEETX070N support TRIM?
    A7: Yes, the SK Hynix HFS1T9GEETX070N supports the TRIM command, which helps optimize the SSD’s performance by allowing the operating system to inform the SSD about unused data blocks.

    Q8: What is the endurance of the SK Hynix HFS1T9GEETX070N?
    A8: The SK Hynix HFS1T9GEETX070N has a Total Bytes Written (TBW) rating of 600TB, which indicates the amount of data that can be written to the drive over its lifespan before performance degradation occurs.

    Q9: What is the MTBF (Mean Time Between Failures) of the SK Hynix HFS1T9GEETX070N?
    A9: The MTBF of the SK Hynix HFS1T9GEETX070N is rated at 1.5 million hours, reflecting its high reliability and suitability for both consumer and industrial applications.

    Q10: Is the SK Hynix HFS1T9GEETX070N suitable for gaming?
    A10: Yes, the SK Hynix HFS1T9GEETX070N is suitable for gaming applications, offering fast read and write speeds that significantly reduce loading times and enhance the overall gaming experience.

    Q11: What is the power consumption of the SK Hynix HFS1T9GEETX070N?
    A11: The SK Hynix HFS1T9GEETX070N has a typical power consumption of around 2.2W during operation, with a low-power idle state to help improve energy efficiency in portable devices.

    Q12: Is the SK Hynix HFS1T9GEETX070N compatible with all PCs?
    A12: The SK Hynix HFS1T9GEETX070N is compatible with any PC that supports the SATA III interface, which includes most desktop and laptop systems released in the past few years.

    Q13: What is the form factor of the SK Hynix HFS1T9GEETX070N?
    A13: The SK Hynix HFS1T9GEETX070N comes in a 2.5-inch form factor, making it suitable for use in a wide range of systems including desktops, laptops, and gaming consoles.

    Q14: Does the SK Hynix HFS1T9GEETX070N come with encryption features?
    A14: Yes, the SK Hynix HFS1T9GEETX070N supports AES 256-bit encryption, which helps protect your data and ensures that sensitive information is secure from unauthorized access.

    Q15: How is the heat management of the SK Hynix HFS1T9GEETX070N?
    A15: The SK Hynix HFS1T9GEETX070N features advanced thermal management to prevent overheating, ensuring stable performance and long lifespan, even during intensive data transfers.

    Q16: What operating temperature range is supported by the SK Hynix HFS1T9GEETX070N?
    A16: The SK Hynix HFS1T9GEETX070N operates within a temperature range of 0°C to 70°C, making it suitable for typical consumer and industrial environments.

    Q17: Does the SK Hynix HFS1T9GEETX070N include a warranty?
    A17: Yes, the SK Hynix HFS1T9GEETX070N typically comes with a 3-year limited warranty, offering peace of mind for users regarding the durability and reliability of the drive.

    Q18: Can the SK Hynix HFS1T9GEETX070N be used in RAID configurations?
    A18: Yes, the SK Hynix HFS1T9GEETX070N can be used in RAID configurations, provided the system supports SATA-based SSDs in such setups.

    Q19: What is the impact of the SK Hynix HFS1T9GEETX070N on system boot time?
    A19: The SK Hynix HFS1T9GEETX070N significantly reduces system boot times, thanks to its fast read speeds, providing a quicker start-up experience compared to traditional hard drives.

    Q20: Is the SK Hynix HFS1T9GEETX070N compatible with macOS?
    A20: Yes, the SK Hynix HFS1T9GEETX070N is compatible with macOS systems, as long as the system supports the SATA III interface, which is common in modern MacBook and desktop systems.
    Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.