Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ SK Hynix HFS960GEETX070N
HFS960GEETX070N
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
960GB U.3/2 15mm PCIe Gen4 x4
Manufacturer:
SK Hynix
Datasheet:
HFS960GEETX070N Datasheet
History Price: $8
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HFS960GEETX070N Specification
Specification
Part No
HFS960GEETX070N
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
SK Hynix
Series
PE8110
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
-
Form Factor
U.3/2 15mm
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
PCIe Gen4 x4
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
HFS960GEETX070N Related Parts
HFS15T3DGLX070N
SK Hynix
15.36TB E1.L 18mm PCIe Gen3 x4
HFS15T3DGMX070N
SK Hynix
15.36TB E1.L 9.5mm PCIe Gen3 x4
HFS7T6GEEWX091N
SK Hynix
7680GB E1.S 15mm PCIe Gen4 x4
HFS3T8GEEWX091N
SK Hynix
3840GB E1.S 15mm PCIe Gen4 x4
HFS1T9GEEWX091N
SK Hynix
1920GB E1.S 15mm PCIe Gen4 x4
HFS7T6GEETX070N
SK Hynix
7680GB U.3/2 15mm PCIe Gen4 x4
HFS3T8GEETX070N
SK Hynix
3840GB U.3/2 15mm PCIe Gen4 x4
HFS1T9GEETX070N
SK Hynix
1920GB U.3/2 15mm PCIe Gen4 x4
HFS3T8GDE0X089N
SK Hynix
3840GB M.2 22110 PCIe Gen3 x4
HFS1T9GDE0X089N
SK Hynix
1920GB M.2 22110 PCIe Gen3 x4
HFS960GDE0X089N
SK Hynix
960GB M.2 22110 PCIe Gen3 x4
HFS6T4GEETX070N
SK Hynix
6400GB U.3/2 15mm PCIe Gen4 x4
HFS960GEETX070N Compare Parts
HFS960GEETX070N vs HFS512GDE9X073N
HFS960GEETX070N vs HFS001TDE9X073N
HFS960GEETX070N vs HFS002TEJ9X101N
HFS960GEETX070N vs HFS256GEJ9X101N
HFS960GEETX070N vs HFS512GEJ9X101N
HFS960GEETX070N vs HFS001TEJ9X101N
HFS960GEETX070N vs HFS480GDJ8X176N
HFS960GEETX070N vs HFS960GDJ8X176N
HFS960GEETX070N vs HFS1T9GDJ8X176N
HFS960GEETX070N vs HFS960GDJ0X132N
HFS960GEETX070N vs HFS1T9GDJ0X132N
HFS960GEETX070N vs HFS3T8GDJ0X132N
HFS960GEETX070N vs HFS1T9GEJWX132N
HFS960GEETX070N vs HFS3T8GEJWX132N
HFS960GEETX070N vs HFS7T6GEJWX132N
HFS960GEETX070N vs HFS1T9GEEWX093N
HFS960GEETX070N vs HFS3T8GEEWX093N
HFS960GEETX070N vs HFS7T6GEEWX093N
HFS960GEETX070N vs HFS480G32FEH-BA10A
HFS960GEETX070N vs HFS960G32FEH-BA10A
HFS960GEETX070N vs HFS1T9G32FEH-BA10A
HFS960GEETX070N vs HFS3T8G32FEH-BA10A
HFS960GEETX070N vs HFS480G3H2X069N
HFS960GEETX070N vs HFS960G3H2X069N
HFS960GEETX070N vs HFS1T9G3H2X069N
HFS960GEETX070N vs HFS3T8G3H2X069N
HFS960GEETX070N vs HFS800GDUFEH-A430A
HFS960GEETX070N vs HFS1T6GDUFEH-A430A
HFS960GEETX070N vs HFS3T2GDUFEH-A430A
HFS960GEETX070N vs HFS6T4GDUFEH-A430A
HFS960GEETX070N vs HFS960GDUFEH-A430A
HFS960GEETX070N vs HFS1T9GDUFEH-A430A
HFS960GEETX070N vs HFS3T8GDUFEH-A430A
HFS960GEETX070N vs HFS7T6GDUFEH-A430A
HFS960GEETX070N vs HFS960GD0FEI-A430A
HFS960GEETX070N vs HFS1T9GD0FEI-A430A
HFS960GEETX070N vs HFS3T8GD0FEI-A430A
HFS960GEETX070N vs HFS800GETFEI-D430A
HFS960GEETX070N vs HFS1T6GETFEI-D430A
HFS960GEETX070N vs HFS3T2GETFEI-D430A
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.