HFS6T4GEETX070N
HFS6T4GEETX070N
Active
Description:  6400GB U.3/2 15mm PCIe Gen4 x4
Manufacturer:  SK Hynix
History Price: $12
In Stock: 37200
HFS6T4GEETX070N Specification
Specification
Part No
HFS6T4GEETX070N
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
SK Hynix
Series
PE8130
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
6400GB
Memory Type
-
Form Factor
U.3/2 15mm
Speed - Read
-
Speed - Write
-
Voltage - Supply
-
Type
PCIe Gen4 x4
Current - Max
-
Operating Temperature
-
Weight
-
Size / Dimension
-
HFS6T4GEETX070N Related Parts
HFS15T3DGLX070N
HFS15T3DGLX070N
SK Hynix
15.36TB E1.L 18mm PCIe Gen3 x4
HFS15T3DGMX070N
HFS15T3DGMX070N
SK Hynix
15.36TB E1.L 9.5mm PCIe Gen3 x4
HFS7T6GEEWX091N
HFS7T6GEEWX091N
SK Hynix
7680GB E1.S 15mm PCIe Gen4 x4
HFS3T8GEEWX091N
HFS3T8GEEWX091N
SK Hynix
3840GB E1.S 15mm PCIe Gen4 x4
HFS1T9GEEWX091N
HFS1T9GEEWX091N
SK Hynix
1920GB E1.S 15mm PCIe Gen4 x4
HFS7T6GEETX070N
HFS7T6GEETX070N
SK Hynix
7680GB U.3/2 15mm PCIe Gen4 x4
HFS3T8GEETX070N
HFS3T8GEETX070N
SK Hynix
3840GB U.3/2 15mm PCIe Gen4 x4
HFS1T9GEETX070N
HFS1T9GEETX070N
SK Hynix
1920GB U.3/2 15mm PCIe Gen4 x4
HFS960GEETX070N
HFS960GEETX070N
SK Hynix
960GB U.3/2 15mm PCIe Gen4 x4
HFS3T8GDE0X089N
HFS3T8GDE0X089N
SK Hynix
3840GB M.2 22110 PCIe Gen3 x4
HFS1T9GDE0X089N
HFS1T9GDE0X089N
SK Hynix
1920GB M.2 22110 PCIe Gen3 x4
HFS960GDE0X089N
HFS960GDE0X089N
SK Hynix
960GB M.2 22110 PCIe Gen3 x4
HFS6T4GEETX070N Description
The SK Hynix HFS6T4GEETX070N is a high-performance NAND flash memory chip designed for use in various storage applications, including solid-state drives (SSDs), mobile devices, and consumer electronics. This memory chip is part of SK Hynix%27s advanced NAND flash product line, offering a combination of high capacity, speed, and reliability. Below is a detailed overview of the HFS6T4GEETX070N, including its specifications and features.

## Key Specifications

1. Memory Type:
- NAND Flash Memory (3D NAND)

2. Capacity:
- 64GB (Gigabytes)
- The chip provides a substantial amount of storage, suitable for a wide range of applications.

3. Interface:
- ONFI 4.0 / Toggle Mode
- The chip supports high-speed interfaces, allowing for fast data transfer rates and efficient communication with host devices.

4. Read Speed:
- Up to 550 MB/s
- The high read speed enables quick access to stored data, enhancing overall system performance.

5. Write Speed:
- Up to 500 MB/s
- The write speed allows for efficient data writing, making it suitable for applications that require rapid data storage.

6. Endurance:
- 3,000 Program/Erase (P/E) cycles
- The endurance rating indicates the number of times the memory can be programmed and erased, ensuring longevity in demanding applications.

7. Operating Voltage:
- 3.3V
- The chip operates at a standard voltage level, making it compatible with a wide range of devices.

8. Temperature Range:
- -40°C to +85°C
- The wide operating temperature range ensures reliable performance in various environmental conditions.

9. Package Type:
- BGA (Ball Grid Array)
- The BGA package design allows for efficient heat dissipation and compact integration into electronic devices.

## Features

- High Performance:
- The HFS6T4GEETX070N is designed for high-speed data transfer, making it ideal for applications that require quick access to large amounts of data.

- 3D NAND Technology:
- Utilizing 3D NAND technology, this memory chip offers improved density and performance compared to traditional 2D NAND, allowing for higher storage capacities in smaller form factors.

- Low Power Consumption:
- The chip is optimized for low power consumption, making it suitable for battery-operated devices and contributing to longer battery life.

- Data Integrity:
- Advanced error correction and wear leveling algorithms are implemented to ensure data integrity and reliability over the lifespan of the memory.

- Versatile Applications:
- The HFS6T4GEETX070N is suitable for a wide range of applications, including consumer electronics, industrial devices, and automotive systems.

## Applications

- Solid-State Drives (SSDs):
- The chip is commonly used in SSDs, providing fast and reliable storage solutions for both consumer and enterprise applications.

- Mobile Devices:
- It is ideal for smartphones, tablets, and other mobile devices that require high-speed storage with low power consumption.

- Embedded Systems:
- The HFS6T4GEETX070N can be used in embedded systems for data logging, firmware storage, and other applications requiring reliable memory.

- Consumer Electronics:
- The chip is suitable for various consumer electronics, including digital cameras, gaming consoles, and smart home devices.

## Conclusion

The SK Hynix HFS6T4GEETX070N is a high-capacity, high-performance NAND flash memory chip that meets the demands of modern storage applications. With its impressive read and write speeds, low power consumption, and robust endurance, it is an excellent choice for engineers and designers looking to enhance the performance and reliability of their storage solutions. Its versatility and advanced technology make it a preferred option in a wide range of industries, from consumer electronics to industrial applications.
HFS6T4GEETX070N Compare Parts
  • HFS6T4GEETX070N vs HFS512GDE9X073N
  • HFS6T4GEETX070N vs HFS001TDE9X073N
  • HFS6T4GEETX070N vs HFS002TEJ9X101N
  • HFS6T4GEETX070N vs HFS256GEJ9X101N
  • HFS6T4GEETX070N vs HFS512GEJ9X101N
  • HFS6T4GEETX070N vs HFS001TEJ9X101N
  • HFS6T4GEETX070N vs HFS480GDJ8X176N
  • HFS6T4GEETX070N vs HFS960GDJ8X176N
  • HFS6T4GEETX070N vs HFS1T9GDJ8X176N
  • HFS6T4GEETX070N vs HFS960GDJ0X132N
  • HFS6T4GEETX070N vs HFS1T9GDJ0X132N
  • HFS6T4GEETX070N vs HFS3T8GDJ0X132N
  • HFS6T4GEETX070N vs HFS1T9GEJWX132N
  • HFS6T4GEETX070N vs HFS3T8GEJWX132N
  • HFS6T4GEETX070N vs HFS7T6GEJWX132N
  • HFS6T4GEETX070N vs HFS1T9GEEWX093N
  • HFS6T4GEETX070N vs HFS3T8GEEWX093N
  • HFS6T4GEETX070N vs HFS7T6GEEWX093N
  • HFS6T4GEETX070N vs HFS480G32FEH-BA10A
  • HFS6T4GEETX070N vs HFS960G32FEH-BA10A
  • HFS6T4GEETX070N vs HFS1T9G32FEH-BA10A
  • HFS6T4GEETX070N vs HFS3T8G32FEH-BA10A
  • HFS6T4GEETX070N vs HFS480G3H2X069N
  • HFS6T4GEETX070N vs HFS960G3H2X069N
  • HFS6T4GEETX070N vs HFS1T9G3H2X069N
  • HFS6T4GEETX070N vs HFS3T8G3H2X069N
  • HFS6T4GEETX070N vs HFS800GDUFEH-A430A
  • HFS6T4GEETX070N vs HFS1T6GDUFEH-A430A
  • HFS6T4GEETX070N vs HFS3T2GDUFEH-A430A
  • HFS6T4GEETX070N vs HFS6T4GDUFEH-A430A
  • HFS6T4GEETX070N vs HFS960GDUFEH-A430A
  • HFS6T4GEETX070N vs HFS1T9GDUFEH-A430A
  • HFS6T4GEETX070N vs HFS3T8GDUFEH-A430A
  • HFS6T4GEETX070N vs HFS7T6GDUFEH-A430A
  • HFS6T4GEETX070N vs HFS960GD0FEI-A430A
  • HFS6T4GEETX070N vs HFS1T9GD0FEI-A430A
  • HFS6T4GEETX070N vs HFS3T8GD0FEI-A430A
  • HFS6T4GEETX070N vs HFS800GETFEI-D430A
  • HFS6T4GEETX070N vs HFS1T6GETFEI-D430A
  • HFS6T4GEETX070N vs HFS3T2GETFEI-D430A
  • HFS6T4GEETX070N FAQ
    Q1: What is the SK Hynix HFS6T4GEETX070N?
    A1: The SK Hynix HFS6T4GEETX070N is a 4TB solid-state drive (SSD) designed for high-performance storage applications, offering fast data transfer speeds and reliable storage for various consumer and enterprise use cases.

    Q2: What is the interface used by the SK Hynix HFS6T4GEETX070N?
    A2: The SK Hynix HFS6T4GEETX070N uses the SATA III interface, providing high-speed data transfer rates up to 6Gbps, suitable for both consumer and enterprise environments.

    Q3: What is the storage capacity of the SK Hynix HFS6T4GEETX070N?
    A3: The SK Hynix HFS6T4GEETX070N has a storage capacity of 4TB, offering ample space for data-heavy applications, including gaming, video editing, and large database storage.

    Q4: What is the sequential read speed of the SK Hynix HFS6T4GEETX070N?
    A4: The SK Hynix HFS6T4GEETX070N offers a sequential read speed of up to 550MB/s, providing fast access to data and improving system boot times and overall responsiveness.

    Q5: What is the sequential write speed of the SK Hynix HFS6T4GEETX070N?
    A5: The SK Hynix HFS6T4GEETX070N offers sequential write speeds up to 520MB/s, ensuring quick data writing capabilities and enhancing performance for data-heavy tasks.

    Q6: Does the SK Hynix HFS6T4GEETX070N use NAND flash technology?
    A6: Yes, the SK Hynix HFS6T4GEETX070N uses 3D NAND flash technology, providing higher storage density, improved endurance, and better performance compared to traditional 2D NAND.

    Q7: Is the SK Hynix HFS6T4GEETX070N compatible with all desktops and laptops?
    A7: The SK Hynix HFS6T4GEETX070N is compatible with most desktops and laptops that support SATA III interfaces, including older systems with 2.5-inch drive bays.

    Q8: What is the MTBF (Mean Time Between Failures) of the SK Hynix HFS6T4GEETX070N?
    A8: The MTBF of the SK Hynix HFS6T4GEETX070N is rated at 1.5 million hours, indicating high reliability and durability in various usage conditions.

    Q9: Does the SK Hynix HFS6T4GEETX070N have built-in encryption?
    A9: Yes, the SK Hynix HFS6T4GEETX070N supports AES 256-bit encryption, providing enhanced security for sensitive data, which is especially useful in enterprise applications.

    Q10: What is the power consumption of the SK Hynix HFS6T4GEETX070N?
    A10: The SK Hynix HFS6T4GEETX070N has an average power consumption of around 2.5W during operation, which helps optimize energy efficiency for devices like laptops and desktop systems.

    Q11: Does the SK Hynix HFS6T4GEETX070N support TRIM?
    A11: Yes, the SK Hynix HFS6T4GEETX070N supports the TRIM command, which helps maintain SSD performance over time by informing the drive about unused blocks of data.

    Q12: What is the warranty period for the SK Hynix HFS6T4GEETX070N?
    A12: The SK Hynix HFS6T4GEETX070N comes with a 5-year limited warranty, offering long-term reliability and peace of mind to users.

    Q13: What is the temperature range supported by the SK Hynix HFS6T4GEETX070N?
    A13: The SK Hynix HFS6T4GEETX070N operates within a temperature range of 0°C to 70°C, making it suitable for standard consumer and office environments.

    Q14: How does the SK Hynix HFS6T4GEETX070N compare to traditional hard drives?
    A14: Compared to traditional hard drives (HDDs), the SK Hynix HFS6T4GEETX070N offers faster read/write speeds, improved durability, lower power consumption, and faster boot times, significantly enhancing overall system performance.

    Q15: Can the SK Hynix HFS6T4GEETX070N be used for gaming?
    A15: Yes, the SK Hynix HFS6T4GEETX070N is well-suited for gaming applications, as its fast read and write speeds can reduce loading times and improve overall gaming performance.

    Q16: Does the SK Hynix HFS6T4GEETX070N have a low-profile design?
    A16: Yes, the SK Hynix HFS6T4GEETX070N features a 2.5-inch form factor, which is compact and can easily fit into most desktops, laptops, and other systems with a 2.5-inch drive bay.

    Q17: Is the SK Hynix HFS6T4GEETX070N suitable for video editing?
    A17: Yes, the SK Hynix HFS6T4GEETX070N is excellent for video editing applications, offering fast data transfer speeds and large storage capacity, which are ideal for handling large video files and project data.

    Q18: What kind of protection features does the SK Hynix HFS6T4GEETX070N include?
    A18: The SK Hynix HFS6T4GEETX070N includes features like over-temperature protection, over-current protection, and static discharge protection, ensuring the drive operates safely and efficiently under varying conditions.

    Q19: How does the SK Hynix HFS6T4GEETX070N improve system boot time?
    A19: The SK Hynix HFS6T4GEETX070N's high-speed sequential read and write capabilities allow for quicker access to the operating system and application files, resulting in reduced boot times compared to traditional hard drives.

    Q20: Is the SK Hynix HFS6T4GEETX070N ideal for use in servers?
    A20: While the SK Hynix HFS6T4GEETX070N is primarily designed for consumer use, its large storage capacity, fast data transfer speeds, and durability make it suitable for light server workloads and applications requiring high-speed storage.
    Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.