HMCG88AGBAA095N
HMCG88AGBAA095N
Active
Description:  MODULE DDR5 32GB 5600Mbps ECC-SODIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 12000
HMCG88AGBAA095N Specification
Specification
Part No
HMCG88AGBAA095N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
32GB
Transfer Rate (Mb/s, MT/s, MHz)
5600Mbps
Package / Case
SDP-ECC-SODIMM
HMCG88AGBAA095N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG88AGBAA095N Description
The SK Hynix HMCG88AGBAA095N is a high-performance memory module designed for use in various computing applications, particularly in the fields of data centers, enterprise servers, and high-performance computing (HPC). This memory module is part of SK Hynix%27s extensive portfolio of DRAM products, which are known for their reliability, speed, and efficiency. Below is a detailed overview of its specifications, features, and applications.

## Overview

The HMCG88AGBAA095N is a DDR4 (Double Data Rate 4) SDRAM (Synchronous Dynamic Random Access Memory) module that provides enhanced performance and power efficiency compared to its predecessors. It is designed to meet the increasing demands for memory bandwidth and capacity in modern computing environments.

## Key Specifications

1. Memory Type:
- DDR4 SDRAM

2. Capacity:
- The module has a capacity of 8 GB, making it suitable for a variety of applications that require moderate to high memory capacity.

3. Data Rate:
- The HMCG88AGBAA095N supports a data rate of 2400 MT/s (megatransfers per second), which allows for faster data transfer rates compared to earlier DDR generations.

4. Bus Width:
- The memory module features a 64-bit bus width, which is standard for DDR4 memory, enabling efficient data transfer.

5. Voltage:
- The operating voltage is 1.2V, which is lower than previous DDR generations, contributing to reduced power consumption and heat generation.

6. Timing Parameters:
- The module typically has CAS latency (CL) values of 15, which indicates the number of clock cycles required to access a specific data column in memory.

7. Form Factor:
- The HMCG88AGBAA095N is available in a standard DIMM (Dual In-line Memory Module) form factor, making it compatible with a wide range of motherboards and systems.

8. Temperature Range:
- The operating temperature range is typically from 0°C to 85°C, making it suitable for various environments, including commercial and industrial applications.

## Features

- High Performance: The DDR4 technology provides significant improvements in speed and bandwidth, making it ideal for applications that require fast data processing and multitasking capabilities.

- Power Efficiency: With a lower operating voltage of 1.2V, the HMCG88AGBAA095N reduces power consumption, which is particularly beneficial for energy-efficient systems and data centers.

- Enhanced Reliability: SK Hynix%27s manufacturing processes ensure high reliability and durability, making the memory module suitable for critical applications in enterprise environments.

- Compatibility: The module is designed to be compatible with a wide range of motherboards and systems that support DDR4 memory, ensuring easy integration into existing setups.

- Scalability: The 8 GB capacity allows for scalability in memory configurations, enabling users to increase memory capacity as needed for their applications.

## Applications

The SK Hynix HMCG88AGBAA095N memory module is suitable for a variety of applications, including:

- Data Centers: Ideal for use in servers and storage systems that require high memory bandwidth and capacity for data processing and virtualization.

- Enterprise Servers: Used in enterprise-level applications where reliability and performance are critical, such as database management and cloud computing.

- High-Performance Computing (HPC): Suitable for scientific computing, simulations, and other applications that demand high-speed memory access and large data sets.

- Consumer Electronics: Can be utilized in high-end desktops and workstations for gaming, content creation, and professional applications.

## Conclusion

The SK Hynix HMCG88AGBAA095N is a high-performance DDR4 memory module that offers a combination of speed, efficiency, and reliability for a wide range of computing applications. Its advanced specifications, including a data rate of 2400 MT/s and a low operating voltage of 1.2V, make it an excellent choice for modern data centers, enterprise servers, and high-performance computing environments. With its robust design and compatibility with various systems, the HMCG88AGBAA095N is well-suited for meeting the demands of today%27s technology landscape.
HMCG88AGBAA095N Compare Parts
  • HMCG88AGBAA095N vs HMC-EF283
  • HMCG88AGBAA095N vs HMCG78MEBRA115N
  • HMCG88AGBAA095N vs HMCG78MEBRA174N
  • HMCG88AGBAA095N vs HMCG78MEBRA113N
  • HMCG88AGBAA095N vs HMCG78MEBRA107N
  • HMCG88AGBAA095N vs HMCG84MEBQA113N
  • HMCG88AGBAA095N vs HMCG84MEBRA113N
  • HMCG88AGBAA095N vs HMCG84MEBRA115N
  • HMCG88AGBAA095N vs HMCG84MEBRA174N
  • HMCG88AGBAA095N vs HMCG84MEBQA107N
  • HMCG88AGBAA095N vs HMCG84MEBRA107N
  • HMCG88AGBAA095N vs HMCG84MEBQA115N
  • HMCG88AGBAA095N vs HMCG84MEBQA174N
  • HMCG88AGBAA095N vs HMCG88MEBRA115N
  • HMCG88AGBAA095N vs HMCG88MEBRA113N
  • HMCG88AGBAA095N vs HMCG88MEBRA107N
  • HMCG88AGBAA095N vs HMCG94MEBQA121N
  • HMCG88AGBAA095N vs HMCG94MEBRA121N
  • HMCG88AGBAA095N vs HMCG94MEBQA123N
  • HMCG88AGBAA095N vs HMCG94MEBRA109N
  • HMCG88AGBAA095N vs HMCG94MEBQA109N
  • HMCG88AGBAA095N vs HMCG94MEBQA112N
  • HMCG88AGBAA095N vs HMCG94MEBRA123N
  • HMCG88AGBAA095N vs HMCG94MEBRA112N
  • HMCG88AGBAA095N vs HMCGG6MGBUB213N
  • HMCG88AGBAA095N vs HMCGG6MGBUB252N
  • HMCG88AGBAA095N vs HMCGG6MGBSB250N
  • HMCG88AGBAA095N vs HMCGG6MGBSB212N
  • HMCG88AGBAA095N vs HMCGJ8MGBAB250N
  • HMCG88AGBAA095N vs HMCGJ8MGBAB212N
  • HMCG88AGBAA095N vs HMCGJ8MGBSB250N
  • HMCG88AGBAA095N vs HMCGJ8MGBSB212N
  • HMCG88AGBAA095N vs HMCGJ8MGBEB213N
  • HMCG88AGBAA095N vs HMCGJ8MGBEB252N
  • HMCG88AGBAA095N vs HMCGJ8MGBUB213N
  • HMCG88AGBAA095N vs HMCGJ8MGBUB252N
  • HMCG88AGBAA095N vs HMCGY8MGBEB213N
  • HMCG88AGBAA095N vs HMCGY8MGBSB250N
  • HMCG88AGBAA095N vs HMCGY8MGBAB250N
  • HMCG88AGBAA095N vs HMCGY8MGBAB212N
  • HMCG88AGBAA095N FAQ
    Q1: What is the SK Hynix HMCG88AGBAA095N used for?
    A1: The SK Hynix HMCG88AGBAA095N is a high-performance memory module, typically used in computing systems that require high-speed memory, such as servers and workstations.

    Q2: What type of memory is the SK Hynix HMCG88AGBAA095N?
    A2: The SK Hynix HMCG88AGBAA095N is a DDR4 DRAM memory module, designed for fast data transfer and high bandwidth performance in modern computing systems.

    Q3: What is the capacity of the SK Hynix HMCG88AGBAA095N?
    A3: The SK Hynix HMCG88AGBAA095N has a capacity of 8GB, providing a balanced memory solution for high-performance applications.

    Q4: What is the data transfer rate of the SK Hynix HMCG88AGBAA095N?
    A4: The SK Hynix HMCG88AGBAA095N supports a data transfer rate of 2133 MT/s, allowing for quick and efficient data movement in compatible systems.

    Q5: What is the form factor of the SK Hynix HMCG88AGBAA095N?
    A5: The SK Hynix HMCG88AGBAA095N comes in a DIMM (Dual Inline Memory Module) form factor, commonly used in desktop and server applications.

    Q6: What is the operating voltage of the SK Hynix HMCG88AGBAA095N?
    A6: The SK Hynix HMCG88AGBAA095N operates at a voltage of 1.2V, which is typical for DDR4 memory modules, offering energy efficiency without sacrificing performance.

    Q7: What are the latency timings of the SK Hynix HMCG88AGBAA095N?
    A7: The SK Hynix HMCG88AGBAA095N typically has CAS latency (CL) of 15, which contributes to its overall performance in latency-sensitive applications.

    Q8: Is the SK Hynix HMCG88AGBAA095N compatible with all motherboards?
    A8: The SK Hynix HMCG88AGBAA095N is compatible with motherboards that support DDR4 memory and operate at the same data rate and voltage levels.

    Q9: Does the SK Hynix HMCG88AGBAA095N support overclocking?
    A9: While the SK Hynix HMCG88AGBAA095N is not specifically designed for extreme overclocking, it can be used in systems that support slight overclocking within safe limits.

    Q10: What is the memory channel configuration of the SK Hynix HMCG88AGBAA095N?
    A10: The SK Hynix HMCG88AGBAA095N is a single-rank memory module, offering a balance between performance and power consumption.

    Q11: What is the maximum operating temperature of the SK Hynix HMCG88AGBAA095N?
    A11: The SK Hynix HMCG88AGBAA095N operates within a temperature range of 0°C to 85°C, making it suitable for standard commercial environments.

    Q12: Is the SK Hynix HMCG88AGBAA095N error-correcting?
    A12: The SK Hynix HMCG88AGBAA095N is a non-ECC (Error-Correcting Code) memory module, meaning it does not correct errors automatically in the memory data.

    Q13: What is the SK Hynix HMCG88AGBAA095N's application in servers?
    A13: The SK Hynix HMCG88AGBAA095N is commonly used in servers for handling high-performance memory tasks, supporting fast data access and multitasking operations.

    Q14: Can the SK Hynix HMCG88AGBAA095N be used in laptops?
    A14: The SK Hynix HMCG88AGBAA095N is not typically used in laptops, as it comes in a DIMM form factor, while most laptops use SO-DIMM (Small Outline DIMM) form factor memory.

    Q15: What is the density of the SK Hynix HMCG88AGBAA095N?
    A15: The SK Hynix HMCG88AGBAA095N has a density of 1Gb (Gigabit), which is standard for an 8GB DDR4 module, offering a balance between capacity and performance.

    Q16: What kind of applications benefit from using the SK Hynix HMCG88AGBAA095N?
    A16: Applications that benefit from the SK Hynix HMCG88AGBAA095N include high-performance computing, gaming systems, data processing, and server applications requiring fast memory access.

    Q17: Does the SK Hynix HMCG88AGBAA095N support dual-channel configuration?
    A17: Yes, when paired with another identical memory module, the SK Hynix HMCG88AGBAA095N can operate in dual-channel mode, offering improved memory bandwidth.

    Q18: What is the heat management of the SK Hynix HMCG88AGBAA095N?
    A18: The SK Hynix HMCG88AGBAA095N is designed with standard thermal management capabilities suitable for most desktop systems, but additional cooling may be necessary in overclocked systems.

    Q19: Can the SK Hynix HMCG88AGBAA095N be used in gaming PCs?
    A19: Yes, the SK Hynix HMCG88AGBAA095N is well-suited for gaming PCs due to its high speed and reliable performance in handling demanding graphics and processing tasks.

    Q20: How does the SK Hynix HMCG88AGBAA095N compare to other DDR4 memory modules?
    A20: The SK Hynix HMCG88AGBAA095N offers competitive performance with its 2133 MT/s data rate and 1.2V operating voltage, making it a solid choice for systems that require standard high-performance memory.
    Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you