HMCG88MEBRA115N
HMCG88MEBRA115N
CS
Description:  MODULE DDR5 32GB 4800Mbps RDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 29640
HMCG88MEBRA115N Specification
Specification
Part No
HMCG88MEBRA115N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
CS
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
32GB
Transfer Rate (Mb/s, MT/s, MHz)
4800Mbps
Package / Case
SDP-RDIMM
HMCG88MEBRA115N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG88MEBRA115N Description
The SK Hynix HMCG88MEBRA115N is a high-performance memory module designed for use in various computing applications, including servers, workstations, and high-end consumer electronics. This memory module is part of SK Hynix%27s extensive portfolio of DRAM products, known for their reliability, speed, and efficiency. The HMCG88MEBRA115N is particularly suited for applications that require high bandwidth and low latency, making it ideal for data-intensive tasks.

## Key Specifications and Features

1. Memory Type: The HMCG88MEBRA115N is a DDR4 (Double Data Rate 4) SDRAM module. DDR4 memory offers improved performance and efficiency compared to its predecessor, DDR3, making it a popular choice for modern computing systems.

2. Capacity: This memory module typically comes with a capacity of 8GB. This capacity is suitable for a wide range of applications, providing sufficient memory for multitasking and running memory-intensive applications.

3. Data Rate: The HMCG88MEBRA115N supports a data rate of 2400 MT/s (megatransfers per second). This high data rate allows for faster data transfer between the memory and the CPU, enhancing overall system performance.

4. Voltage: The module operates at a standard voltage of 1.2V. This low voltage helps reduce power consumption, making it more energy-efficient compared to older memory technologies.

5. Form Factor: The HMCG88MEBRA115N is available in a DIMM (Dual In-line Memory Module) form factor, which is commonly used in desktop computers and servers. This form factor allows for easy installation and upgrade of memory in compatible systems.

6. Latency: The memory module features a CAS latency (CL) of 17. This latency value indicates the number of clock cycles it takes for the memory to respond to a read command, with lower values generally indicating better performance.

7. Compatibility: The HMCG88MEBRA115N is compatible with a wide range of motherboards that support DDR4 memory. This compatibility ensures that users can easily integrate the module into their existing systems.

8. Thermal Management: The module is designed with thermal management features to dissipate heat effectively during operation. This is crucial for maintaining performance and reliability, especially in high-performance computing environments.

9. Reliability: SK Hynix is known for its commitment to quality and reliability. The HMCG88MEBRA115N undergoes rigorous testing to ensure it meets industry standards for performance and durability, making it a trusted choice for critical applications.

10. Applications: The HMCG88MEBRA115N is suitable for a variety of applications, including:
- Servers and data centers
- Workstations for graphic design and video editing
- Gaming PCs
- High-performance computing (HPC) systems
- Consumer electronics requiring high-speed memory

## Conclusion

The SK Hynix HMCG88MEBRA115N is a high-performance DDR4 memory module that offers a combination of speed, efficiency, and reliability. With its 8GB capacity, 2400 MT/s data rate, and low power consumption, it is well-suited for a wide range of computing applications, from servers to gaming systems. The module%27s compatibility with various motherboards and its robust thermal management features make it an excellent choice for users looking to enhance their system%27s performance. Whether for professional use or high-end consumer applications, the HMCG88MEBRA115N stands out as a reliable and efficient memory solution.
HMCG88MEBRA115N Compare Parts
  • HMCG88MEBRA115N vs HMC-EF283
  • HMCG88MEBRA115N vs HMCG78MEBRA115N
  • HMCG88MEBRA115N vs HMCG78MEBRA174N
  • HMCG88MEBRA115N vs HMCG78MEBRA113N
  • HMCG88MEBRA115N vs HMCG78MEBRA107N
  • HMCG88MEBRA115N vs HMCG84MEBQA113N
  • HMCG88MEBRA115N vs HMCG84MEBRA113N
  • HMCG88MEBRA115N vs HMCG84MEBRA115N
  • HMCG88MEBRA115N vs HMCG84MEBRA174N
  • HMCG88MEBRA115N vs HMCG84MEBQA107N
  • HMCG88MEBRA115N vs HMCG84MEBRA107N
  • HMCG88MEBRA115N vs HMCG84MEBQA115N
  • HMCG88MEBRA115N vs HMCG84MEBQA174N
  • HMCG88MEBRA115N vs HMCG88MEBRA113N
  • HMCG88MEBRA115N vs HMCG88MEBRA107N
  • HMCG88MEBRA115N vs HMCG94MEBQA121N
  • HMCG88MEBRA115N vs HMCG94MEBRA121N
  • HMCG88MEBRA115N vs HMCG94MEBQA123N
  • HMCG88MEBRA115N vs HMCG94MEBRA109N
  • HMCG88MEBRA115N vs HMCG94MEBQA109N
  • HMCG88MEBRA115N vs HMCG94MEBQA112N
  • HMCG88MEBRA115N vs HMCG94MEBRA123N
  • HMCG88MEBRA115N vs HMCG94MEBRA112N
  • HMCG88MEBRA115N vs HMCGG6MGBUB213N
  • HMCG88MEBRA115N vs HMCGG6MGBUB252N
  • HMCG88MEBRA115N vs HMCGG6MGBSB250N
  • HMCG88MEBRA115N vs HMCGG6MGBSB212N
  • HMCG88MEBRA115N vs HMCGJ8MGBAB250N
  • HMCG88MEBRA115N vs HMCGJ8MGBAB212N
  • HMCG88MEBRA115N vs HMCGJ8MGBSB250N
  • HMCG88MEBRA115N vs HMCGJ8MGBSB212N
  • HMCG88MEBRA115N vs HMCGJ8MGBEB213N
  • HMCG88MEBRA115N vs HMCGJ8MGBEB252N
  • HMCG88MEBRA115N vs HMCGJ8MGBUB213N
  • HMCG88MEBRA115N vs HMCGJ8MGBUB252N
  • HMCG88MEBRA115N vs HMCGY8MGBEB213N
  • HMCG88MEBRA115N vs HMCGY8MGBSB250N
  • HMCG88MEBRA115N vs HMCGY8MGBAB250N
  • HMCG88MEBRA115N vs HMCGY8MGBAB212N
  • HMCG88MEBRA115N vs HMCGY8MGBSB212N
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.