HMCGG6MGBUB252N
HMCGG6MGBUB252N
Active
Description:  MODULE DDR5 12GB 5600Mbps UDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 32000
HMCGG6MGBUB252N Specification
Specification
Part No
HMCGG6MGBUB252N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
12GB
Transfer Rate (Mb/s, MT/s, MHz)
5600Mbps
Package / Case
SDP-UDIMM
HMCGG6MGBUB252N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCGG6MGBUB252N Description
The SK Hynix HMCGG6MGBUB252N is a high-performance memory module designed for various applications, particularly in the realm of consumer electronics, computing, and mobile devices. This memory chip is part of SK Hynix%27s extensive portfolio of memory solutions, which are known for their reliability, speed, and efficiency. Below is a detailed overview of its specifications, features, and potential applications.

## Key Specifications

1. Memory Type:
- Type: LPDDR4 (Low Power Double Data Rate 4)
- Density: 6 GB (Gigabytes)

2. Performance:
- Data Rate: Up to 4266 MT/s (Mega Transfers per second)
- Bandwidth: Approximately 34.1 GB/s (Gigabytes per second) per channel, which significantly enhances the performance of devices utilizing this memory.

3. Voltage:
- Operating Voltage: 1.1V, which is lower than previous generations, contributing to reduced power consumption and extended battery life in mobile devices.

4. Package:
- Package Type: FBGA (Fine Ball Grid Array)
- Dimensions: Typically around 12mm x 12mm, though specific dimensions may vary based on the exact configuration.

5. Temperature Range:
- Operating Temperature: -40°C to +95°C, making it suitable for a wide range of environmental conditions.

6. Interface:
- Bus Width: 32 bits, allowing for efficient data transfer and improved performance in multi-core applications.

## Features

- Low Power Consumption: The LPDDR4 technology is specifically designed for mobile and portable devices, providing significant power savings compared to previous memory technologies. This is crucial for extending battery life in smartphones, tablets, and other battery-operated devices.

- High Speed and Efficiency: With a data rate of up to 4266 MT/s, the HMCGG6MGBUB252N offers high-speed data processing capabilities, which is essential for applications requiring fast data access and processing, such as gaming and multimedia applications.

- Enhanced Reliability: SK Hynix employs advanced manufacturing processes and quality control measures to ensure the reliability and durability of its memory products. This is particularly important for applications in critical systems and devices.

- Scalability: The memory module is designed to be scalable, allowing manufacturers to integrate it into a variety of devices, from entry-level smartphones to high-end tablets and laptops.

## Applications

The SK Hynix HMCGG6MGBUB252N memory module is suitable for a wide range of applications, including:

- Smartphones and Tablets: The low power consumption and high performance make it ideal for mobile devices that require efficient memory solutions to support multitasking and high-resolution displays.

- Laptops and Ultrabooks: As laptops become thinner and lighter, the demand for low-power, high-performance memory solutions increases. This module can enhance the performance of ultrabooks and lightweight laptops.

- Consumer Electronics: Devices such as smart TVs, gaming consoles, and digital cameras can benefit from the high-speed data processing capabilities of this memory module.

- Automotive Applications: With the rise of smart vehicles and advanced driver-assistance systems (ADAS), the need for reliable and efficient memory solutions in automotive applications is growing.

## Conclusion

The SK Hynix HMCGG6MGBUB252N is a cutting-edge memory module that combines high performance, low power consumption, and reliability, making it an excellent choice for a variety of modern electronic devices. Its advanced specifications and features cater to the increasing demands of consumers for faster, more efficient, and longer-lasting devices. As technology continues to evolve, memory solutions like the HMCGG6MGBUB252N will play a crucial role in enabling the next generation of smart devices and applications.
HMCGG6MGBUB252N Compare Parts
  • HMCGG6MGBUB252N vs HMC-EF283
  • HMCGG6MGBUB252N vs HMCG78MEBRA115N
  • HMCGG6MGBUB252N vs HMCG78MEBRA174N
  • HMCGG6MGBUB252N vs HMCG78MEBRA113N
  • HMCGG6MGBUB252N vs HMCG78MEBRA107N
  • HMCGG6MGBUB252N vs HMCG84MEBQA113N
  • HMCGG6MGBUB252N vs HMCG84MEBRA113N
  • HMCGG6MGBUB252N vs HMCG84MEBRA115N
  • HMCGG6MGBUB252N vs HMCG84MEBRA174N
  • HMCGG6MGBUB252N vs HMCG84MEBQA107N
  • HMCGG6MGBUB252N vs HMCG84MEBRA107N
  • HMCGG6MGBUB252N vs HMCG84MEBQA115N
  • HMCGG6MGBUB252N vs HMCG84MEBQA174N
  • HMCGG6MGBUB252N vs HMCG88MEBRA115N
  • HMCGG6MGBUB252N vs HMCG88MEBRA113N
  • HMCGG6MGBUB252N vs HMCG88MEBRA107N
  • HMCGG6MGBUB252N vs HMCG94MEBQA121N
  • HMCGG6MGBUB252N vs HMCG94MEBRA121N
  • HMCGG6MGBUB252N vs HMCG94MEBQA123N
  • HMCGG6MGBUB252N vs HMCG94MEBRA109N
  • HMCGG6MGBUB252N vs HMCG94MEBQA109N
  • HMCGG6MGBUB252N vs HMCG94MEBQA112N
  • HMCGG6MGBUB252N vs HMCG94MEBRA123N
  • HMCGG6MGBUB252N vs HMCG94MEBRA112N
  • HMCGG6MGBUB252N vs HMCGG6MGBUB213N
  • HMCGG6MGBUB252N vs HMCGG6MGBSB250N
  • HMCGG6MGBUB252N vs HMCGG6MGBSB212N
  • HMCGG6MGBUB252N vs HMCGJ8MGBAB250N
  • HMCGG6MGBUB252N vs HMCGJ8MGBAB212N
  • HMCGG6MGBUB252N vs HMCGJ8MGBSB250N
  • HMCGG6MGBUB252N vs HMCGJ8MGBSB212N
  • HMCGG6MGBUB252N vs HMCGJ8MGBEB213N
  • HMCGG6MGBUB252N vs HMCGJ8MGBEB252N
  • HMCGG6MGBUB252N vs HMCGJ8MGBUB213N
  • HMCGG6MGBUB252N vs HMCGJ8MGBUB252N
  • HMCGG6MGBUB252N vs HMCGY8MGBEB213N
  • HMCGG6MGBUB252N vs HMCGY8MGBSB250N
  • HMCGG6MGBUB252N vs HMCGY8MGBAB250N
  • HMCGG6MGBUB252N vs HMCGY8MGBAB212N
  • HMCGG6MGBUB252N vs HMCGY8MGBSB212N
  • HMCGG6MGBUB252N FAQ
    Q1: What is the SK Hynix HMCGG6MGBUB252N?
    A1: The SK Hynix HMCGG6MGBUB252N is a high-performance DRAM module, typically used in computing and server applications, providing high-speed memory for data-intensive tasks.

    Q2: What type of memory does the SK Hynix HMCGG6MGBUB252N use?
    A2: The SK Hynix HMCGG6MGBUB252N uses DDR4 DRAM technology, offering enhanced bandwidth and lower power consumption compared to older memory technologies.

    Q3: What is the capacity of the SK Hynix HMCGG6MGBUB252N?
    A3: The SK Hynix HMCGG6MGBUB252N has a capacity of 8GB, providing ample memory for most mid-range and high-performance systems.

    Q4: What is the data rate of the SK Hynix HMCGG6MGBUB252N?
    A4: The SK Hynix HMCGG6MGBUB252N operates at a data rate of 3200 MT/s (Mega-transfers per second), ensuring fast data processing and efficient multitasking.

    Q5: What is the operating voltage of the SK Hynix HMCGG6MGBUB252N?
    A5: The SK Hynix HMCGG6MGBUB252N operates at 1.2V, which is standard for DDR4 memory, providing energy efficiency for modern systems.

    Q6: What is the CAS latency of the SK Hynix HMCGG6MGBUB252N?
    A6: The SK Hynix HMCGG6MGBUB252N has a CAS latency of 22, which indicates the time it takes for the memory to access a specific data column.

    Q7: What form factor is the SK Hynix HMCGG6MGBUB252N?
    A7: The SK Hynix HMCGG6MGBUB252N comes in a DIMM (Dual Inline Memory Module) form factor, which is commonly used in desktops and servers.

    Q8: Is the SK Hynix HMCGG6MGBUB252N compatible with all systems?
    A8: The SK Hynix HMCGG6MGBUB252N is compatible with motherboards that support DDR4 memory at 3200 MT/s, and it is essential to check for compatibility with your specific system's chipset and configuration.

    Q9: Does the SK Hynix HMCGG6MGBUB252N support overclocking?
    A9: While the SK Hynix HMCGG6MGBUB252N operates at a standard 3200 MT/s, its ability to overclock depends on the motherboard and CPU capabilities, as well as cooling and stability conditions.

    Q10: What applications is the SK Hynix HMCGG6MGBUB252N suited for?
    A10: The SK Hynix HMCGG6MGBUB252N is ideal for use in gaming systems, high-performance desktops, and servers, as well as for tasks requiring fast memory access, such as video editing or data analysis.

    Q11: Does the SK Hynix HMCGG6MGBUB252N have error-correcting code (ECC)?
    A11: No, the SK Hynix HMCGG6MGBUB252N does not support ECC (Error-Correcting Code). It is a standard, non-ECC DDR4 memory module.

    Q12: What is the lifespan of the SK Hynix HMCGG6MGBUB252N?
    A12: The lifespan of the SK Hynix HMCGG6MGBUB252N depends on usage, but generally, DDR4 memory modules have a long lifespan and can last many years under normal operating conditions.

    Q13: What is the maximum operating temperature of the SK Hynix HMCGG6MGBUB252N?
    A13: The SK Hynix HMCGG6MGBUB252N has a maximum operating temperature of 85°C, which is typical for DDR4 modules used in most consumer and enterprise applications.

    Q14: Can I use the SK Hynix HMCGG6MGBUB252N for gaming purposes?
    A14: Yes, the SK Hynix HMCGG6MGBUB252N is suitable for gaming systems as it provides fast and reliable memory performance, allowing for smooth gaming experiences.

    Q15: What is the width of the SK Hynix HMCGG6MGBUB252N DIMM module?
    A15: The SK Hynix HMCGG6MGBUB252N DIMM module has a width of 133.35mm, which is standard for most DDR4 DIMM modules.

    Q16: Does the SK Hynix HMCGG6MGBUB252N come with a warranty?
    A16: Yes, the SK Hynix HMCGG6MGBUB252N typically comes with a warranty from the manufacturer, which covers defects in materials and workmanship for a specified period.

    Q17: What are the benefits of using the SK Hynix HMCGG6MGBUB252N over other DDR4 modules?
    A17: The SK Hynix HMCGG6MGBUB252N offers a good balance of performance, energy efficiency, and reliability, making it a great choice for systems requiring fast and stable memory at a competitive price point.

    Q18: Is the SK Hynix HMCGG6MGBUB252N suitable for high-performance computing tasks?
    A18: Yes, the SK Hynix HMCGG6MGBUB252N is suitable for high-performance computing tasks like video rendering, 3D modeling, and scientific simulations, as its high-speed performance supports these demanding applications.

    Q19: Can I mix the SK Hynix HMCGG6MGBUB252N with other RAM modules?
    A19: While mixing different RAM modules is possible, it is recommended to use identical modules for optimal performance and stability. Mixing modules with different speeds or capacities can result in lower performance.

    Q20: How do I install the SK Hynix HMCGG6MGBUB252N?
    A20: To install the SK Hynix HMCGG6MGBUB252N, simply align the notch on the module with the slot on the motherboard, then gently press the module down until it clicks into place. Ensure your system is powered off before installation.
    Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.