HMCGJ8MGBEB213N
HMCGJ8MGBEB213N
Active
Description:  MODULE DDR5 24GB 5600Mbps ECC-UDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 23680
HMCGJ8MGBEB213N Specification
Specification
Part No
HMCGJ8MGBEB213N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
24GB
Transfer Rate (Mb/s, MT/s, MHz)
5600Mbps
Package / Case
SDP-ECC-UDIMM
HMCGJ8MGBEB213N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCGJ8MGBEB213N Description
The SK Hynix HMCGJ8MGBEB213N is a high-performance DDR4 DRAM memory module designed to meet the demanding requirements of modern computing applications, particularly in data centers and enterprise environments. Here’s a detailed overview of its specifications and features:

## General Overview

- Product Type: DDR4 DRAM Memory Module
- Model Number: HMCGJ8MGBEB213N
- Memory Type: Synchronous Dynamic Random Access Memory (SDRAM)
- Memory Technology: DDR4 (Double Data Rate 4)
- Form Factor: SO-DIMM (Small Outline Dual Inline Memory Module)

## Specifications

1. Capacity:
- 8 GB (Gigabytes) of memory.

2. Speed:
- The module operates at a data rate of 2133 MT/s (Million Transfers per second), which is a standard speed for DDR4 memory modules.

3. Memory Organization:
- The memory is organized in a 1024 Meg x 64 configuration, indicating the structure of data storage within the chip.

4. Voltage:
- Operates at a voltage of 1.2 V, which is lower than that of previous DDR generations, contributing to improved power efficiency.

5. CAS Latency (CL):
- The module typically features a CAS latency of CL15, which defines the delay time between the memory controller requesting data and the data being available.

6. Data Bandwidth:
- The theoretical maximum bandwidth is 17 GB/s, which allows for rapid data transfer rates suited for high-performance computing tasks.

7. Temperature Range:
- Operating temperature range is typically between 0°C to 85°C, making it suitable for a variety of operational environments.

8. Height:
- The height of the SO-DIMM is approximately 30 mm, which allows it to fit in various compact systems.

## Features

- ECC Support:
- The module may support Error-Correcting Code (ECC) functionality, which is critical for ensuring data integrity in mission-critical applications.

- Compatibility:
- The HMCGJ8MGBEB213N is compatible with a wide range of systems that support DDR4 memory, making it versatile for upgrades in laptops, desktops, and servers.

- Power Management:
- DDR4 memory features improved power management with features like Dynamic Voltage Scaling, which helps reduce overall system power consumption and thermal output.

## Applications

The SK Hynix HMCGJ8MGBEB213N module is ideal for:

- Enterprise Servers: Used in server environments where reliability and performance are paramount.
- Data Centers: Suitable for applications requiring significant memory capacity and speed, like cloud computing and virtualization.
- High-Performance Computing: Supports demanding applications in scientific research, financial modeling, and big data analysis.
- Gaming and Workstations: Enhances performance in high-end gaming PCs and professional workstations for graphic design, video editing, and 3D modeling.

## Conclusion

The SK Hynix HMCGJ8MGBEB213N DDR4 memory module exemplifies the advancements in DRAM technology, providing a balanced combination of capacity, speed, and power efficiency. Its specifications make it a suitable choice for a wide range of applications, from consumer electronics to enterprise-level servers, ensuring robust performance and reliability in data-intensive environments.
HMCGJ8MGBEB213N Compare Parts
  • HMCGJ8MGBEB213N vs HMC-EF283
  • HMCGJ8MGBEB213N vs HMCG78MEBRA115N
  • HMCGJ8MGBEB213N vs HMCG78MEBRA174N
  • HMCGJ8MGBEB213N vs HMCG78MEBRA113N
  • HMCGJ8MGBEB213N vs HMCG78MEBRA107N
  • HMCGJ8MGBEB213N vs HMCG84MEBQA113N
  • HMCGJ8MGBEB213N vs HMCG84MEBRA113N
  • HMCGJ8MGBEB213N vs HMCG84MEBRA115N
  • HMCGJ8MGBEB213N vs HMCG84MEBRA174N
  • HMCGJ8MGBEB213N vs HMCG84MEBQA107N
  • HMCGJ8MGBEB213N vs HMCG84MEBRA107N
  • HMCGJ8MGBEB213N vs HMCG84MEBQA115N
  • HMCGJ8MGBEB213N vs HMCG84MEBQA174N
  • HMCGJ8MGBEB213N vs HMCG88MEBRA115N
  • HMCGJ8MGBEB213N vs HMCG88MEBRA113N
  • HMCGJ8MGBEB213N vs HMCG88MEBRA107N
  • HMCGJ8MGBEB213N vs HMCG94MEBQA121N
  • HMCGJ8MGBEB213N vs HMCG94MEBRA121N
  • HMCGJ8MGBEB213N vs HMCG94MEBQA123N
  • HMCGJ8MGBEB213N vs HMCG94MEBRA109N
  • HMCGJ8MGBEB213N vs HMCG94MEBQA109N
  • HMCGJ8MGBEB213N vs HMCG94MEBQA112N
  • HMCGJ8MGBEB213N vs HMCG94MEBRA123N
  • HMCGJ8MGBEB213N vs HMCG94MEBRA112N
  • HMCGJ8MGBEB213N vs HMCGG6MGBUB213N
  • HMCGJ8MGBEB213N vs HMCGG6MGBUB252N
  • HMCGJ8MGBEB213N vs HMCGG6MGBSB250N
  • HMCGJ8MGBEB213N vs HMCGG6MGBSB212N
  • HMCGJ8MGBEB213N vs HMCGJ8MGBAB250N
  • HMCGJ8MGBEB213N vs HMCGJ8MGBAB212N
  • HMCGJ8MGBEB213N vs HMCGJ8MGBSB250N
  • HMCGJ8MGBEB213N vs HMCGJ8MGBSB212N
  • HMCGJ8MGBEB213N vs HMCGJ8MGBEB252N
  • HMCGJ8MGBEB213N vs HMCGJ8MGBUB213N
  • HMCGJ8MGBEB213N vs HMCGJ8MGBUB252N
  • HMCGJ8MGBEB213N vs HMCGY8MGBEB213N
  • HMCGJ8MGBEB213N vs HMCGY8MGBSB250N
  • HMCGJ8MGBEB213N vs HMCGY8MGBAB250N
  • HMCGJ8MGBEB213N vs HMCGY8MGBAB212N
  • HMCGJ8MGBEB213N vs HMCGY8MGBSB212N
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.