HMCGJ8MGBSB250N
HMCGJ8MGBSB250N
Active
Description:  MODULE DDR5 24GB 5600Mbps SODIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 25000
HMCGJ8MGBSB250N Specification
Specification
Part No
HMCGJ8MGBSB250N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
24GB
Transfer Rate (Mb/s, MT/s, MHz)
5600Mbps
Package / Case
SDP-SODIMM
HMCGJ8MGBSB250N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCGJ8MGBSB250N Compare Parts
  • HMCGJ8MGBSB250N vs HMC-EF283
  • HMCGJ8MGBSB250N vs HMCG78MEBRA115N
  • HMCGJ8MGBSB250N vs HMCG78MEBRA174N
  • HMCGJ8MGBSB250N vs HMCG78MEBRA113N
  • HMCGJ8MGBSB250N vs HMCG78MEBRA107N
  • HMCGJ8MGBSB250N vs HMCG84MEBQA113N
  • HMCGJ8MGBSB250N vs HMCG84MEBRA113N
  • HMCGJ8MGBSB250N vs HMCG84MEBRA115N
  • HMCGJ8MGBSB250N vs HMCG84MEBRA174N
  • HMCGJ8MGBSB250N vs HMCG84MEBQA107N
  • HMCGJ8MGBSB250N vs HMCG84MEBRA107N
  • HMCGJ8MGBSB250N vs HMCG84MEBQA115N
  • HMCGJ8MGBSB250N vs HMCG84MEBQA174N
  • HMCGJ8MGBSB250N vs HMCG88MEBRA115N
  • HMCGJ8MGBSB250N vs HMCG88MEBRA113N
  • HMCGJ8MGBSB250N vs HMCG88MEBRA107N
  • HMCGJ8MGBSB250N vs HMCG94MEBQA121N
  • HMCGJ8MGBSB250N vs HMCG94MEBRA121N
  • HMCGJ8MGBSB250N vs HMCG94MEBQA123N
  • HMCGJ8MGBSB250N vs HMCG94MEBRA109N
  • HMCGJ8MGBSB250N vs HMCG94MEBQA109N
  • HMCGJ8MGBSB250N vs HMCG94MEBQA112N
  • HMCGJ8MGBSB250N vs HMCG94MEBRA123N
  • HMCGJ8MGBSB250N vs HMCG94MEBRA112N
  • HMCGJ8MGBSB250N vs HMCGG6MGBUB213N
  • HMCGJ8MGBSB250N vs HMCGG6MGBUB252N
  • HMCGJ8MGBSB250N vs HMCGG6MGBSB250N
  • HMCGJ8MGBSB250N vs HMCGG6MGBSB212N
  • HMCGJ8MGBSB250N vs HMCGJ8MGBAB250N
  • HMCGJ8MGBSB250N vs HMCGJ8MGBAB212N
  • HMCGJ8MGBSB250N vs HMCGJ8MGBSB212N
  • HMCGJ8MGBSB250N vs HMCGJ8MGBEB213N
  • HMCGJ8MGBSB250N vs HMCGJ8MGBEB252N
  • HMCGJ8MGBSB250N vs HMCGJ8MGBUB213N
  • HMCGJ8MGBSB250N vs HMCGJ8MGBUB252N
  • HMCGJ8MGBSB250N vs HMCGY8MGBEB213N
  • HMCGJ8MGBSB250N vs HMCGY8MGBSB250N
  • HMCGJ8MGBSB250N vs HMCGY8MGBAB250N
  • HMCGJ8MGBSB250N vs HMCGY8MGBAB212N
  • HMCGJ8MGBSB250N vs HMCGY8MGBSB212N
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.