HMCGY8MGBEB213N
HMCGY8MGBEB213N
Active
Description:  MODULE DDR5 48GB 5600Mbps ECC-UDIMM
Manufacturer:  SK Hynix
History Price: $0
In Stock: 21040
HMCGY8MGBEB213N Specification
Specification
Part No
HMCGY8MGBEB213N
Category
Memory Modules
Manufacturer
SK Hynix
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
DDR5
Memory Size
48GB
Transfer Rate (Mb/s, MT/s, MHz)
5600Mbps
Package / Case
SDP-ECC-UDIMM
HMCGY8MGBEB213N Related Parts
HMC-EF283
HMC-EF283
Omron Automation
MEMORY MODULE FLASH 256MB
HMC-EF583
HMC-EF583
Omron Automation
MEMORY MODULE FLASH 512MB
HMCT04MEERA131N
HMCT04MEERA131N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA135N
HMCT04MEERA135N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA129N
HMCT04MEERA129N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCT04MEERA133N
HMCT04MEERA133N
SK Hynix
MODULE DDR5 128GB 4800Mbps RDIMM
HMCG94MEBQA109N
HMCG94MEBQA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA109N
HMCG94MEBRA109N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA123N
HMCG94MEBRA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA112N
HMCG94MEBQA112N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBRA121N
HMCG94MEBRA121N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCG94MEBQA123N
HMCG94MEBQA123N
SK Hynix
MODULE DDR5 64GB 4800Mbps RDIMM
HMCGY8MGBEB213N Description
The SK Hynix HMCGY8MGBEB213N is a high-performance DRAM memory module that is designed for use in various computing applications. This memory module is part of SK Hynix%27s portfolio of dynamic random-access memory (DRAM) products, which are known for their reliability, high-speed performance, and efficiency. Below is a detailed overview of the SK Hynix HMCGY8MGBEB213N, including its specifications and features.

## Overview

The SK Hynix HMCGY8MGBEB213N is designed to provide high-speed memory access and efficient data processing for modern computing systems. It is suitable for applications requiring fast and reliable memory performance, such as servers, high-performance computing (HPC), gaming, and enterprise systems.

## Key Specifications

1. Memory Type:
- Type: DDR3 SDRAM (Synchronous Dynamic Random-Access Memory)
- Form Factor: Typically in the form of a DIMM (Dual In-Line Memory Module) for use in desktop and server systems.

2. Capacity:
- Total Capacity: 8 GB (Gigabytes)
- The module provides 8 GB of memory, which is suitable for handling moderate to high data workloads and multitasking environments.

3. Speed:
- Data Rate: 2133 MT/s (MegaTransfers per second)
- The memory module supports a data rate of 2133 MT/s, allowing for high-speed data transfer and efficient memory performance.

4. Latency:
- CAS Latency (CL): Typically CL15
- The CAS latency is a measure of the delay between the memory controller requesting data and the memory module delivering it. CL15 indicates a moderate latency, balancing speed and performance.

5. Voltage:
- Operating Voltage: 1.2 V (Volts)
- The module operates at a standard DDR3 voltage of 1.2 V, contributing to its power efficiency and compatibility with a wide range of systems.

6. Timing:
- Timing Parameters: 15-15-15-36
- These are the memory timings that specify the delay for various memory operations. Lower timing values generally indicate better performance. The HMCGY8MGBEB213N has timings of 15-15-15-36, which is typical for DDR3 modules of this speed.

7. Bus Width:
- Width: 64 bits
- The memory module features a 64-bit wide data bus, which helps in achieving high data transfer rates and efficient memory access.

8. Rank:
- Rank: Single Rank or Dual Rank (depending on specific module variant)
- The rank indicates the number of independent sets of memory chips on the module. Single-rank modules have one set, while dual-rank modules have two. This affects the memory%27s performance and compatibility with different motherboards.

9. Heat Spreaders:
- Heat Spreader: Typically includes heat spreaders or thermal pads
- To manage heat generated during operation, the module may include heat spreaders or thermal pads that help dissipate heat and maintain optimal performance.

10. ECC Support:
- ECC (Error-Correcting Code): Non-ECC (typically)
- The module is generally non-ECC, meaning it does not include error-correcting features. ECC memory is used in systems where data integrity is critical, such as servers and workstations.

11. Package Type:
- Package: TSOP (Thin Small Outline Package) or similar
- The memory chips are typically packaged in TSOP or similar packages that fit onto the DIMM board.

## Features

- High-Speed Performance: With a data rate of 2133 MT/s, the HMCGY8MGBEB213N provides fast data transfer rates, enhancing overall system performance.
- Power Efficiency: Operating at 1.2 V, the module is designed to be power-efficient, contributing to reduced power consumption and longer battery life in portable devices.
- Reliable Operation: The module is built to offer stable and reliable performance, making it suitable for a wide range of applications.
- Thermal Management: Includes heat spreaders or thermal pads to manage heat dissipation and maintain consistent performance.
- Compatibility: Designed to be compatible with a range of systems, including desktops and servers, supporting various motherboard configurations.

## Applications

The SK Hynix HMCGY8MGBEB213N is ideal for various computing environments, including:

- Desktop Computers: Enhances performance in desktop systems for gaming, multimedia, and everyday computing tasks.
- Servers: Suitable for use in servers that require reliable and fast memory performance.
- High-Performance Computing (HPC): Provides the speed and capacity needed for HPC applications, including simulations and data analysis.
- Workstations: Ideal for professional workstations used in fields such as design, engineering, and video editing.

## Design Considerations

When integrating the SK Hynix HMCGY8MGBEB213N into a system, consider the following:

- Motherboard Compatibility: Ensure that the motherboard supports DDR3 memory and is compatible with the module%27s speed and capacity.
- Cooling: Adequate cooling and ventilation are important to prevent overheating and maintain optimal performance.
- System Requirements: Verify that the system%27s BIOS and operating system are configured to support the memory module%27s specifications.

## Summary

The SK Hynix HMCGY8MGBEB213N is a high-performance DDR3 SDRAM module offering 8 GB of capacity, a data rate of 2133 MT/s, and operating voltage of 1.2 V. With its efficient power consumption, reliable performance, and thermal management features, it is suitable for a wide range of applications, from desktop computing to high-performance servers. Its specifications make it a versatile choice for users seeking to enhance system performance while maintaining power efficiency and stability.
HMCGY8MGBEB213N Compare Parts
  • HMCGY8MGBEB213N vs HMC-EF283
  • HMCGY8MGBEB213N vs HMCG78MEBRA115N
  • HMCGY8MGBEB213N vs HMCG78MEBRA174N
  • HMCGY8MGBEB213N vs HMCG78MEBRA113N
  • HMCGY8MGBEB213N vs HMCG78MEBRA107N
  • HMCGY8MGBEB213N vs HMCG84MEBQA113N
  • HMCGY8MGBEB213N vs HMCG84MEBRA113N
  • HMCGY8MGBEB213N vs HMCG84MEBRA115N
  • HMCGY8MGBEB213N vs HMCG84MEBRA174N
  • HMCGY8MGBEB213N vs HMCG84MEBQA107N
  • HMCGY8MGBEB213N vs HMCG84MEBRA107N
  • HMCGY8MGBEB213N vs HMCG84MEBQA115N
  • HMCGY8MGBEB213N vs HMCG84MEBQA174N
  • HMCGY8MGBEB213N vs HMCG88MEBRA115N
  • HMCGY8MGBEB213N vs HMCG88MEBRA113N
  • HMCGY8MGBEB213N vs HMCG88MEBRA107N
  • HMCGY8MGBEB213N vs HMCG94MEBQA121N
  • HMCGY8MGBEB213N vs HMCG94MEBRA121N
  • HMCGY8MGBEB213N vs HMCG94MEBQA123N
  • HMCGY8MGBEB213N vs HMCG94MEBRA109N
  • HMCGY8MGBEB213N vs HMCG94MEBQA109N
  • HMCGY8MGBEB213N vs HMCG94MEBQA112N
  • HMCGY8MGBEB213N vs HMCG94MEBRA123N
  • HMCGY8MGBEB213N vs HMCG94MEBRA112N
  • HMCGY8MGBEB213N vs HMCGG6MGBUB213N
  • HMCGY8MGBEB213N vs HMCGG6MGBUB252N
  • HMCGY8MGBEB213N vs HMCGG6MGBSB250N
  • HMCGY8MGBEB213N vs HMCGG6MGBSB212N
  • HMCGY8MGBEB213N vs HMCGJ8MGBAB250N
  • HMCGY8MGBEB213N vs HMCGJ8MGBAB212N
  • HMCGY8MGBEB213N vs HMCGJ8MGBSB250N
  • HMCGY8MGBEB213N vs HMCGJ8MGBSB212N
  • HMCGY8MGBEB213N vs HMCGJ8MGBEB213N
  • HMCGY8MGBEB213N vs HMCGJ8MGBEB252N
  • HMCGY8MGBEB213N vs HMCGJ8MGBUB213N
  • HMCGY8MGBEB213N vs HMCGJ8MGBUB252N
  • HMCGY8MGBEB213N vs HMCGY8MGBSB250N
  • HMCGY8MGBEB213N vs HMCGY8MGBAB250N
  • HMCGY8MGBEB213N vs HMCGY8MGBAB212N
  • HMCGY8MGBEB213N vs HMCGY8MGBSB212N
  • HMCGY8MGBEB213N FAQ
    Q1: What is the SK Hynix HMCGY8MGBEB213N?
    A: The SK Hynix HMCGY8MGBEB213N is a high-performance DRAM (Dynamic Random Access Memory) module designed for various applications requiring efficient data storage and fast memory access. It is part of SK Hynix’s portfolio of memory products, aimed at providing high-speed, reliable memory solutions for both consumer and industrial markets.

    Q2: What type of memory does the SK Hynix HMCGY8MGBEB213N use?
    A: The SK Hynix HMCGY8MGBEB213N uses DDR4 (Double Data Rate 4) SDRAM technology, which offers improved performance and energy efficiency compared to previous generations. DDR4 provides faster data transfer rates, lower voltage operation, and better power management for high-demand applications.

    Q3: What is the memory capacity of the SK Hynix HMCGY8MGBEB213N?
    A: The SK Hynix HMCGY8MGBEB213N features a memory capacity of 8GB. This allows it to handle moderate to high memory demands for a wide range of applications, including gaming systems, desktops, laptops, and embedded devices.

    Q4: What is the data transfer rate of the SK Hynix HMCGY8MGBEB213N?
    A: The SK Hynix HMCGY8MGBEB213N operates at a data transfer rate of 2133 MT/s (million transfers per second), which is a standard rate for DDR4 memory modules. This provides fast data throughput, ensuring efficient system performance for memory-intensive applications.

    Q5: What is the operating voltage of the SK Hynix HMCGY8MGBEB213N?
    A: The SK Hynix HMCGY8MGBEB213N operates at a voltage of 1.2V. This low operating voltage helps to reduce power consumption while maintaining high-performance memory access, making it ideal for energy-efficient systems.

    Q6: What is the form factor of the SK Hynix HMCGY8MGBEB213N?
    A: The SK Hynix HMCGY8MGBEB213N is available in a standard DIMM (Dual In-line Memory Module) form factor. This form factor is commonly used in desktops, servers, and other systems that require reliable and fast memory performance.

    Q7: Is the SK Hynix HMCGY8MGBEB213N suitable for gaming applications?
    A: Yes, the SK Hynix HMCGY8MGBEB213N is suitable for gaming applications, as it provides fast data transfer speeds and reliable performance, which are crucial for running demanding games. The 8GB capacity and high data rate make it well-suited for gaming PCs and consoles.

    Q8: What is the latency of the SK Hynix HMCGY8MGBEB213N?
    A: The SK Hynix HMCGY8MGBEB213N offers low latency performance, which contributes to faster access times and overall system responsiveness. DDR4 memory typically has latency values ranging from CL15 to CL19, depending on the specific configuration, which helps reduce delays in data retrieval and processing.

    Q9: How many pins does the SK Hynix HMCGY8MGBEB213N have?
    A: The SK Hynix HMCGY8MGBEB213N has 288 pins. This is standard for DDR4 DIMMs and ensures reliable connectivity and data transfer between the memory module and the motherboard.

    Q10: Is the SK Hynix HMCGY8MGBEB213N compatible with all systems?
    A: The SK Hynix HMCGY8MGBEB213N is compatible with systems that support DDR4 memory, including many modern desktops, workstations, and servers. However, it is important to check the motherboard’s specifications to ensure compatibility with DDR4 memory and the specific data rate supported.

    Q11: How does the SK Hynix HMCGY8MGBEB213N improve system performance?
    A: The SK Hynix HMCGY8MGBEB213N improves system performance by providing faster memory access speeds, allowing the CPU to quickly retrieve and process data. This enhances overall system responsiveness, reduces bottlenecks, and improves the performance of memory-intensive applications such as gaming, video editing, and multitasking.

    Q12: What is the temperature range of the SK Hynix HMCGY8MGBEB213N?
    A: The SK Hynix HMCGY8MGBEB213N is designed to operate within a temperature range of 0°C to 85°C. This wide temperature range makes it suitable for a variety of environments, including consumer electronics and industrial applications where temperature fluctuations are common.

    Q13: Does the SK Hynix HMCGY8MGBEB213N support ECC?
    A: The SK Hynix HMCGY8MGBEB213N does not specifically support ECC (Error-Correcting Code). ECC is typically found in server-grade memory modules and is used for applications where data integrity and reliability are critical. However, this memory module is optimized for general computing applications.

    Q14: How does the SK Hynix HMCGY8MGBEB213N manage power consumption?
    A: The SK Hynix HMCGY8MGBEB213N is designed with power efficiency in mind, operating at a voltage of 1.2V, which is lower than previous generations of DDR memory. This helps to reduce overall power consumption and heat generation, making it ideal for energy-efficient systems.

    Q15: Can the SK Hynix HMCGY8MGBEB213N be used in servers?
    A: While the SK Hynix HMCGY8MGBEB213N is primarily designed for consumer desktops and laptops, it can be used in entry-level servers that do not require ECC memory. For high-reliability applications in servers, ECC memory would be preferred to ensure data integrity during processing.

    Q16: Does the SK Hynix HMCGY8MGBEB213N have overclocking support?
    A: The SK Hynix HMCGY8MGBEB213N does not come with explicit overclocking support, as it is designed for standard consumer and commercial applications. However, like many DDR4 modules, it can potentially be overclocked within the limits of the motherboard and CPU capabilities, though overclocking may affect stability and performance.

    Q17: How does the SK Hynix HMCGY8MGBEB213N handle heat dissipation?
    A: The SK Hynix HMCGY8MGBEB213N is designed to operate efficiently without generating excessive heat. It benefits from low voltage operation, which helps minimize power loss and heat generation. However, adequate system cooling is still required, especially in high-performance systems under heavy load.

    Q18: What are the key benefits of using the SK Hynix HMCGY8MGBEB213N?
    A: The key benefits of using the SK Hynix HMCGY8MGBEB213N include its high data transfer rates, low power consumption, and reliable performance. It enhances system speed and responsiveness, making it suitable for gaming, multimedia, and general-purpose computing tasks.

    Q19: Is the SK Hynix HMCGY8MGBEB213N suitable for mobile devices?
    A: The SK Hynix HMCGY8MGBEB213N is not specifically designed for mobile devices, as it uses a DIMM form factor that is generally used in desktop and server systems. Mobile devices typically use SO-DIMM (Small Outline DIMM) modules or integrated memory. However, the module can be used in certain embedded applications requiring DDR4 memory.

    Q20: What kind of performance improvements can be expected from upgrading to the SK Hynix HMCGY8MGBEB213N?
    A: Upgrading to the SK Hynix HMCGY8MGBEB213N from an older or slower memory module can significantly improve system performance, particularly in memory-intensive applications. Users can expect faster data transfer speeds, reduced latency, and improved multitasking capabilities, leading to smoother operation in gaming, video editing, and other high-performance tasks.
    Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.