Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - LED Drivers
/ XP Power LDU4860S500
LDU4860S500
Obsolete
Board Mount - LED Drivers
Description:
LED SUPPLY CC BUCK 2-57V 500MA
Manufacturer:
XP Power
Datasheet:
LDU4860S500 Datasheet
History Price: $20.5
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LDU4860S500 Specification
Specification
Part No
LDU4860S500
Category
Board Mount - LED Drivers
Manufacturer
XP Power
Series
LDU48
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Constant Current
Topology
Buck
Number of Outputs
1
Voltage - Input (Min)
7V
Voltage - Input (Max)
60V
Voltage - Output
2 ~ 57V
Current - Output (Max)
500mA
Dimming
29 W
Features
Analog, PWM
Operating Temperature
Remote On/Off, SCP
Efficiency
-40℃ ~ 70℃
Mounting Type
0.97
Package / Case
Through Hole
Size / Dimension
23-DIP Module, 9 Leads
Approval Agency
1.25" L x 0.80" W x 0.49" H (31.8mm x 20.3mm x 12.5mm)
Power (Watts)
EN
Standard Number
-
LDU4860S500 PDF Datasheet
LDU4860S500 Datasheet
Click and Download: LDU4860S500 Datasheet
LDU4860S500 Related Parts
LDU0516S300
XP Power
LED SUPPLY CC BUCK 2-14V 300MA
LDU0516S350
XP Power
LED SUPPLY CC BUCK 2-14V 350MA
LDU0716S500
XP Power
LED SUPPLY CC BUCK 2-14V 500MA
LDU0830S300
XP Power
LED SUPPLY CC BUCK 2-28V 300MA
LDU0830S350
XP Power
LED SUPPLY CC BUCK 2-28V 350MA
LDU1416S1000
XP Power
LED SUPPLY CC BUCK 2-14V 1000MA
LDU1416S700
XP Power
LED SUPPLY CC BUCK 2-14V 700MA
LDU2030S500
XP Power
LED SUPPLY CC BUCK 2-28V 500MA
LDU2030S700
XP Power
LED SUPPLY CC BUCK 2-28V 700MA
LDU2430S1000
XP Power
LED SUPPLY CC BUCK 2-28V 1000MA
LDU2430S500
XP Power
LED SUPPLY CC BUCK 2-28V 500MA
LDU2430S600
XP Power
LED SUPPLY CC BUCK 2-28V 600MA
LDU4860S500 Compare Parts
LDU4860S500 vs LDU5660S500
LDU4860S500 vs LDU5660S350
LDU4860S500 vs LDU5660S300
LDU4860S500 vs LDU5660S1000
LDU4860S500 vs LDU4860S700
LDU4860S500 vs LDU4860S350
LDU4860S500 vs LDU4860S250
LDU4860S500 vs LDU4860S150
LDU4860S500 vs LDU4860S1000
LDU4860S500 vs LDU2430S700
LDU4860S500 vs LDU2430S600
LDU4860S500 vs LDU2430S500
LDU4860S500 vs LDU2430S1000
LDU4860S500 vs LDU2030S700
LDU4860S500 vs LDU2030S500
LDU4860S500 vs LDU1416S700
LDU4860S500 vs LDU1416S1000
LDU4860S500 vs LDU0830S350
LDU4860S500 vs LDU0830S300
LDU4860S500 vs LDU0716S500
LDU4860S500 vs LDU0516S350
LDU4860S500 vs LDU0516S300
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.