Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Carlo Gavazzi CC630SAD100
CC630SAD100
Active
Contactors (Electromechanical)
Description:
3P CONT S 100 VAC/DC 2NO2NC
Manufacturer:
Carlo Gavazzi
Datasheet:
CC630SAD100 Datasheet
History Price: $3038.01
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CC630SAD100 Specification
Specification
Part No
CC630SAD100
Category
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Series
CC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Coil Voltage
100VAC/DC
Contact Form
3PST-NO (3 Form A)
Switching Voltage
630 A
Features
690VAC - Max
Termination Style
Auxiliary Contacts
Operating Temperature
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
Must Release Voltage
-
Contact Rating (Current)
-
CC630SAD100 PDF Datasheet
CC630SAD100 Datasheet
Click and Download: CC630SAD100 Datasheet
CC630SAD100 Related Parts
CC65/4SA120
Carlo Gavazzi
4P CONT S 120V 50/60HZ NO AUX
CC65-110
American Electrical
RELAY CONTACTOR 3PST 100A 110V
CC65-230
American Electrical
RELAY CONTACTOR 3PST 100A 230V
CC65LA120
Carlo Gavazzi
3P CONT L 120V50/60HZ 2NO2NC
CC65LA240
Carlo Gavazzi
3P CONT L 240V50/60HZ 2NO2NC
CC65SA120
Carlo Gavazzi
3P CONT S 120V 50/60HZ 2NO2NC
CC65SA240
Carlo Gavazzi
3P CONT S 240V 50/60HZ 2NO2NC
CC630/4SA500
Carlo Gavazzi
RLY CONT 4P 500V 50/60HZ 2NO/2NC
CC630/4SAD100
Carlo Gavazzi
RLY CONT 4P 100VACDC 2NO/2NC
CC630/4SAD200
Carlo Gavazzi
RLY CONT 4P 200VACDC 2NO/2NC
CC630SA500
Carlo Gavazzi
RLY CONT 3P 500V 50/60HZ 2NO/2NC
CC630SAD200
Carlo Gavazzi
RLY CONT 3P 200 VAC/DC 2NO/2NC
CC630SAD100 Compare Parts
CC630SAD100 vs CC65SA120
CC630SAD100 vs CC65LA240
CC630SAD100 vs CC65LA120
CC630SAD100 vs CC65-230
CC630SAD100 vs CC65-110
CC630SAD100 vs CC65/4SA120
CC630SAD100 vs CC65SD24
CC630SAD100 vs CC65SD12
CC630SAD100 vs CC65SA600-60HZ
CC630SAD100 vs CC65SA480-60HZ
CC630SAD100 vs CC65SA24
CC630SAD100 vs CC65SA220
CC630SAD100 vs CC65SA208-60HZ
CC630SAD100 vs CC65SA110
CC630SAD100 vs CC65LD24
CC630SAD100 vs CC65LD12
CC630SAD100 vs CC65LA600-60HZ
CC630SAD100 vs CC65LA480-60HZ
CC630SAD100 vs CC65LA24
CC630SAD100 vs CC65LA220
CC630SAD100 vs CC65LA208-60HZ
CC630SAD100 vs CC65LA110
CC630SAD100 vs CC65/4SD24
CC630SAD100 vs CC65/4SA600-60HZ
CC630SAD100 vs CC65/4SA480-60HZ
CC630SAD100 vs CC65/4SA240
CC630SAD100 vs CC65/4SA24
CC630SAD100 vs CC65/4SA220
CC630SAD100 vs CC65/4SA208-60HZ
CC630SAD100 vs CC65/4SA110
CC630SAD100 vs CC630SAD200
CC630SAD100 vs CC630SA500
CC630SAD100 vs CC630/4SAD200
CC630SAD100 vs CC630/4SAD100
CC630SAD100 vs CC630/4SA500
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.