SO96846T
SO96846T
Active
Description:  SSR RELAY SPST-NO 95A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SO96846T Datasheet
History Price: $82.99158
In Stock: 27440
SO96846T Specification
Specification
Part No
SO96846T
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
okpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
Load Current
95 A
Termination Style
3 mOhms
Package / Case
-
Supplier Device Package
Module
SO96846T PDF Datasheet
SO96846T Related Parts
SO941440
SO941440
Celduc Inc
SSR 12A/12-280VAC/TVS/CTRL 3-32V
SO941460
SO941460
Celduc Inc
SSR RELAY SPST-NO 12A 12-280V
SO941940
SO941940
Celduc Inc
SSR 12A/12-280VAC/TVS/CTRL 18-28
SO942440
SO942440
Celduc Inc
SSR 25A/12-280VAC/TVS/CTRL 3-32V
SO942460
SO942460
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942470
SO942470
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942860
SO942860
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO942940
SO942940
Celduc Inc
SSR 25A/12-280VAC/TVS/CTRL 18-28
SO942960
SO942960
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SO943460
SO943460
Celduc Inc
SSR RELAY SPST-NO 40A 12-280V
SO945460
SO945460
Celduc Inc
SSR RELAY SPST-NO 60A 12-280V
SO963440
SO963440
Celduc Inc
SSR 40A/24-600VAC/TVS/CTRL 3,5-3
SO96846T Compare Parts
  • SO96846T vs SO969440
  • SO96846T vs SO968470
  • SO96846T vs SO967960
  • SO96846T vs SO967940
  • SO96846T vs SO967860
  • SO96846T vs SO967460
  • SO96846T vs SO967440
  • SO96846T vs SO965940
  • SO96846T vs SO96546T
  • SO96846T vs SO96546H
  • SO96846T vs SO965460
  • SO96846T vs SO965440
  • SO96846T vs SO963940
  • SO96846T vs SO96386H
  • SO96846T vs SO96346H
  • SO96846T vs SO963460
  • SO96846T vs SO963440
  • SO96846T vs SO945460
  • SO96846T vs SO943460
  • SO96846T vs SO942960
  • SO96846T vs SO942940
  • SO96846T vs SO942860
  • SO96846T vs SO942470
  • SO96846T vs SO942460
  • SO96846T vs SO942440
  • SO96846T vs SO941940
  • SO96846T vs SO941460
  • SO96846T vs SO941440
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!