PLA172PTR
PLA172PTR
Active
Description:  SSR RELAY SPST-NO 100MA 0-800V
Manufacturer:  IXYS Corporation
Datasheet:   PLA172PTR Datasheet
History Price: $5.29
In Stock: 22000
PLA172PTR Specification
Specification
Part No
PLA172PTR
Category
Solid State Relays
Manufacturer
IXYS Corporation
Series
PLA, OptoMOS?
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 800 V
Load Current
100 mA
Termination Style
50 Ohms
Package / Case
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm), 6 Leads
PLA172PTR PDF Datasheet
PLA172PTR Related Parts
PLA110
PLA110
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA110L
PLA110L
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA132
PLA132
IXYS Corporation
SSR RELAY SPST-NO 600MA 0-60V
PLA134
PLA134
IXYS Corporation
SSR RELAY SPST-NO 350MA 0-100V
PLA140
PLA140
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-400V
PLA140L
PLA140L
IXYS Corporation
SSR RELAY SPST-NO 200MA 0-400V
PLA143
PLA143
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-600V
PLA150
PLA150
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-250V
PLA160
PLA160
IXYS Corporation
SSR RELAY SPST-NO 50MA 0-300V
PLA170
PLA170
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171P
PLA171P
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171PTR
PLA171PTR
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA172PTR Compare Parts
  • PLA172PTR vs PLA192
  • PLA172PTR vs PLA191
  • PLA172PTR vs PLA190
  • PLA172PTR vs PLA172P
  • PLA172PTR vs PLA171PTR
  • PLA172PTR vs PLA171P
  • PLA172PTR vs PLA170
  • PLA172PTR vs PLA160
  • PLA172PTR vs PLA150
  • PLA172PTR vs PLA143
  • PLA172PTR vs PLA140L
  • PLA172PTR vs PLA140
  • PLA172PTR vs PLA134
  • PLA172PTR vs PLA132
  • PLA172PTR vs PLA110L
  • PLA172PTR vs PLA110
  • PLA172PTR vs PLA194STR
  • PLA172PTR vs PLA194S
  • PLA172PTR vs PLA194
  • PLA172PTR vs PLA193STR
  • PLA172PTR vs PLA193S
  • PLA172PTR vs PLA193ESTR
  • PLA172PTR vs PLA193ES
  • PLA172PTR vs PLA193E
  • PLA172PTR vs PLA192STR
  • PLA172PTR vs PLA192S
  • PLA172PTR vs PLA192ESTR
  • PLA172PTR vs PLA192ES
  • PLA172PTR vs PLA192E
  • PLA172PTR vs PLA191STR
  • PLA172PTR vs PLA191S
  • PLA172PTR vs PLA190STR
  • PLA172PTR vs PLA190S
  • PLA172PTR vs PLA170STR
  • PLA172PTR vs PLA170S
  • PLA172PTR vs PLA160STR
  • PLA172PTR vs PLA160S
  • PLA172PTR vs PLA150STR
  • PLA172PTR vs PLA150S
  • PLA172PTR vs PLA143STR
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads