PLA193ES
PLA193ES
Obsolete
Description:  SSR RELAY SPST-NO 100MA 0-600V
Manufacturer:  IXYS Corporation
Datasheet:   PLA193ES Datasheet
History Price: Obsolete
In Stock: 18000
PLA193ES Specification
Specification
Part No
PLA193ES
Category
Solid State Relays
Manufacturer
IXYS Corporation
Series
PLA, OptoMOS?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 600 V
Load Current
100 mA
Termination Style
50 Ohms
Package / Case
Gull Wing
Supplier Device Package
6-SMD (0.300", 7.62mm)
PLA193ES PDF Datasheet
PLA193ES Related Parts
PLA110
PLA110
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA110L
PLA110L
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA132
PLA132
IXYS Corporation
SSR RELAY SPST-NO 600MA 0-60V
PLA134
PLA134
IXYS Corporation
SSR RELAY SPST-NO 350MA 0-100V
PLA140
PLA140
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-400V
PLA140L
PLA140L
IXYS Corporation
SSR RELAY SPST-NO 200MA 0-400V
PLA143
PLA143
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-600V
PLA150
PLA150
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-250V
PLA160
PLA160
IXYS Corporation
SSR RELAY SPST-NO 50MA 0-300V
PLA170
PLA170
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171P
PLA171P
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171PTR
PLA171PTR
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA193ES Compare Parts
  • PLA193ES vs PLA192
  • PLA193ES vs PLA191
  • PLA193ES vs PLA190
  • PLA193ES vs PLA172PTR
  • PLA193ES vs PLA172P
  • PLA193ES vs PLA171PTR
  • PLA193ES vs PLA171P
  • PLA193ES vs PLA170
  • PLA193ES vs PLA160
  • PLA193ES vs PLA150
  • PLA193ES vs PLA143
  • PLA193ES vs PLA140L
  • PLA193ES vs PLA140
  • PLA193ES vs PLA134
  • PLA193ES vs PLA132
  • PLA193ES vs PLA110L
  • PLA193ES vs PLA110
  • PLA193ES vs PLA194STR
  • PLA193ES vs PLA194S
  • PLA193ES vs PLA194
  • PLA193ES vs PLA193STR
  • PLA193ES vs PLA193S
  • PLA193ES vs PLA193ESTR
  • PLA193ES vs PLA193E
  • PLA193ES vs PLA192STR
  • PLA193ES vs PLA192S
  • PLA193ES vs PLA192ESTR
  • PLA193ES vs PLA192ES
  • PLA193ES vs PLA192E
  • PLA193ES vs PLA191STR
  • PLA193ES vs PLA191S
  • PLA193ES vs PLA190STR
  • PLA193ES vs PLA190S
  • PLA193ES vs PLA170STR
  • PLA193ES vs PLA170S
  • PLA193ES vs PLA160STR
  • PLA193ES vs PLA160S
  • PLA193ES vs PLA150STR
  • PLA193ES vs PLA150S
  • PLA193ES vs PLA143STR
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads