R22-5D16-12
R22-5D16-12
Active
Description:  RELAY GEN PURPOSE SPDT 16A 12V
Manufacturer:  NTE Electronics
Datasheet:   R22-5D16-12 Datasheet
History Price: $4.69
In Stock: 40400
R22-5D16-12 Specification
Specification
Part No
R22-5D16-12
Category
Power Relays, Over 2 Amps
Manufacturer
NTE Electronics
Series
R22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
PC Pin
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
30 ms
Operating Temperature
8 ms
Contact Material
-30℃ ~ 70℃
Relay Type
-
Operate Time
General Purpose
R22-5D16-12 PDF Datasheet
R22-5D16-12 Related Parts
R22-1D16-24
R22-1D16-24
NTE Electronics
RELAY GEN PURPOSE SPST 16A 24V
R22-1D16-3
R22-1D16-3
NTE Electronics
RELAY GEN PURPOSE SPST 16A 3V
R22-1D16-48
R22-1D16-48
NTE Electronics
RELAY GEN PURPOSE SPST 16A 48V
R22-1D16-5/6
R22-1D16-5/6
NTE Electronics
RELAY GEN PURPOSE SPST 16A 5/6V
R22-5D16-24
R22-5D16-24
NTE Electronics
RELAY GEN PURPOSE SPDT 16A 24V
R22-5D16-3
R22-5D16-3
NTE Electronics
RELAY GEN PURPOSE SPDT 16A 3V
R22-5D16-48
R22-5D16-48
NTE Electronics
RELAY GEN PURPOSE SPDT 16A 48V
R22-5D16-5/6
R22-5D16-5/6
NTE Electronics
RELAY GEN PURPOSE SPDT 16A 5/6V
R22-5D16-12 Description
The NTE Electronics R22-5D16-12 is a robust power relay designed for a variety of applications, particularly in industrial and automotive settings. This relay is known for its reliability, high switching capacity, and versatility, making it a popular choice for controlling high power loads.

## Key Features

1. Relay Type: The R22-5D16-12 is an electromechanical relay, which uses an electromagnetic coil to mechanically operate a switch.

2. Contact Configuration: This relay features a Double-Pole Double-Throw (DPDT) configuration, allowing for multiple circuit connections and flexibility in control applications.

3. Coil Voltage: The relay operates at a nominal coil voltage of 12 VDC. This voltage is commonly used in many electronic circuits, making it easy to integrate.

4. Contact Rating: It can handle a maximum load of 10A at 240VAC and 10A at 30VDC, which makes it suitable for switching both AC and DC loads.

5. Mechanical Life: The R22-5D16-12 boasts a mechanical life of over 10 million operations, ensuring longevity and reliability in demanding environments.

6. Electrical Life: It has an electrical life rated for 100,000 operations under maximum load conditions, highlighting its durability under regular usage.

7. Operating Temperature Range: The relay is designed to operate effectively in a wide temperature range from -40 °C to +85 °C, accommodating various environmental conditions.

8. Insulation Resistance: It features a high insulation resistance of over 1000 MΩ at 500 VDC, ensuring safe operation and protection against electrical faults.

9. Dimensions: The physical size of the relay is compact, allowing for easy installation in a variety of enclosures. Its dimensions typically measure around 2.5 inches by 1.25 inches.

10. Mounting Style: The relay is designed for PCB mounting, facilitating easy integration into custom electronics and control systems.

## Applications

- Automotive Systems: Used in automotive applications for controlling lights, motors, and other high-power components.
- Industrial Equipment: Suitable for machinery and equipment in manufacturing processes where robust switching is required.
- Home Automation: Can be employed in home automation systems to control lighting, heating, and security devices.
- HVAC Systems: Often used in heating, ventilation, and air conditioning systems for efficient control of compressors and fans.

## Conclusion

The NTE Electronics R22-5D16-12 power relay is an ideal choice for applications requiring reliable control of high power loads. Its DPDT configuration, broad operating temperature range, and substantial mechanical and electrical life make it versatile for both industrial and consumer applications. For detailed specifications, including pin configurations and wiring diagrams, it is advisable to refer to the official NTE Electronics datasheet. This relay exemplifies a perfect blend of performance and durability, catering to the demands of modern electronic systems.
R22-5D16-12 Compare Parts
  • R22-5D16-12 vs R22-5D16-48
  • R22-5D16-12 vs R22-5D16-3
  • R22-5D16-12 vs R22-5D16-24
  • R22-5D16-12 vs R22-1D16-5/6
  • R22-5D16-12 vs R22-1D16-48
  • R22-5D16-12 vs R22-1D16-3
  • R22-5D16-12 vs R22-1D16-24
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.