R22-5D16-5/6
R22-5D16-5/6
Active
Description:  RELAY GEN PURPOSE SPDT 16A 5/6V
Manufacturer:  NTE Electronics
History Price: $4.69
In Stock: 6000
R22-5D16-5/6 Specification
Specification
Part No
R22-5D16-5/6
Category
Power Relays, Over 2 Amps
Manufacturer
NTE Electronics
Series
R22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
5/6VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
PC Pin
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
30 ms
Operating Temperature
8 ms
Contact Material
-30℃ ~ 70℃
Relay Type
-
Operate Time
General Purpose
R22-5D16-5/6 PDF Datasheet
R22-5D16-5/6 Related Parts
R22-1D16-24
R22-1D16-24
NTE Electronics
RELAY GEN PURPOSE SPST 16A 24V
R22-1D16-3
R22-1D16-3
NTE Electronics
RELAY GEN PURPOSE SPST 16A 3V
R22-1D16-48
R22-1D16-48
NTE Electronics
RELAY GEN PURPOSE SPST 16A 48V
R22-1D16-5/6
R22-1D16-5/6
NTE Electronics
RELAY GEN PURPOSE SPST 16A 5/6V
R22-5D16-12
R22-5D16-12
NTE Electronics
RELAY GEN PURPOSE SPDT 16A 12V
R22-5D16-24
R22-5D16-24
NTE Electronics
RELAY GEN PURPOSE SPDT 16A 24V
R22-5D16-3
R22-5D16-3
NTE Electronics
RELAY GEN PURPOSE SPDT 16A 3V
R22-5D16-48
R22-5D16-48
NTE Electronics
RELAY GEN PURPOSE SPDT 16A 48V
R22-5D16-5/6 Description
The NTE Electronics R22-5D16-5/6 is a high-performance relay designed for various applications in electronic circuits. This relay is particularly known for its reliability, versatility, and ability to handle a range of electrical loads. Below is a detailed introduction to the NTE R22-5D16-5/6 relay, including its specifications and parameters.

## Overview

The NTE R22-5D16-5/6 is a general-purpose electromagnetic relay that features a double-pole, double-throw (DPDT) configuration. It is designed to switch electrical circuits on and off, making it suitable for a wide range of applications, including automotive, industrial, and consumer electronics. The relay is known for its robust construction and ability to operate under various environmental conditions.

## Key Features

1. Relay Type:
- DPDT (Double-Pole Double-Throw) configuration, allowing for versatile switching options.
- Capable of controlling two separate circuits simultaneously.

2. Coil Specifications:
- Coil Voltage: Available in various voltage ratings, typically including 5V, 12V, and 24V DC options.
- Coil Resistance: Varies based on the coil voltage, typically in the range of hundreds of ohms.
- Coil Power: Low power consumption, making it suitable for battery-operated devices.

3. Contact Ratings:
- Maximum Switching Voltage: Generally rated for up to 250V AC or 30V DC.
- Maximum Switching Current: Typically rated for 10A, allowing it to handle significant loads.
- Contact Material: Silver alloy contacts for improved conductivity and durability.

4. Mechanical and Electrical Life:
- Mechanical Life: Rated for millions of operations, ensuring long-term reliability.
- Electrical Life: Rated for a substantial number of operations under specified load conditions.

5. Operating Temperature Range:
- Designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for various environments.

6. Mounting Options:
- Available in a standard PCB (Printed Circuit Board) mount configuration, facilitating easy integration into electronic designs.
- Optional socket mounting for ease of replacement and maintenance.

7. Isolation:
- High dielectric strength between coil and contacts, ensuring safe operation and preventing electrical interference.

## Electrical Characteristics

- Coil Voltage Options: 5V, 12V, 24V DC (varies by model).
- Coil Resistance: Approximately 70Ω for 5V, 480Ω for 12V, and 1.9kΩ for 24V (typical values).
- Contact Configuration: DPDT (Double-Pole Double-Throw).
- Contact Rating: 10A at 250V AC, 10A at 30V DC.
- Insulation Resistance: Typically greater than 100 MΩ at 500V DC.
- Dielectric Strength: 1500V AC between coil and contacts.

## Applications

The NTE R22-5D16-5/6 relay is suitable for a variety of applications, including:

- Automotive systems for controlling lights, motors, and other electrical components.
- Industrial automation for switching machinery and equipment.
- Consumer electronics for controlling power to devices.
- HVAC systems for managing heating and cooling equipment.
- Home automation systems for controlling appliances and lighting.

## Conclusion

The NTE Electronics R22-5D16-5/6 relay is a reliable and versatile component that meets the demands of various electronic applications. Its robust design, high contact ratings, and wide operating temperature range make it an excellent choice for both industrial and consumer applications. With its DPDT configuration and low power consumption, the R22-5D16-5/6 relay continues to be a popular choice among engineers and designers looking for dependable switching solutions in their projects.
R22-5D16-5/6 Compare Parts
  • R22-5D16-5/6 vs R22-5D16-3
  • R22-5D16-5/6 vs R22-5D16-24
  • R22-5D16-5/6 vs R22-5D16-12
  • R22-5D16-5/6 vs R22-1D16-5/6
  • R22-5D16-5/6 vs R22-1D16-48
  • R22-5D16-5/6 vs R22-1D16-3
  • R22-5D16-5/6 vs R22-1D16-24
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.