R22-5D16-24
R22-5D16-24
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  NTE Electronics
Datasheet:   R22-5D16-24 Datasheet
History Price: $4.69
In Stock: 6800
R22-5D16-24 Specification
Specification
Part No
R22-5D16-24
Category
Power Relays, Over 2 Amps
Manufacturer
NTE Electronics
Series
R22
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
PC Pin
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
30 ms
Operating Temperature
8 ms
Contact Material
-30℃ ~ 70℃
Relay Type
-
Operate Time
General Purpose
R22-5D16-24 PDF Datasheet
R22-5D16-24 Related Parts
R22-1D16-24
R22-1D16-24
NTE Electronics
RELAY GEN PURPOSE SPST 16A 24V
R22-1D16-3
R22-1D16-3
NTE Electronics
RELAY GEN PURPOSE SPST 16A 3V
R22-1D16-48
R22-1D16-48
NTE Electronics
RELAY GEN PURPOSE SPST 16A 48V
R22-1D16-5/6
R22-1D16-5/6
NTE Electronics
RELAY GEN PURPOSE SPST 16A 5/6V
R22-5D16-12
R22-5D16-12
NTE Electronics
RELAY GEN PURPOSE SPDT 16A 12V
R22-5D16-3
R22-5D16-3
NTE Electronics
RELAY GEN PURPOSE SPDT 16A 3V
R22-5D16-48
R22-5D16-48
NTE Electronics
RELAY GEN PURPOSE SPDT 16A 48V
R22-5D16-5/6
R22-5D16-5/6
NTE Electronics
RELAY GEN PURPOSE SPDT 16A 5/6V
R22-5D16-24 Compare Parts
  • R22-5D16-24 vs R22-5D16-48
  • R22-5D16-24 vs R22-5D16-3
  • R22-5D16-24 vs R22-5D16-12
  • R22-5D16-24 vs R22-1D16-5/6
  • R22-5D16-24 vs R22-1D16-48
  • R22-5D16-24 vs R22-1D16-3
  • R22-5D16-24 vs R22-1D16-24
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.