GNR25BCZ
GNR25BCZ
Last Time Buy
Description:  SSR RELAY 3PST-NO 25A 48-600V
Manufacturer:  Sensata Crydom
Datasheet:   GNR25BCZ Datasheet
History Price: $408.1
In Stock: 9200
GNR25BCZ Specification
Specification
Part No
GNR25BCZ
Category
Solid State Relays
Manufacturer
Sensata Crydom
Series
GNR
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
Voltage - Load
48 V ~ 600 V
Load Current
25 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
GNR25BCZ PDF Datasheet
GNR25BCZ Related Parts
GNR10ACZ
GNR10ACZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10AHZ
GNR10AHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BCZ
GNR10BCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10BHZ
GNR10BHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DCZ
GNR10DCZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR10DHZ
GNR10DHZ
Sensata Crydom
SSR RELAY SPST-NO 10A 24-280V
GNR20ACZ
GNR20ACZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20AHZ
GNR20AHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BCZ
GNR20BCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20BHZ
GNR20BHZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCR
GNR20DCR
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR20DCZ
GNR20DCZ
Sensata Crydom
SSR RELAY SPST-NO 20A 48-600V
GNR25BCZ Compare Parts
  • GNR25BCZ vs GNR45DHR
  • GNR25BCZ vs GNR45DCZ
  • GNR25BCZ vs GNR45DCR
  • GNR25BCZ vs GNR45BHZ
  • GNR25BCZ vs GNR45BCZ
  • GNR25BCZ vs GNR45AHZ
  • GNR25BCZ vs GNR45ACZ
  • GNR25BCZ vs GNR35DHZ
  • GNR25BCZ vs GNR35DHR
  • GNR25BCZ vs GNR35DCZ
  • GNR25BCZ vs GNR35DCR
  • GNR25BCZ vs GNR35BHZ
  • GNR25BCZ vs GNR35BCZ
  • GNR25BCZ vs GNR35AHZ
  • GNR25BCZ vs GNR35ACZ
  • GNR25BCZ vs GNR30DHZ
  • GNR25BCZ vs GNR30DHR
  • GNR25BCZ vs GNR30DCZ
  • GNR25BCZ vs GNR30DCR
  • GNR25BCZ vs GNR30BHZ
  • GNR25BCZ vs GNR30BCZ
  • GNR25BCZ vs GNR30AHZ
  • GNR25BCZ vs GNR30ACZ
  • GNR25BCZ vs GNR25DCZ
  • GNR25BCZ vs GNR25DCR
  • GNR25BCZ vs GNR25ACZ
  • GNR25BCZ vs GNR20DHZ
  • GNR25BCZ vs GNR20DHR
  • GNR25BCZ vs GNR20DCZ
  • GNR25BCZ vs GNR20DCR
  • GNR25BCZ vs GNR20BHZ
  • GNR25BCZ vs GNR20BCZ
  • GNR25BCZ vs GNR20AHZ
  • GNR25BCZ vs GNR20ACZ
  • GNR25BCZ vs GNR10DHZ
  • GNR25BCZ vs GNR10DCZ
  • GNR25BCZ vs GNR10BHZ
  • GNR25BCZ vs GNR10BCZ
  • GNR25BCZ vs GNR10AHZ
  • GNR25BCZ vs GNR10ACZ
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!