MX21FA
MX21FA
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MX21FA Datasheet
History Price: $152.938
In Stock: 24800
MX21FA Specification
Specification
Part No
MX21FA
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX21
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
48VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
150 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
28 VDC
Contact Rating (Current)
1.8 VDC
MX21FA PDF Datasheet
MX21FA Related Parts
MX21BA
MX21BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21BCB
MX21BCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CA
MX21CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CAB
MX21CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CB
MX21CB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CBB
MX21CBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CC
MX21CC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CCB
MX21CCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FCB
MX21FCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21SAB
MX21SAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21TA
MX21TA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21TCB
MX21TCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FA Compare Parts
  • MX21FA vs MX23FC
  • MX21FA vs MX23FB
  • MX21FA vs MX23FA
  • MX21FA vs MX23CCC
  • MX21FA vs MX23CCB
  • MX21FA vs MX23CC
  • MX21FA vs MX23CBB
  • MX21FA vs MX23CB
  • MX21FA vs MX23CAB
  • MX21FA vs MX23CA
  • MX21FA vs MX23BAB
  • MX21FA vs MX23BA
  • MX21FA vs MX21TCB
  • MX21FA vs MX21TA
  • MX21FA vs MX21SAB
  • MX21FA vs MX21FCB
  • MX21FA vs MX21CCB
  • MX21FA vs MX21CC
  • MX21FA vs MX21CBB
  • MX21FA vs MX21CB
  • MX21FA vs MX21CAB
  • MX21FA vs MX21CA
  • MX21FA vs MX21BCB
  • MX21FA vs MX21BA
  • MX21FA vs MX22HD
  • MX21FA vs MX22CD
  • MX21FA vs MX22BD
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.