MX21SAB
MX21SAB
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MX21SAB Datasheet
History Price: $173.316
In Stock: 7600
MX21SAB Specification
Specification
Part No
MX21SAB
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX21
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
150 A
Features
-
Termination Style
Auxiliary Contacts, Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
9 VDC
Contact Rating (Current)
1 VDC
MX21SAB PDF Datasheet
MX21SAB Related Parts
MX21BA
MX21BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21BCB
MX21BCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CA
MX21CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CAB
MX21CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CB
MX21CB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CBB
MX21CBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CC
MX21CC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CCB
MX21CCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FA
MX21FA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FCB
MX21FCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21TA
MX21TA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21TCB
MX21TCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21SAB Compare Parts
  • MX21SAB vs MX23FC
  • MX21SAB vs MX23FB
  • MX21SAB vs MX23FA
  • MX21SAB vs MX23CCC
  • MX21SAB vs MX23CCB
  • MX21SAB vs MX23CC
  • MX21SAB vs MX23CBB
  • MX21SAB vs MX23CB
  • MX21SAB vs MX23CAB
  • MX21SAB vs MX23CA
  • MX21SAB vs MX23BAB
  • MX21SAB vs MX23BA
  • MX21SAB vs MX21TCB
  • MX21SAB vs MX21TA
  • MX21SAB vs MX21FCB
  • MX21SAB vs MX21FA
  • MX21SAB vs MX21CCB
  • MX21SAB vs MX21CC
  • MX21SAB vs MX21CBB
  • MX21SAB vs MX21CB
  • MX21SAB vs MX21CAB
  • MX21SAB vs MX21CA
  • MX21SAB vs MX21BCB
  • MX21SAB vs MX21BA
  • MX21SAB vs MX22HD
  • MX21SAB vs MX22CD
  • MX21SAB vs MX22BD
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.