MX21TA
MX21TA
Active
Description:  MX SERIES POWER CONTACTOR
Manufacturer:  Sensata Gigavac
Datasheet:   MX21TA Datasheet
History Price: $152.833
In Stock: 24000
MX21TA Specification
Specification
Part No
MX21TA
Category
Contactors (Electromechanical)
Manufacturer
Sensata Gigavac
Series
MX21
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Switching Voltage
150 A
Features
-
Termination Style
Sealed - Hermetically
Operating Temperature
Stud, Wire Leads
Must Operate Voltage
-55℃ ~ 100℃
Must Release Voltage
15 VDC
Contact Rating (Current)
1.5 VDC
MX21TA PDF Datasheet
MX21TA Related Parts
MX21BA
MX21BA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21BCB
MX21BCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CA
MX21CA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CAB
MX21CAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CB
MX21CB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CBB
MX21CBB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CC
MX21CC
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21CCB
MX21CCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FA
MX21FA
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21FCB
MX21FCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21SAB
MX21SAB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21TCB
MX21TCB
Sensata Gigavac
MX SERIES POWER CONTACTOR
MX21TA Compare Parts
  • MX21TA vs MX23FC
  • MX21TA vs MX23FB
  • MX21TA vs MX23FA
  • MX21TA vs MX23CCC
  • MX21TA vs MX23CCB
  • MX21TA vs MX23CC
  • MX21TA vs MX23CBB
  • MX21TA vs MX23CB
  • MX21TA vs MX23CAB
  • MX21TA vs MX23CA
  • MX21TA vs MX23BAB
  • MX21TA vs MX23BA
  • MX21TA vs MX21TCB
  • MX21TA vs MX21SAB
  • MX21TA vs MX21FCB
  • MX21TA vs MX21FA
  • MX21TA vs MX21CCB
  • MX21TA vs MX21CC
  • MX21TA vs MX21CBB
  • MX21TA vs MX21CB
  • MX21TA vs MX21CAB
  • MX21TA vs MX21CA
  • MX21TA vs MX21BCB
  • MX21TA vs MX21BA
  • MX21TA vs MX22HD
  • MX21TA vs MX22CD
  • MX21TA vs MX22BD
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.