☰
102110607
102110607
Active
Description:  WIO LITE AI SINGLE BRD STM32H725
Manufacturer:  Seeed Technology
Datasheet:   102110607 Datasheet
History Price: $29
In Stock: 41560
102110607 Specification
Specification
Part No
102110607
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
Wio
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M7
Platform
Wio Lite AI Single Board
Utilized IC / Part
STM32H725AE
Mounting Type
Fixed
Contents
Board(s)
102110607 Related Parts
102010000
102010000
Seeed Technology
SEEEDUINO ETHERNET ATMEGA328/WIZ
102010003
102010003
Seeed Technology
SEEEDUINO CLIO ATMEGA32U4 EVAL
102010006
102010006
Seeed Technology
RAINBOWDUINO ATMEGA328 EVAL BRD
102010007
102010007
Seeed Technology
SEEEDUINO MEGA ATMEGA2560 EVAL
102010008
102010008
Seeed Technology
SEEEDUINO LITE ATMEGA32U4 EVAL
102010017
102010017
Seeed Technology
SEEEDUINO STALKER V3 ATMEGA328P
102010019
102010019
Seeed Technology
ARDUINO NANO V3 ATMEGA328 EVAL
102010026
102010026
Seeed Technology
SEEEDUINO V4.3 ATMEGA328P DEV BD
102010027
102010027
Seeed Technology
BEAGLEBONE GREEN AM3358BZCZ
102010048
102010048
Seeed Technology
BEAGLEBONE GREEN WIRELESS
102010070
102010070
Seeed Technology
SEEEDUINO STALKER V3.1 ATMEGA328
102010088
102010088
Seeed Technology
RESPEAKER CORE ATMEGA32U4/MT7688
102110607 Compare Parts
  • 102110607 vs 102991556
  • 102110607 vs 102991555
  • 102110607 vs 102991475
  • 102110607 vs 102991442
  • 102110607 vs 102991335
  • 102110607 vs 102991302
  • 102110607 vs 102991299
  • 102110607 vs 102991294
  • 102110607 vs 102991184
  • 102110607 vs 102991150
  • 102110607 vs 102991004
  • 102110607 vs 102991003
  • 102110607 vs 102990883
  • 102110607 vs 102990283
  • 102110607 vs 102990210
  • 102110607 vs 102990193
  • 102110607 vs 102990172
  • 102110607 vs 102990162
  • 102110607 vs 102990161
  • 102110607 vs 102990148
  • 102110607 vs 102990068
  • 102110607 vs 102990064
  • 102110607 vs 102990063
  • 102110607 vs 102990031
  • 102110607 vs 102990023
  • 102110607 vs 102990007
  • 102110607 vs 102110839
  • 102110607 vs 102110647
  • 102110607 vs 102110484
  • 102110607 vs 102110483
  • 102110607 vs 102110463
  • 102110607 vs 102110427
  • 102110607 vs 102110425
  • 102110607 vs 102110417
  • 102110607 vs 102110381
  • 102110607 vs 102110362
  • 102110607 vs 102110297
  • 102110607 vs 102110268
  • 102110607 vs 102110267
  • 102110607 vs 102110260
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you