☰
102991003
102991003
Active
Description:  MICRO:BIT TELEC VERSION EVAL BRD
Manufacturer:  Seeed Technology
Datasheet:   102991003 Datasheet
History Price: $18.625
In Stock: 49840
102991003 Specification
Specification
Part No
102991003
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
micro:bit
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0
Platform
micro:bit Telec Version
Utilized IC / Part
-
Mounting Type
Fixed
Contents
Board(s)
102991003 PDF Datasheet
102991003 Related Parts
102010000
102010000
Seeed Technology
SEEEDUINO ETHERNET ATMEGA328/WIZ
102010003
102010003
Seeed Technology
SEEEDUINO CLIO ATMEGA32U4 EVAL
102010006
102010006
Seeed Technology
RAINBOWDUINO ATMEGA328 EVAL BRD
102010007
102010007
Seeed Technology
SEEEDUINO MEGA ATMEGA2560 EVAL
102010008
102010008
Seeed Technology
SEEEDUINO LITE ATMEGA32U4 EVAL
102010017
102010017
Seeed Technology
SEEEDUINO STALKER V3 ATMEGA328P
102010019
102010019
Seeed Technology
ARDUINO NANO V3 ATMEGA328 EVAL
102010026
102010026
Seeed Technology
SEEEDUINO V4.3 ATMEGA328P DEV BD
102010027
102010027
Seeed Technology
BEAGLEBONE GREEN AM3358BZCZ
102010048
102010048
Seeed Technology
BEAGLEBONE GREEN WIRELESS
102010070
102010070
Seeed Technology
SEEEDUINO STALKER V3.1 ATMEGA328
102010088
102010088
Seeed Technology
RESPEAKER CORE ATMEGA32U4/MT7688
102991003 Compare Parts
  • 102991003 vs 102991556
  • 102991003 vs 102991555
  • 102991003 vs 102991475
  • 102991003 vs 102991442
  • 102991003 vs 102991335
  • 102991003 vs 102991302
  • 102991003 vs 102991299
  • 102991003 vs 102991294
  • 102991003 vs 102991184
  • 102991003 vs 102991150
  • 102991003 vs 102991004
  • 102991003 vs 102990883
  • 102991003 vs 102990283
  • 102991003 vs 102990210
  • 102991003 vs 102990193
  • 102991003 vs 102990172
  • 102991003 vs 102990162
  • 102991003 vs 102990161
  • 102991003 vs 102990148
  • 102991003 vs 102990068
  • 102991003 vs 102990064
  • 102991003 vs 102990063
  • 102991003 vs 102990031
  • 102991003 vs 102990023
  • 102991003 vs 102990007
  • 102991003 vs 102110839
  • 102991003 vs 102110647
  • 102991003 vs 102110607
  • 102991003 vs 102110484
  • 102991003 vs 102110483
  • 102991003 vs 102110463
  • 102991003 vs 102110427
  • 102991003 vs 102110425
  • 102991003 vs 102110417
  • 102991003 vs 102110381
  • 102991003 vs 102110362
  • 102991003 vs 102110297
  • 102991003 vs 102110268
  • 102991003 vs 102110267
  • 102991003 vs 102110260
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you