102991555
102991555
Active
Description:  WIO RP2040 MINI DEV BOARD - ONBO
Manufacturer:  Seeed Technology
Datasheet:   102991555 Datasheet
History Price: $11.25
In Stock: 19200
102991555 Specification
Specification
Part No
102991555
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0+
Platform
Wio RP2040 Mini Development Board
Utilized IC / Part
RP2040
Mounting Type
Fixed
Contents
Board(s)
102991555 Related Parts
102010000
102010000
Seeed Technology
SEEEDUINO ETHERNET ATMEGA328/WIZ
102010003
102010003
Seeed Technology
SEEEDUINO CLIO ATMEGA32U4 EVAL
102010006
102010006
Seeed Technology
RAINBOWDUINO ATMEGA328 EVAL BRD
102010007
102010007
Seeed Technology
SEEEDUINO MEGA ATMEGA2560 EVAL
102010008
102010008
Seeed Technology
SEEEDUINO LITE ATMEGA32U4 EVAL
102010017
102010017
Seeed Technology
SEEEDUINO STALKER V3 ATMEGA328P
102010019
102010019
Seeed Technology
ARDUINO NANO V3 ATMEGA328 EVAL
102010026
102010026
Seeed Technology
SEEEDUINO V4.3 ATMEGA328P DEV BD
102010027
102010027
Seeed Technology
BEAGLEBONE GREEN AM3358BZCZ
102010048
102010048
Seeed Technology
BEAGLEBONE GREEN WIRELESS
102010070
102010070
Seeed Technology
SEEEDUINO STALKER V3.1 ATMEGA328
102010088
102010088
Seeed Technology
RESPEAKER CORE ATMEGA32U4/MT7688
102991555 Compare Parts
  • 102991555 vs 102991556
  • 102991555 vs 102991475
  • 102991555 vs 102991442
  • 102991555 vs 102991335
  • 102991555 vs 102991302
  • 102991555 vs 102991299
  • 102991555 vs 102991294
  • 102991555 vs 102991184
  • 102991555 vs 102991150
  • 102991555 vs 102991004
  • 102991555 vs 102991003
  • 102991555 vs 102990883
  • 102991555 vs 102990283
  • 102991555 vs 102990210
  • 102991555 vs 102990193
  • 102991555 vs 102990172
  • 102991555 vs 102990162
  • 102991555 vs 102990161
  • 102991555 vs 102990148
  • 102991555 vs 102990068
  • 102991555 vs 102990064
  • 102991555 vs 102990063
  • 102991555 vs 102990031
  • 102991555 vs 102990023
  • 102991555 vs 102990007
  • 102991555 vs 102110839
  • 102991555 vs 102110647
  • 102991555 vs 102110607
  • 102991555 vs 102110484
  • 102991555 vs 102110483
  • 102991555 vs 102110463
  • 102991555 vs 102110427
  • 102991555 vs 102110425
  • 102991555 vs 102110417
  • 102991555 vs 102110381
  • 102991555 vs 102110362
  • 102991555 vs 102110297
  • 102991555 vs 102110268
  • 102991555 vs 102110267
  • 102991555 vs 102110260
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!