Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Texas Instruments OPA462EVM
OPA462EVM
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD
Manufacturer:
Texas Instruments
Datasheet:
OPA462EVM Datasheet
History Price: $118.8
In Stock: 26320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA462EVM Specification
Specification
Part No
OPA462EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Single-Ended
Slew Rate
32V/?s
Voltage - Supply, Single/Dual
45 mA
Board Type
3.2 mA
Supplied Contents
12V ~ 180V, ?V ~ 90V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA462
Current - Output / Channel
-
OPA462EVM PDF Datasheet
OPA462EVM Datasheet
Click and Download: OPA462EVM Datasheet
OPA462EVM Related Parts
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA462EVM Compare Parts
OPA462EVM vs OPAMPEVM-SOT23
OPA462EVM vs OPAMPEVM-SOIC
OPA462EVM vs OPAMPEVM-PDIP
OPA462EVM vs OPAMPEVM-MSOPTSSOP
OPA462EVM vs OPA862DEVM
OPA462EVM vs OPA858DSGEVM
OPA462EVM vs OPA857EVM-978
OPA462EVM vs OPA857EVM
OPA462EVM vs OPA855DSGEVM
OPA462EVM vs OPA838DCKEVM
OPA462EVM vs OPA838DBVEVM
OPA462EVM vs OPA837DCKEVM
OPA462EVM vs OPA837DBVEVM
OPA462EVM vs OPA836IDBVEVM
OPA462EVM vs OPA835IDBVEVM
OPA462EVM vs OPA818DRGEVM
OPA462EVM vs OPA659EVM
OPA462EVM vs OPA653EVM
OPA462EVM vs OPA548EVM
OPA462EVM vs OPA547EVM
OPA462EVM vs OPA521EVM
OPA462EVM vs OPA455EVM
OPA462EVM vs OPA3S328EVM
OPA462EVM vs OPA3S2859RTWEVM
OPA462EVM vs OPA3695EVM
OPA462EVM vs OPA2863DGKEVM
OPA462EVM vs OPA2837DGKEVM
OPA462EVM vs OPA2836IDGSEVM
OPA462EVM vs OPA2835IDGSEVM
OPA462EVM vs OPA2810DGKEVM
OPA462EVM vs OPA2391DSBGAEVM
OPA462EVM vs OPA1S2385EVM
OPA462EVM vs OPA1S2384EVM
OPA462EVM vs OPA1688EVM
OPA462EVM vs OPA1622EVM
OPA462EVM vs OPA928EVM
OPA462EVM vs OPA593EVM
OPA462EVM vs OPA2392DSBGA-EVM
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.