Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Texas Instruments OPA521EVM
OPA521EVM
Active
Op Amp Evaluation Boards
Description:
DEVELOPMENT AMPLIFIER
Manufacturer:
Texas Instruments
Datasheet:
OPA521EVM Datasheet
History Price: $58.8
In Stock: 49820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA521EVM Specification
Specification
Part No
OPA521EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Single-Ended
Slew Rate
75V/?s
Voltage - Supply, Single/Dual
1.9 A
Board Type
78 mA
Supplied Contents
7V ~ 18V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA521
Current - Output / Channel
-
OPA521EVM PDF Datasheet
OPA521EVM Datasheet
Click and Download: OPA521EVM Datasheet
OPA521EVM Related Parts
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA521EVM Compare Parts
OPA521EVM vs OPAMPEVM-SOT23
OPA521EVM vs OPAMPEVM-SOIC
OPA521EVM vs OPAMPEVM-PDIP
OPA521EVM vs OPAMPEVM-MSOPTSSOP
OPA521EVM vs OPA862DEVM
OPA521EVM vs OPA858DSGEVM
OPA521EVM vs OPA857EVM-978
OPA521EVM vs OPA857EVM
OPA521EVM vs OPA855DSGEVM
OPA521EVM vs OPA838DCKEVM
OPA521EVM vs OPA838DBVEVM
OPA521EVM vs OPA837DCKEVM
OPA521EVM vs OPA837DBVEVM
OPA521EVM vs OPA836IDBVEVM
OPA521EVM vs OPA835IDBVEVM
OPA521EVM vs OPA818DRGEVM
OPA521EVM vs OPA659EVM
OPA521EVM vs OPA653EVM
OPA521EVM vs OPA548EVM
OPA521EVM vs OPA547EVM
OPA521EVM vs OPA462EVM
OPA521EVM vs OPA455EVM
OPA521EVM vs OPA3S328EVM
OPA521EVM vs OPA3S2859RTWEVM
OPA521EVM vs OPA3695EVM
OPA521EVM vs OPA2863DGKEVM
OPA521EVM vs OPA2837DGKEVM
OPA521EVM vs OPA2836IDGSEVM
OPA521EVM vs OPA2835IDGSEVM
OPA521EVM vs OPA2810DGKEVM
OPA521EVM vs OPA2391DSBGAEVM
OPA521EVM vs OPA1S2385EVM
OPA521EVM vs OPA1S2384EVM
OPA521EVM vs OPA1688EVM
OPA521EVM vs OPA1622EVM
OPA521EVM vs OPA928EVM
OPA521EVM vs OPA593EVM
OPA521EVM vs OPA2392DSBGA-EVM
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.