Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Texas Instruments OPA548EVM
OPA548EVM
Active
Op Amp Evaluation Boards
Description:
EVALUATION MODULE
Manufacturer:
Texas Instruments
Datasheet:
OPA548EVM Datasheet
History Price: $238.8
In Stock: 43820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA548EVM Specification
Specification
Part No
OPA548EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Power
Output Type
Single-Ended
Slew Rate
10V/?s
Voltage - Supply, Single/Dual
3:00:00
Board Type
17 mA
Supplied Contents
8V ~ 60V, ?V ~ 30V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA548
Current - Output / Channel
-
OPA548EVM PDF Datasheet
OPA548EVM Datasheet
Click and Download: OPA548EVM Datasheet
OPA548EVM Related Parts
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA548EVM Compare Parts
OPA548EVM vs OPAMPEVM-SOT23
OPA548EVM vs OPAMPEVM-SOIC
OPA548EVM vs OPAMPEVM-PDIP
OPA548EVM vs OPAMPEVM-MSOPTSSOP
OPA548EVM vs OPA862DEVM
OPA548EVM vs OPA858DSGEVM
OPA548EVM vs OPA857EVM-978
OPA548EVM vs OPA857EVM
OPA548EVM vs OPA855DSGEVM
OPA548EVM vs OPA838DCKEVM
OPA548EVM vs OPA838DBVEVM
OPA548EVM vs OPA837DCKEVM
OPA548EVM vs OPA837DBVEVM
OPA548EVM vs OPA836IDBVEVM
OPA548EVM vs OPA835IDBVEVM
OPA548EVM vs OPA818DRGEVM
OPA548EVM vs OPA659EVM
OPA548EVM vs OPA653EVM
OPA548EVM vs OPA547EVM
OPA548EVM vs OPA521EVM
OPA548EVM vs OPA462EVM
OPA548EVM vs OPA455EVM
OPA548EVM vs OPA3S328EVM
OPA548EVM vs OPA3S2859RTWEVM
OPA548EVM vs OPA3695EVM
OPA548EVM vs OPA2863DGKEVM
OPA548EVM vs OPA2837DGKEVM
OPA548EVM vs OPA2836IDGSEVM
OPA548EVM vs OPA2835IDGSEVM
OPA548EVM vs OPA2810DGKEVM
OPA548EVM vs OPA2391DSBGAEVM
OPA548EVM vs OPA1S2385EVM
OPA548EVM vs OPA1S2384EVM
OPA548EVM vs OPA1688EVM
OPA548EVM vs OPA1622EVM
OPA548EVM vs OPA928EVM
OPA548EVM vs OPA593EVM
OPA548EVM vs OPA2392DSBGA-EVM
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.