☰
OPA653EVM
OPA653EVM
Active
Description:  EVAL MODULE FOR OPA653
Manufacturer:  Texas Instruments
Datasheet:   OPA653EVM Datasheet
History Price: $58.8
In Stock: 48580
OPA653EVM Specification
Specification
Part No
OPA653EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
J-FET
Output Type
-
Slew Rate
2675V/?s
Voltage - Supply, Single/Dual
70 mA
Board Type
32 mA
Supplied Contents
?.5V ~ 6.5V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA653
Current - Output / Channel
500 MHz
OPA653EVM Related Parts
OPA1622EVM
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S2859RTWEVM
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA653EVM Compare Parts
  • OPA653EVM vs OPAMPEVM-SOT23
  • OPA653EVM vs OPAMPEVM-SOIC
  • OPA653EVM vs OPAMPEVM-PDIP
  • OPA653EVM vs OPAMPEVM-MSOPTSSOP
  • OPA653EVM vs OPA862DEVM
  • OPA653EVM vs OPA858DSGEVM
  • OPA653EVM vs OPA857EVM-978
  • OPA653EVM vs OPA857EVM
  • OPA653EVM vs OPA855DSGEVM
  • OPA653EVM vs OPA838DCKEVM
  • OPA653EVM vs OPA838DBVEVM
  • OPA653EVM vs OPA837DCKEVM
  • OPA653EVM vs OPA837DBVEVM
  • OPA653EVM vs OPA836IDBVEVM
  • OPA653EVM vs OPA835IDBVEVM
  • OPA653EVM vs OPA818DRGEVM
  • OPA653EVM vs OPA659EVM
  • OPA653EVM vs OPA548EVM
  • OPA653EVM vs OPA547EVM
  • OPA653EVM vs OPA521EVM
  • OPA653EVM vs OPA462EVM
  • OPA653EVM vs OPA455EVM
  • OPA653EVM vs OPA3S328EVM
  • OPA653EVM vs OPA3S2859RTWEVM
  • OPA653EVM vs OPA3695EVM
  • OPA653EVM vs OPA2863DGKEVM
  • OPA653EVM vs OPA2837DGKEVM
  • OPA653EVM vs OPA2836IDGSEVM
  • OPA653EVM vs OPA2835IDGSEVM
  • OPA653EVM vs OPA2810DGKEVM
  • OPA653EVM vs OPA2391DSBGAEVM
  • OPA653EVM vs OPA1S2385EVM
  • OPA653EVM vs OPA1S2384EVM
  • OPA653EVM vs OPA1688EVM
  • OPA653EVM vs OPA1622EVM
  • OPA653EVM vs OPA928EVM
  • OPA653EVM vs OPA593EVM
  • OPA653EVM vs OPA2392DSBGA-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.