Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Wolfspeed CGD1200HB2P-BM2
CGD1200HB2P-BM2
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL MODULE 1200V SIC MOSFET
Manufacturer:
Wolfspeed
Datasheet:
CGD1200HB2P-BM2 Datasheet
History Price: $290.38
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CGD1200HB2P-BM2 Specification
Specification
Part No
CGD1200HB2P-BM2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
No
Utilized IC / Part
CGD1200HB2P, CGD12HB00D
Primary Attributes
Dual Channel, Isolated
Supplied Contents
Board(s)
CGD1200HB2P-BM2 PDF Datasheet
CGD1200HB2P-BM2 Datasheet
Click and Download: CGD1200HB2P-BM2 Datasheet
CGD1200HB2P-BM2 Related Parts
CGD12HBXMP
Wolfspeed
GATE DRIVER 1.2KV, 325A
CGD15FB45P
Wolfspeed
EVAL BOARD 1200V SIC MOSFET MOD
CGD15FB45P1
Wolfspeed
EVAL FXTR G2 1.2KV 45MM SIX-PK P
CGD15HB62LP
Wolfspeed
GATE DRVR 150C FOR 1.2KV 325A HI
CGD15HB62P
Wolfspeed
EVAL BOARD 1200V SIC MOSFET MOD
CGD15HB62P1
Wolfspeed
EVAL MODULE 1200V SIC MOSFET
CGD15SG00D2
Wolfspeed
SIC MOSFET ISOLATED GATE DRIVER
CGD1700HB2P-BM2
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB2P-BM3
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB2P-XM3
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB3P-HM3
Wolfspeed
GATE DRIVER, FOR 1.2KV, HM3 HIGH
CGD1200HB2P-BM3
Wolfspeed
DUAL CHANNEL DIFFERENTIAL ISOLAT
CGD1200HB2P-BM2 Compare Parts
CGD1200HB2P-BM2 vs CGD1700HB2P-XM3
CGD1200HB2P-BM2 vs CGD1700HB2P-BM3
CGD1200HB2P-BM2 vs CGD1700HB2P-BM2
CGD1200HB2P-BM2 vs CGD15SG00D2
CGD1200HB2P-BM2 vs CGD15HB62P1
CGD1200HB2P-BM2 vs CGD15HB62P
CGD1200HB2P-BM2 vs CGD15HB62LP
CGD1200HB2P-BM2 vs CGD15FB45P1
CGD1200HB2P-BM2 vs CGD15FB45P
CGD1200HB2P-BM2 vs CGD12HBXMP
CGD1200HB2P-BM2 vs CGD1700HB2M-UNA
CGD1200HB2P-BM2 vs CGD1200HB2P-BM3
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!