CGD15HB62P
CGD15HB62P
Discontinued at Digi-Key
Description:  EVAL BOARD 1200V SIC MOSFET MOD
Manufacturer:  Wolfspeed
Datasheet:   CGD15HB62P Datasheet
History Price: Discontinued at Digi-Key
In Stock: 2000
CGD15HB62P Specification
Specification
Part No
CGD15HB62P
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
No
Utilized IC / Part
CAS300M12BM2
Primary Attributes
Isolated
Supplied Contents
Partially Populated Board(s) - Main IC Not Included
CGD15HB62P Related Parts
CGD1200HB2P-BM2
CGD1200HB2P-BM2
Wolfspeed
EVAL MODULE 1200V SIC MOSFET
CGD12HBXMP
CGD12HBXMP
Wolfspeed
GATE DRIVER 1.2KV, 325A
CGD15FB45P
CGD15FB45P
Wolfspeed
EVAL BOARD 1200V SIC MOSFET MOD
CGD15FB45P1
CGD15FB45P1
Wolfspeed
EVAL FXTR G2 1.2KV 45MM SIX-PK P
CGD15HB62LP
CGD15HB62LP
Wolfspeed
GATE DRVR 150C FOR 1.2KV 325A HI
CGD15HB62P1
CGD15HB62P1
Wolfspeed
EVAL MODULE 1200V SIC MOSFET
CGD15SG00D2
CGD15SG00D2
Wolfspeed
SIC MOSFET ISOLATED GATE DRIVER
CGD1700HB2P-BM2
CGD1700HB2P-BM2
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB2P-BM3
CGD1700HB2P-BM3
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB2P-XM3
CGD1700HB2P-XM3
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB3P-HM3
CGD1700HB3P-HM3
Wolfspeed
GATE DRIVER, FOR 1.2KV, HM3 HIGH
CGD1200HB2P-BM3
CGD1200HB2P-BM3
Wolfspeed
DUAL CHANNEL DIFFERENTIAL ISOLAT
CGD15HB62P Compare Parts
  • CGD15HB62P vs CGD1700HB2P-XM3
  • CGD15HB62P vs CGD1700HB2P-BM3
  • CGD15HB62P vs CGD1700HB2P-BM2
  • CGD15HB62P vs CGD15SG00D2
  • CGD15HB62P vs CGD15HB62P1
  • CGD15HB62P vs CGD15HB62LP
  • CGD15HB62P vs CGD15FB45P1
  • CGD15HB62P vs CGD15FB45P
  • CGD15HB62P vs CGD12HBXMP
  • CGD15HB62P vs CGD1200HB2P-BM2
  • CGD15HB62P vs CGD1700HB2M-UNA
  • CGD15HB62P vs CGD1200HB2P-BM3
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!