☰
CGD15SG00D2
CGD15SG00D2
Active
Description:  SIC MOSFET ISOLATED GATE DRIVER
Manufacturer:  Wolfspeed
Datasheet:   CGD15SG00D2 Datasheet
History Price: $47.34
In Stock: 27840
CGD15SG00D2 Specification
Specification
Part No
CGD15SG00D2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
-
Utilized IC / Part
-
Primary Attributes
Isolated
Supplied Contents
Board(s)
CGD15SG00D2 PDF Datasheet
CGD15SG00D2 Related Parts
CGD1200HB2P-BM2
CGD1200HB2P-BM2
Wolfspeed
EVAL MODULE 1200V SIC MOSFET
CGD12HBXMP
CGD12HBXMP
Wolfspeed
GATE DRIVER 1.2KV, 325A
CGD15FB45P
CGD15FB45P
Wolfspeed
EVAL BOARD 1200V SIC MOSFET MOD
CGD15FB45P1
CGD15FB45P1
Wolfspeed
EVAL FXTR G2 1.2KV 45MM SIX-PK P
CGD15HB62LP
CGD15HB62LP
Wolfspeed
GATE DRVR 150C FOR 1.2KV 325A HI
CGD15HB62P
CGD15HB62P
Wolfspeed
EVAL BOARD 1200V SIC MOSFET MOD
CGD15HB62P1
CGD15HB62P1
Wolfspeed
EVAL MODULE 1200V SIC MOSFET
CGD1700HB2P-BM2
CGD1700HB2P-BM2
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB2P-BM3
CGD1700HB2P-BM3
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB2P-XM3
CGD1700HB2P-XM3
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB3P-HM3
CGD1700HB3P-HM3
Wolfspeed
GATE DRIVER, FOR 1.2KV, HM3 HIGH
CGD1200HB2P-BM3
CGD1200HB2P-BM3
Wolfspeed
DUAL CHANNEL DIFFERENTIAL ISOLAT
CGD15SG00D2 Compare Parts
  • CGD15SG00D2 vs CGD1700HB2P-XM3
  • CGD15SG00D2 vs CGD1700HB2P-BM3
  • CGD15SG00D2 vs CGD1700HB2P-BM2
  • CGD15SG00D2 vs CGD15HB62P1
  • CGD15SG00D2 vs CGD15HB62P
  • CGD15SG00D2 vs CGD15HB62LP
  • CGD15SG00D2 vs CGD15FB45P1
  • CGD15SG00D2 vs CGD15FB45P
  • CGD15SG00D2 vs CGD12HBXMP
  • CGD15SG00D2 vs CGD1200HB2P-BM2
  • CGD15SG00D2 vs CGD1700HB2M-UNA
  • CGD15SG00D2 vs CGD1200HB2P-BM3
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect