Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Wolfspeed CGD15HB62LP
CGD15HB62LP
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
GATE DRVR 150C FOR 1.2KV 325A HI
Manufacturer:
Wolfspeed
Datasheet:
CGD15HB62LP Datasheet
History Price: $262.6
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CGD15HB62LP Specification
Specification
Part No
CGD15HB62LP
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
-
Utilized IC / Part
CAS325M12HM2
Primary Attributes
2-Channel (Dual)
Supplied Contents
Partially Populated Board(s) - Main IC Not Included
CGD15HB62LP PDF Datasheet
CGD15HB62LP Datasheet
Click and Download: CGD15HB62LP Datasheet
CGD15HB62LP Related Parts
CGD1200HB2P-BM2
Wolfspeed
EVAL MODULE 1200V SIC MOSFET
CGD12HBXMP
Wolfspeed
GATE DRIVER 1.2KV, 325A
CGD15FB45P
Wolfspeed
EVAL BOARD 1200V SIC MOSFET MOD
CGD15FB45P1
Wolfspeed
EVAL FXTR G2 1.2KV 45MM SIX-PK P
CGD15HB62P
Wolfspeed
EVAL BOARD 1200V SIC MOSFET MOD
CGD15HB62P1
Wolfspeed
EVAL MODULE 1200V SIC MOSFET
CGD15SG00D2
Wolfspeed
SIC MOSFET ISOLATED GATE DRIVER
CGD1700HB2P-BM2
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB2P-BM3
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB2P-XM3
Wolfspeed
HALF-BRIDGE GATE DRIVER FOR 1.7
CGD1700HB3P-HM3
Wolfspeed
GATE DRIVER, FOR 1.2KV, HM3 HIGH
CGD1200HB2P-BM3
Wolfspeed
DUAL CHANNEL DIFFERENTIAL ISOLAT
CGD15HB62LP Compare Parts
CGD15HB62LP vs CGD1700HB2P-XM3
CGD15HB62LP vs CGD1700HB2P-BM3
CGD15HB62LP vs CGD1700HB2P-BM2
CGD15HB62LP vs CGD15SG00D2
CGD15HB62LP vs CGD15HB62P1
CGD15HB62LP vs CGD15HB62P
CGD15HB62LP vs CGD15FB45P1
CGD15HB62LP vs CGD15FB45P
CGD15HB62LP vs CGD12HBXMP
CGD15HB62LP vs CGD1200HB2P-BM2
CGD15HB62LP vs CGD1700HB2M-UNA
CGD15HB62LP vs CGD1200HB2P-BM3
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!