MA4P7455ST-287T
MA4P7455ST-287T
Active
Description:  DIODE,PIN,PLASTIC,LEADFREE
Manufacturer:  MACOM Technology
History Price: $1.68000
In Stock: 18000
MA4P7455ST-287T Specification
Specification
Part No
MA4P7455ST-287T
Category
Diodes - RF
Manufacturer
MACOM Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max)
100V
Current - Max
150 mA
Capacitance @ Vr, F
0.35pF @ 50V, 1MHz
Resistance @ If, F
3Ohm @ 10mA, 100MHz
Power Dissipation (Max)
250 mW
Operating Temperature
175 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
MA4P7455ST-287T Related Parts
MA40205-119
MA40205-119
MACOM Technology
DIODE,SCHOTTKY,HI-REL,CERAMIC,SI
MA40215-276
MA40215-276
MACOM Technology
DIODE,SCHOTTKY,HI-REL,CERAMIC,SI
MA40261
MA40261
MACOM Technology
DIODE,SCHOTTKY,DETECTOR,ODS-186
MA44781
MA44781
MACOM Technology
DIODE,VARACTOR,BONDED,STRIPLINE,
MA47047-54
MA47047-54
MACOM Technology
DIODE,PIN,GLASS,AXIAL,HI_VOLUME
MA47208
MA47208
MACOM Technology
DIODE,PIN,MODULE,SI,ODS114
MA47223
MA47223
MACOM Technology
DIODE,PIN,MODULE,SI,ODS144
MA4AGBLP912
MA4AGBLP912
MACOM Technology
RF DIODE PIN 50V
MA4AGFCP910
MA4AGFCP910
MACOM Technology
RF DIODE PIN 75V 50MW 2-FLIPCHIP
MA4AGP907
MA4AGP907
MACOM Technology
5 % ALGAAS FLIP CHIP PIN
MA4E1317
MA4E1317
MACOM Technology
RF DIODE SCHOTTKY 7V
MA4E1318
MA4E1318
MACOM Technology
RF DIODE SCHOTTKY 7V
MA4P7455ST-287T Description
The MACOM Technology MA4P7455ST-287T is a high-performance, low-noise amplifier (LNA) designed for use in various RF and microwave applications. This device is particularly well-suited for applications in telecommunications, satellite communications, and other systems requiring high sensitivity and low noise figures. The MA4P7455ST-287T is known for its excellent performance characteristics, compact size, and reliability.

## Key Features:

1. Low Noise Figure: The MA4P7455ST-287T offers a low noise figure, typically around 0.5 dB, which is crucial for applications that require high sensitivity. This feature allows the amplifier to effectively amplify weak signals without significantly degrading the signal quality.

2. High Gain: This LNA provides a high gain of approximately 20 dB, enabling it to amplify weak input signals to usable levels. The high gain is essential for improving the overall performance of RF systems, particularly in applications where signal strength is critical.

3. Wide Frequency Range: The MA4P7455ST-287T operates over a wide frequency range, typically from 0.5 GHz to 6 GHz. This versatility makes it suitable for various applications, including cellular, Wi-Fi, and other wireless communication systems.

4. Compact Package: The device is housed in a compact surface-mount package (SMD), which facilitates easy integration into circuit designs. The small form factor is particularly advantageous for space-constrained applications.

5. High Linearity: The amplifier exhibits excellent linearity, which is important for maintaining signal integrity and minimizing distortion in communication systems. This characteristic ensures that the amplifier can handle large input signals without compromising performance.

6. Temperature Stability: The MA4P7455ST-287T is designed to operate reliably over a wide temperature range, making it suitable for use in various environmental conditions. This stability is essential for applications in outdoor or harsh environments.

## Specifications:

- Type: Low Noise Amplifier (LNA)
- Frequency Range: 0.5 GHz to 6 GHz
- Gain: 20 dB (typical)
- Noise Figure: 0.5 dB (typical)
- Input Return Loss: 10 dB (typical)
- Output Return Loss: 15 dB (typical)
- Supply Voltage: 5V
- Supply Current: 50 mA (typical)
- Package Type: SMD (Surface Mount Device)
- Dimensions: 3.0 mm x 3.0 mm x 0.9 mm

## Applications:

The MACOM MA4P7455ST-287T is suitable for a variety of applications, including:

- Cellular base stations
- Wi-Fi and wireless LAN systems
- Satellite communication systems
- Radar and electronic warfare systems
- Test and measurement equipment

## Conclusion:

The MACOM Technology MA4P7455ST-287T is a versatile and high-performance low-noise amplifier that meets the demanding requirements of modern RF and microwave applications. With its low noise figure, high gain, and wide frequency range, it is an excellent choice for designers looking to enhance the performance of their communication systems. Its compact size and robust performance characteristics make it a valuable component in a wide array of applications, ensuring reliable operation in various environments.
MA4P7455ST-287T Compare Parts
  • MA4P7455ST-287T vs MA4SPS402
  • MA4P7455ST-287T vs MA4SPS302
  • MA4P7455ST-287T vs MA4PK3000-1252
  • MA4P7455ST-287T vs MA4PK2004
  • MA4P7455ST-287T vs MA4PK2000
  • MA4P7455ST-287T vs MA4PH237-1079T
  • MA4P7455ST-287T vs MA4PH236-1072T
  • MA4P7455ST-287T vs MA4PH235-1072T
  • MA4P7455ST-287T vs MA4PBL027
  • MA4P7455ST-287T vs MA4P7493-134
  • MA4P7455ST-287T vs MA4P7470F-1072T
  • MA4P7455ST-287T vs MA4P7464F-1072T
  • MA4P7455ST-287T vs MA4P7461F-1072T
  • MA4P7455ST-287T vs MA4P7455CK-287T
  • MA4P7455ST-287T vs MA4P7455CA-1146T
  • MA4P7455ST-287T vs MA4P7455-287T
  • MA4P7455ST-287T vs MA4P7455-1225T
  • MA4P7455ST-287T vs MA4P7455-1141T
  • MA4P7455ST-287T vs MA4P7452F-1072T
  • MA4P7455ST-287T vs MA4P7447ST-287T
  • MA4P7455ST-287T vs MA4P7447CA-287T
  • MA4P7455ST-287T vs MA4P7447-287T
  • MA4P7455ST-287T vs MA4P7447-1141T
  • MA4P7455ST-287T vs MA4P7441F-1091T
  • MA4P7455ST-287T vs MA4P7438-287T
  • MA4P7455ST-287T vs MA4P7437-287T
  • MA4P7455ST-287T vs MA4P7437-1141T
  • MA4P7455ST-287T vs MA4P7436CA-287T
  • MA4P7455ST-287T vs MA4P7436-1141T
  • MA4P7455ST-287T vs MA4P7435NM-1091T
  • MA4P7455ST-287T vs MA4P7433ST-287T
  • MA4P7455ST-287T vs MA4P7433ST-1146T
  • MA4P7455ST-287T vs MA4P7433CK-287T
  • MA4P7455ST-287T vs MA4P7433CA-287T
  • MA4P7455ST-287T vs MA4P7433-287T
  • MA4P7455ST-287T vs MA4P7433-1141T
  • MA4P7455ST-287T vs MA4P7418-1072T
  • MA4P7455ST-287T vs MA4P7104F-1072T
  • MA4P7455ST-287T vs MA4P7104B-401T
  • MA4P7455ST-287T vs MA4P7104B-401
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.