BCV62A,215
BCV62A,215
Active
Description:  TRANS PNP 30V 100MA DUAL SOT143B
Manufacturer:  Nexperia
Datasheet:   BCV62A,215 Datasheet
History Price: $0.53000
In Stock: 46400
BCV62A,215 Specification
Specification
Part No
BCV62A,215
Category
Transistors - Special Purpose
Manufacturer
Nexperia
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
2 PNP (Dual) Current Mirror
Applications
Current Mirror
Voltage - Rated
30V
Current Rating (Amps)
100mA
Mounting Type
Surface Mount
Package / Case
TO-253-4, TO-253AA
Supplier Device Package
SOT-143B
BCV62A,215 PDF Datasheet
BCV62A,215 Related Parts
BCV 61A E6327
BCV 61A E6327
Infineon Technologies
TRANSISTOR NPN DBL 30V SOT143-4
BCV61,215
BCV61,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61,235
BCV61,235
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61,235
BCV61,235
NXP Semiconductors
NOW NEXPERIA BCV61 - SMALL SIGNA
BCV61A,215
BCV61A,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61B,215
BCV61B,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61B,235
BCV61B,235
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61BE6327
BCV61BE6327
Infineon Technologies
TRANSISTORS FOR CURRENT MIRROR
BCV61BE6327HTSA1
BCV61BE6327HTSA1
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143
BCV61BE6433HTMA1
BCV61BE6433HTMA1
Infineon Technologies
TRANSISTOR NPN DOUBLE 45V SOT143
BCV61C,215
BCV61C,215
Nexperia
TRANS NPN 30V 100MA DUAL SOT143B
BCV61CE6327HTSA1
BCV61CE6327HTSA1
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143
BCV62A,215 Description

## Nexperia BCV62A,215 Overview

The Nexperia BCV62A,215 is a NPN transistor specifically designed for general-purpose amplification and switching applications. It belongs to the BCV6x series of bipolar junction transistors (BJTs), which are widely used in consumer electronics, industrial equipment, and automotive applications. The BCV62A,215 offers a combination of high gain, low saturation voltage, and reliable switching characteristics, making it suitable for a wide range of applications, including signal amplification, switching in low- to medium-power circuits, and driver stages.

## Key Features and Specifications

1. Transistor Type and Configuration:

* The BCV62A,215 is a NPN transistor, which means it has an electron flow from the emitter to the collector when forward biased.
* It is commonly used in switching applications, where it can act as a switch, and in linear amplification circuits where it can amplify analog signals.

2. Electrical Characteristics:

* Collector-Emitter Voltage (Vce): The BCV62A,215 is rated for a maximum collector-emitter voltage (Vce) of 80V. This means the transistor can handle a potential difference of up to 80 volts between the collector and emitter without failure.
* Collector Current (Ic): The transistor can handle a maximum collector current (Ic) of 200mA, making it suitable for medium-power switching applications.
* Base-Emitter Voltage (Vbe): The base-emitter voltage (Vbe) is typically 0.7V, which is characteristic of silicon BJTs when they are in active operation.

3. Switching Characteristics:

* Saturation Voltage (Vce(sat)): The transistor features a low saturation voltage of around 0.3V (at Ic = 10mA, Vce(sat)), which reduces power loss in switching applications.
* Transition Frequency (ft): The transition frequency (ft), which indicates the speed at which the transistor can switch, is typically 300 MHz. This high-frequency capability makes it suitable for high-speed switching applications and small signal amplification.

4. DC Current Gain (hFE):

* The DC current gain (hFE) of the BCV62A,215 is typically 100-300. This means that for every unit of base current, the transistor can deliver a significantly higher collector current. The gain ensures efficient amplification and switching operations, particularly in low-signal applications.
* The gain is influenced by the collector current, with the transistor's gain increasing with higher currents.

5. Power Dissipation:

* The maximum power dissipation (Pd) for the BCV62A,215 is 500mW. This is the maximum amount of power the transistor can safely dissipate in the form of heat without overheating or damaging the component. Proper heat management, such as the use of heat sinks or adequate ventilation, is essential to maintain the transistor's reliability in high-power applications.

6. Package Type:

* The BCV62A,215 is available in a TO-92 package, which is a standard small plastic package commonly used for through-hole mounting in a variety of consumer and industrial electronic circuits. The TO-92 package allows for easy integration into PCB designs and is widely used for low to medium power transistors.

7. Thermal Characteristics:

* The junction temperature for the BCV62A,215 is rated from -55°C to +150°C, making it suitable for applications in a wide range of temperatures. This extended temperature range ensures the transistor can perform reliably in both consumer electronics and automotive applications, where temperature fluctuations can be significant.

8. Application Suitability:

* Switching Circuits: The BCV62A,215 is often used as a switch in low- to medium-power circuits. Its low saturation voltage and high current capability allow it to be used in various electronic control systems, such as in relays, LED drivers, and motor control circuits.
* Signal Amplification: The transistor is also well-suited for signal amplification, particularly in audio amplifiers and radio-frequency circuits, where its low noise and high-frequency performance are crucial.
* Driver Stages: It is used in driver circuits, where it can drive loads such as LEDs, small motors, or other switching components in consumer and industrial devices.
* Pulse Circuits: The transistor's fast switching characteristics make it ideal for use in pulse circuits like timing and clock generation applications.

9. Reliability and Safety:

* The BCV62A,215 is designed to be a reliable and durable component for both automotive and industrial environments, where long-term performance under varying conditions is essential.
* The device also includes overcurrent protection and thermal protection, ensuring that it can operate safely without risk of damage from excessive current or heat.

10. Environmental Considerations:

* The BCV62A,215 complies with RoHS (Restriction of Hazardous Substances) standards, which makes it suitable for environmentally conscious designs and manufacturing processes. It does not contain hazardous materials such as lead, cadmium, and mercury, which is important for both user safety and environmental impact.

## Conclusion:

The Nexperia BCV62A,215 is a versatile and reliable NPN transistor offering a combination of high gain, low saturation voltage, and excellent switching speed. With its capability to handle moderate power and current levels, it is a suitable choice for a broad range of applications, including signal amplification, low-power switching, and driver circuits. Whether used in consumer electronics, industrial automation, or automotive systems, the BCV62A,215 provides an efficient and cost-effective solution for high-performance electronic systems that require stable and reliable operation under various conditions.
BCV62A,215 Compare Parts
  • BCV62A,215 vs BCV62B,235
  • BCV62A,215 vs BCV62B,215
  • BCV62A,215 vs BCV62,235
  • BCV62A,215 vs BCV62,235
  • BCV62A,215 vs BCV62,215
  • BCV62A,215 vs BCV61CE6327HTSA1
  • BCV62A,215 vs BCV61C,215
  • BCV62A,215 vs BCV61BE6433HTMA1
  • BCV62A,215 vs BCV61BE6327HTSA1
  • BCV62A,215 vs BCV61BE6327
  • BCV62A,215 vs BCV61B,235
  • BCV62A,215 vs BCV61B,215
  • BCV62A,215 vs BCV61A,215
  • BCV62A,215 vs BCV61,235
  • BCV62A,215 vs BCV61,235
  • BCV62A,215 vs BCV61,215
  • BCV62A,215 vs BCV 61A E6327
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.