Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ Fairchild Semiconductor BD680ASTU
BD680ASTU
Active
Transistors - Bipolar (BJT) - Single
Description:
TRANS PNP DARL 80V 4A TO126-3
Manufacturer:
Fairchild Semiconductor
Datasheet:
BD680ASTU Datasheet
History Price: $0.28000
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD680ASTU Specification
Specification
Part No
BD680ASTU
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
2.8V @ 40mA, 2A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
Power - Max
14 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
TO-126-3
BD680ASTU PDF Datasheet
BD680ASTU Datasheet
Click and Download: BD680ASTU Datasheet
BD680ASTU Related Parts
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AG
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS
Fairchild Semiconductor
TRANS NPN DARL 45V 4A TO126-3
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD675G
onsemi
TRANS NPN DARL 45V 4A TO126
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AG
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AS
Fairchild Semiconductor
TRANS PNP DARL 45V 4A TO126-3
BD676G
onsemi
TRANS PNP DARL 45V 4A TO126
BD677
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD680ASTU Compare Parts
BD680ASTU vs BD682T
BD680ASTU vs BD682S
BD680ASTU vs BD682G
BD680ASTU vs BD682
BD680ASTU vs BD682
BD680ASTU vs BD681STU-ON
BD680ASTU vs BD681STU
BD680ASTU vs BD681S
BD680ASTU vs BD681S
BD680ASTU vs BD681G
BD680ASTU vs BD681
BD680ASTU vs BD681
BD680ASTU vs BD680G
BD680ASTU vs BD680AG
BD680ASTU vs BD680A
BD680ASTU vs BD680A
BD680ASTU vs BD680
BD680ASTU vs BD680
BD680ASTU vs BD679G
BD680ASTU vs BD679AG
BD680ASTU vs BD679A
BD680ASTU vs BD679
BD680ASTU vs BD679
BD680ASTU vs BD678G
BD680ASTU vs BD678AS
BD680ASTU vs BD678AG
BD680ASTU vs BD678A
BD680ASTU vs BD678
BD680ASTU vs BD678
BD680ASTU vs BD677G
BD680ASTU vs BD677AS-ON
BD680ASTU vs BD677AS
BD680ASTU vs BD677AG
BD680ASTU vs BD677A
BD680ASTU vs BD677
BD680ASTU vs BD677
BD680ASTU vs BD676G
BD680ASTU vs BD676AS
BD680ASTU vs BD676AG
BD680ASTU vs BD676A
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.