BD682T
BD682T
Obsolete
Description:  TRANS PNP DARL 100V 4A TO126
Manufacturer:  onsemi
Datasheet:   BD682T Datasheet
History Price: Obsolete
In Stock: 15600
BD682T Specification
Specification
Part No
BD682T
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 1.5A, 3V
Power - Max
40 W
Frequency - Transition
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
TO-126
BD682T PDF Datasheet
BD682T Related Parts
BD675
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AG
BD675AG
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS
BD675AS
Fairchild Semiconductor
TRANS NPN DARL 45V 4A TO126-3
BD675AS-ON
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD675G
BD675G
onsemi
TRANS NPN DARL 45V 4A TO126
BD676
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AG
BD676AG
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AS
BD676AS
Fairchild Semiconductor
TRANS PNP DARL 45V 4A TO126-3
BD676G
BD676G
onsemi
TRANS PNP DARL 45V 4A TO126
BD677
BD677
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD682T Compare Parts
  • BD682T vs BD682S
  • BD682T vs BD682G
  • BD682T vs BD682
  • BD682T vs BD682
  • BD682T vs BD681STU-ON
  • BD682T vs BD681STU
  • BD682T vs BD681S
  • BD682T vs BD681S
  • BD682T vs BD681G
  • BD682T vs BD681
  • BD682T vs BD681
  • BD682T vs BD680G
  • BD682T vs BD680ASTU
  • BD682T vs BD680AG
  • BD682T vs BD680A
  • BD682T vs BD680A
  • BD682T vs BD680
  • BD682T vs BD680
  • BD682T vs BD679G
  • BD682T vs BD679AG
  • BD682T vs BD679A
  • BD682T vs BD679
  • BD682T vs BD679
  • BD682T vs BD678G
  • BD682T vs BD678AS
  • BD682T vs BD678AG
  • BD682T vs BD678A
  • BD682T vs BD678
  • BD682T vs BD678
  • BD682T vs BD677G
  • BD682T vs BD677AS-ON
  • BD682T vs BD677AS
  • BD682T vs BD677AG
  • BD682T vs BD677A
  • BD682T vs BD677
  • BD682T vs BD677
  • BD682T vs BD676G
  • BD682T vs BD676AS
  • BD682T vs BD676AG
  • BD682T vs BD676A
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.