DTC113ZMT2L
DTC113ZMT2L
Active
Description:  DTC113ZM IS AN DIGITAL TRANSISTO
Manufacturer:  Rohm Semiconductor
Datasheet:   DTC113ZMT2L Datasheet
History Price: $0.36000
In Stock: 38800
DTC113ZMT2L Specification
Specification
Part No
DTC113ZMT2L
Category
Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Pre-Biased
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
Resistor - Base (R1)
1 kOhms
Resistor - Emitter Base (R2)
10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce
33 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
500nA
Frequency - Transition
250 MHz
Power - Max
150 mW
Mounting Type
Surface Mount
Package / Case
SOT-723
Supplier Device Package
VMT3
DTC113ZMT2L PDF Datasheet
DTC113ZMT2L Related Parts
DTC013ZEBTL
DTC013ZEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 0.15W SC89
DTC013ZUBTL
DTC013ZUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 0.2W UMT3F
DTC014EEBTL
DTC014EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014EUBTL
DTC014EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC014TEBTL
DTC014TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC014TUBTL
DTC014TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC014YEBTL
DTC014YEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014YUBTL
DTC014YUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC015EEBTL
DTC015EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC015EUBTL
DTC015EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC015TEBTL
DTC015TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC015TUBTL
DTC015TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC113ZMT2L Compare Parts
  • DTC113ZMT2L vs DTC923TUBTL
  • DTC113ZMT2L vs DTC914TUBTL
  • DTC113ZMT2L vs DTC643TUT106
  • DTC113ZMT2L vs DTC643TKT146
  • DTC113ZMT2L vs DTC623TUT106
  • DTC113ZMT2L vs DTC623TKT146
  • DTC113ZMT2L vs DTC614TUT106
  • DTC113ZMT2L vs DTC614TKT146
  • DTC113ZMT2L vs DTC363TKT146
  • DTC113ZMT2L vs DTC363EUT106
  • DTC113ZMT2L vs DTC363EKT146
  • DTC113ZMT2L vs DTC343TKT146
  • DTC113ZMT2L vs DTC323TUT106
  • DTC113ZMT2L vs DTC323TKT146
  • DTC113ZMT2L vs DTC314TUT106
  • DTC113ZMT2L vs DTC314TKT146
  • DTC113ZMT2L vs DTC144WUAT106
  • DTC113ZMT2L vs DTC144WM3T5G
  • DTC113ZMT2L vs DTC144WKAT146
  • DTC113ZMT2L vs DTC144WETL
  • DTC113ZMT2L vs DTC144WET1G
  • DTC113ZMT2L vs DTC144WET1
  • DTC113ZMT2L vs DTC144WCAT116
  • DTC113ZMT2L vs DTC144VUAT106
  • DTC113ZMT2L vs DTC144VKAT146
  • DTC113ZMT2L vs DTC144VCAT116
  • DTC113ZMT2L vs DTC144TUAT106
  • DTC113ZMT2L vs DTC144TUA-TP
  • DTC113ZMT2L vs DTC144TT1G
  • DTC113ZMT2L vs DTC144TT1
  • DTC113ZMT2L vs DTC144TSATP
  • DTC113ZMT2L vs DTC144TSA-BP
  • DTC113ZMT2L vs DTC144TSA-AP
  • DTC113ZMT2L vs DTC144TM3T5G
  • DTC113ZMT2L vs DTC144TKAT146
  • DTC113ZMT2L vs DTC144TKA-TP
  • DTC113ZMT2L vs DTC144TETL
  • DTC113ZMT2L vs DTC144TET1G
  • DTC113ZMT2L vs DTC144TCAT116
  • DTC113ZMT2L vs DTC144TCA-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.