DTC343TKT146
DTC343TKT146
Not For New Designs
Description:  TRANS PREBIAS NPN 200MW SMT3
Manufacturer:  Rohm Semiconductor
History Price: $0.55000
In Stock: 20000
DTC343TKT146 Specification
Specification
Part No
DTC343TKT146
Category
Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Pre-Biased
Current - Collector (Ic) (Max)
600 mA
Voltage - Collector Emitter Breakdown (Max)
15 V
Resistor - Base (R1)
2.2 kOhms
Resistor - Emitter Base (R2)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 50mA, 5V
Vce Saturation (Max) @ Ib, Ic
80mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max)
500nA (ICBO)
Frequency - Transition
200 MHz
Power - Max
200 mW
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SMT3
DTC343TKT146 PDF Datasheet
DTC343TKT146 Related Parts
DTC013ZEBTL
DTC013ZEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 0.15W SC89
DTC013ZUBTL
DTC013ZUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 0.2W UMT3F
DTC014EEBTL
DTC014EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014EUBTL
DTC014EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC014TEBTL
DTC014TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC014TUBTL
DTC014TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC014YEBTL
DTC014YEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014YUBTL
DTC014YUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC015EEBTL
DTC015EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC015EUBTL
DTC015EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC015TEBTL
DTC015TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC015TUBTL
DTC015TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC343TKT146 Compare Parts
  • DTC343TKT146 vs DTC923TUBTL
  • DTC343TKT146 vs DTC914TUBTL
  • DTC343TKT146 vs DTC643TUT106
  • DTC343TKT146 vs DTC643TKT146
  • DTC343TKT146 vs DTC623TUT106
  • DTC343TKT146 vs DTC623TKT146
  • DTC343TKT146 vs DTC614TUT106
  • DTC343TKT146 vs DTC614TKT146
  • DTC343TKT146 vs DTC363TKT146
  • DTC343TKT146 vs DTC363EUT106
  • DTC343TKT146 vs DTC363EKT146
  • DTC343TKT146 vs DTC323TUT106
  • DTC343TKT146 vs DTC323TKT146
  • DTC343TKT146 vs DTC314TUT106
  • DTC343TKT146 vs DTC314TKT146
  • DTC343TKT146 vs DTC144WUAT106
  • DTC343TKT146 vs DTC144WM3T5G
  • DTC343TKT146 vs DTC144WKAT146
  • DTC343TKT146 vs DTC144WETL
  • DTC343TKT146 vs DTC144WET1G
  • DTC343TKT146 vs DTC144WET1
  • DTC343TKT146 vs DTC144WCAT116
  • DTC343TKT146 vs DTC144VUAT106
  • DTC343TKT146 vs DTC144VKAT146
  • DTC343TKT146 vs DTC144VCAT116
  • DTC343TKT146 vs DTC144TUAT106
  • DTC343TKT146 vs DTC144TUA-TP
  • DTC343TKT146 vs DTC144TT1G
  • DTC343TKT146 vs DTC144TT1
  • DTC343TKT146 vs DTC144TSATP
  • DTC343TKT146 vs DTC144TSA-BP
  • DTC343TKT146 vs DTC144TSA-AP
  • DTC343TKT146 vs DTC144TM3T5G
  • DTC343TKT146 vs DTC144TKAT146
  • DTC343TKT146 vs DTC144TKA-TP
  • DTC343TKT146 vs DTC144TETL
  • DTC343TKT146 vs DTC144TET1G
  • DTC343TKT146 vs DTC144TCAT116
  • DTC343TKT146 vs DTC144TCA-TP
  • DTC343TKT146 vs DTC144GUAT106
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you