KMB25S
KMB25S
Active
Description:  BRIDGE RECT 1PHASE 50V 2A MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   KMB25S Datasheet
History Price: $0.48000
In Stock: 43600
KMB25S Specification
Specification
Part No
KMB25S
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Schottky
Voltage - Peak Reverse (Max)
50 V
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
700 mV @ 2 A
Current - Reverse Leakage @ Vr
100 μA @ 50 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
MBS
KMB25S PDF Datasheet
KMB25S Related Parts
KMB120F
KMB120F
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB120F
KMB120F
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB120S
KMB120S
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB120S
KMB120S
SMC Diode Solutions
DIODE SCHOTTKY 1A 200V MBS
KMB125F
KMB125F
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB125F
KMB125F
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB125S
KMB125S
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB125S
KMB125S
SMC Diode Solutions
DIODE SCHOTTKY 1A 250V MBS
KMB16S
KMB16S
SMC Diode Solutions
SCHOTTKY BRIDGE RECTIFIER 60V 1.
KMB210S
KMB210S
SMC Diode Solutions
BRIDGE RECT 1PHASE 100V 2A MBS
KMB215S
KMB215S
SMC Diode Solutions
BRIDGE RECT 1PHASE 150V 2A MBS
KMB220S
KMB220S
SMC Diode Solutions
BRIDGE RECT 1PHASE 200V 2A MBS
KMB25S Compare Parts
  • KMB25S vs KMB26S
  • KMB25S vs KMB24S
  • KMB25S vs KMB245S
  • KMB25S vs KMB23S
  • KMB25S vs KMB22S
  • KMB25S vs KMB225S
  • KMB25S vs KMB225S
  • KMB25S vs KMB220S
  • KMB25S vs KMB220S
  • KMB25S vs KMB215S
  • KMB25S vs KMB210S
  • KMB25S vs KMB16S
  • KMB25S vs KMB125S
  • KMB25S vs KMB125S
  • KMB25S vs KMB125F
  • KMB25S vs KMB125F
  • KMB25S vs KMB120S
  • KMB25S vs KMB120S
  • KMB25S vs KMB120F
  • KMB25S vs KMB120F
  • KMB25S vs KMB16F
  • KMB25S vs KMB14F
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed