☰
MR758
MR758
Active
Description:  DIODE GP 800V 6A LEADED BUTTON
Manufacturer:  Solid State
Datasheet:   MR758 Datasheet
History Price: $0.80000
In Stock: 33920
MR758 Specification
Specification
Part No
MR758
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
Current - Average Rectified (Io)
6A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 100 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
25 μA @ 800 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
Button, Axial
Supplier Device Package
Leaded Button
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
MR758 PDF Datasheet
MR758 Related Parts
MR750
MR750
Solid State
DIODE GEN PURP 50V 6A
MR750
MR750
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR750G
MR750G
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR750RL
MR750RL
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR750RLG
MR750RLG
onsemi
DIODE GP 50V 6A MICRODE BUTTON
MR751
MR751
Solid State
DIODE GEN PURP 100V 6A
MR751
MR751
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR751G
MR751G
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR751RL
MR751RL
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR751RLG
MR751RLG
onsemi
DIODE GP 100V 6A MICRODE BUTTON
MR752
MR752
Solid State
DIODE GEN PURP 200V 6A
MR752
MR752
onsemi
DIODE GP 200V 6A MICRODE BUTTON
MR758 Compare Parts
  • MR758 vs MR760
  • MR758 vs MR756RLG
  • MR758 vs MR756RL
  • MR758 vs MR756G
  • MR758 vs MR756
  • MR758 vs MR756
  • MR758 vs MR754RLG
  • MR758 vs MR754RL
  • MR758 vs MR754G
  • MR758 vs MR754
  • MR758 vs MR754
  • MR758 vs MR752RLG
  • MR758 vs MR752RL
  • MR758 vs MR752G
  • MR758 vs MR752
  • MR758 vs MR752
  • MR758 vs MR751RLG
  • MR758 vs MR751RL
  • MR758 vs MR751G
  • MR758 vs MR751
  • MR758 vs MR751
  • MR758 vs MR750RLG
  • MR758 vs MR750RL
  • MR758 vs MR750G
  • MR758 vs MR750
  • MR758 vs MR750
  • MR758 vs MR758-BP
  • MR758 vs MR756-BP
  • MR758 vs MR754-BP
  • MR758 vs MR752-BP
  • MR758 vs MR7510-BP
  • MR758 vs MR751-BP
  • MR758 vs MR750-BP
  • MR758 vs MR760
  • MR758 vs MR754T/R
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!