☰
PD54008-E
PD54008-E
Active
Description:  FET RF 25V 500MHZ PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   PD54008-E Datasheet
History Price: $14.74000
In Stock: 40560
PD54008-E Specification
Specification
Part No
PD54008-E
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
500MHz
Gain
11.5dB
Voltage - Test
7.5 V
Current Rating (Amps)
5A
Noise Figure
-
Current - Test
150 mA
Power - Output
8W
Voltage - Rated
25 V
Mounting Type
-
Package / Case
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-PowerSO
PD54008-E PDF Datasheet
PD54008-E Related Parts
PD54003-E
PD54003-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54003L-E
PD54003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54003S-E
PD54003S-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD54008
PD54008
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008L-E
PD54008L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54008S-E
PD54008S-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008TR-E
PD54008TR-E
STMicroelectronics
TRANS RF PWR N-CH POWERSO-10RF
PD55003-E
PD55003-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003L-E
PD55003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD55003S-E
PD55003S-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003STR-E
PD55003STR-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO-10
PD55003TR-E
PD55003TR-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO-10
PD54008-E Description
Overview of STMicroelectronics PD54008-E

The STMicroelectronics PD54008-E is a discrete RF power transistor designed specifically for high-frequency and high-efficiency applications in the UHF band. It is optimized for operation in the 470 MHz to 860 MHz frequency range, making it highly suitable for broadcast transmission, RF amplifiers, and digital TV transmitters. Utilizing ST’s advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, this device delivers a reliable combination of high output power, gain, and efficiency in a compact ceramic package.

Technology and Design Features

* Device Type: N-channel LDMOS RF Power Transistor
* Technology: ST proprietary LDMOS process
* Frequency Range: Optimized for 470 MHz to 860 MHz
* Application Focus: Digital terrestrial television (DVB-T, ISDB-T), UHF broadcast transmitters, RF power amplifiers
* Package Type: SOT502A (ceramic flange), designed for excellent thermal conductivity and mechanical stability
* Matching: Internally matched for optimal performance within specified band

Electrical Characteristics

The PD54008-E is designed to operate efficiently under continuous wave (CW) and pulsed RF conditions. Its electrical parameters ensure stable and linear amplification in UHF band applications:

* Drain-Source Voltage (VDS) max: 65 V
* Gate-Source Voltage (VGS) max: ±20 V
* Typical Operating Drain Voltage (VDD): 32 V
* Output Power (Pout): 8 W (typical) under DVB-T modulation
* Power Gain: 18.5 dB (typical at 860 MHz)
* Drain Efficiency: Up to 30% under DVB-T (average power) conditions
* Input Return Loss (S11): Typically better than –10 dB
* Output Return Loss (S22): Optimized for stable load matching
* Thermal Resistance (RthJC): ≤ 4.5 °C/W (junction to case)

Thermal and Reliability Characteristics

Designed for continuous high-power operation, the PD54008-E supports robust thermal performance:

* Maximum Junction Temperature (Tj): 200°C
* Case Operating Temperature (TC): –65°C to +150°C
* Storage Temperature Range: –65°C to +150°C
* MTTF (Mean Time To Failure): High reliability due to low thermal resistance and rugged LDMOS structure

Package and Mounting Information

* Package: SOT502A (also known as Gemini package)
* Material: Ceramic with metal flange for enhanced heat dissipation
* Mounting: Bolt-down with appropriate heatsinking
* Lead Finish: Gold-plated for improved conductivity and solderability

Applications

The PD54008-E is particularly well-suited for UHF broadcast and RF transmission systems where efficiency, power, and spectral linearity are critical:

* Digital Television Transmitters: DVB-T, ISDB-T, ATSC
* UHF RF Power Amplifiers: In industrial and broadcast systems
* RF Energy Applications: Including industrial heating and plasma generation
* General UHF Transmission Systems: Requiring high linearity and thermal stability

Performance Under Digital Modulation

In modern broadcast systems, transistors must support complex modulation schemes with high peak-to-average power ratios (PAPR). The PD54008-E has been characterized under DVB-T 8k OFDM conditions and delivers:

* Average Output Power: 8 W
* Peak Envelope Power: >40 W
* Efficiency: ~30% under average DVB-T conditions
* Linearity: Meets shoulder attenuation requirements for digital TV standards without external linearization in many applications

Biasing and Thermal Management

Proper biasing and thermal design are critical for stable performance:

* Recommended Gate Bias: Adjustable around 2.7 V to ensure appropriate quiescent current
* Bias Stability: High due to integrated thermal compensation capability
* Heatsinking: Essential; designed to interface with standard broadcast amplifier thermal platforms
* Thermal Monitoring: External sensors or thermistors recommended for real-time junction monitoring in high-reliability systems

Conclusion

The STMicroelectronics PD54008-E is a robust, high-efficiency RF power transistor tailored for modern UHF broadcast and RF applications. With its high gain, excellent thermal performance, and ability to operate under complex digital modulation formats such as DVB-T, it is an ideal component for transmitter designers seeking compact, efficient, and durable solutions. Its ceramic package and internal matching simplify integration, while its LDMOS technology ensures high linearity and long-term stability across a wide temperature and frequency range.
PD54008-E Compare Parts
  • PD54008-E vs PD57070S
  • PD54008-E vs PD57070-E
  • PD54008-E vs PD57060STR-E
  • PD54008-E vs PD57060S-E
  • PD54008-E vs PD57060-E
  • PD54008-E vs PD57045TR-E
  • PD54008-E vs PD57045S-E
  • PD54008-E vs PD57045S
  • PD54008-E vs PD57030S-E
  • PD54008-E vs PD57030S
  • PD54008-E vs PD57030-E
  • PD54008-E vs PD57030
  • PD54008-E vs PD57018TR-E
  • PD54008-E vs PD57018STR-E
  • PD54008-E vs PD57018S-E
  • PD54008-E vs PD57018S
  • PD54008-E vs PD57018-E
  • PD54008-E vs PD57018
  • PD54008-E vs PD57006TR-E
  • PD54008-E vs PD57006STR-E
  • PD54008-E vs PD57006S-E
  • PD54008-E vs PD57006S
  • PD54008-E vs PD57006-E
  • PD54008-E vs PD57002S-E
  • PD54008-E vs PD57002-E
  • PD54008-E vs PD57002
  • PD54008-E vs PD55035STR-E
  • PD54008-E vs PD55035S-E
  • PD54008-E vs PD55035-E
  • PD54008-E vs PD55025TR-E
  • PD54008-E vs PD55025STR-E
  • PD54008-E vs PD55025S-E
  • PD54008-E vs PD55025-E
  • PD54008-E vs PD55025
  • PD54008-E vs PD55015TR-E
  • PD54008-E vs PD55015STR-E
  • PD54008-E vs PD55015S-E
  • PD54008-E vs PD55015-E
  • PD54008-E vs PD55008TR-E
  • PD54008-E vs PD55008TR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!