☰
PD54008TR-E
PD54008TR-E
Active
Description:  TRANS RF PWR N-CH POWERSO-10RF
Manufacturer:  STMicroelectronics
Datasheet:   PD54008TR-E Datasheet
History Price: $12.28150
In Stock: 19920
PD54008TR-E Specification
Specification
Part No
PD54008TR-E
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
500MHz
Gain
11.5dB
Voltage - Test
7.5 V
Current Rating (Amps)
5A
Noise Figure
-
Current - Test
150 mA
Power - Output
8W
Voltage - Rated
25 V
Mounting Type
-
Package / Case
PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package
PowerSO-10RF (Formed Lead)
PD54008TR-E PDF Datasheet
PD54008TR-E Related Parts
PD54003-E
PD54003-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54003L-E
PD54003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54003S-E
PD54003S-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD54008
PD54008
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008-E
PD54008-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54008L-E
PD54008L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54008S-E
PD54008S-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD55003-E
PD55003-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003L-E
PD55003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD55003S-E
PD55003S-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003STR-E
PD55003STR-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO-10
PD55003TR-E
PD55003TR-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO-10
PD54008TR-E Description
The PD54008TR-E is a high-performance N-channel MOSFET transistor designed by ON Semiconductor, specifically tailored for a variety of electronic applications. Here%27s an in-depth look at its specifications, features, and potential applications:

## Overview

The PD54008TR-E is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) known for its efficient switching capabilities and high current handling. This device is widely used in power management and switching applications, providing reliable performance in demanding environments.

## Key Specifications

1. Type:
- N-channel MOSFET: The PD54008TR-E is an N-channel MOSFET, which means it uses an N-type semiconductor material for the channel. It is designed to control the flow of current between the drain and source terminals when a voltage is applied to the gate.

2. Maximum Ratings:
- Drain-Source Voltage (Vds): The maximum voltage that can be applied between the drain and source terminals is 80V. This rating ensures that the MOSFET can handle high voltage without breaking down.
- Gate-Source Voltage (Vgs): The maximum voltage that can be applied between the gate and source terminals is ±20V. This provides flexibility in driving the MOSFET in various circuits.
- Continuous Drain Current (Id): The PD54008TR-E can handle a continuous drain current of up to 30A, making it suitable for high-current applications.
- Pulsed Drain Current (Id Pulsed): The maximum pulsed drain current is 100A, which allows for handling transient conditions without damage.

3. Thermal Characteristics:
- Power Dissipation (Pd): The MOSFET can dissipate up to 94W of power, which indicates its capability to manage heat generated during operation.
- Thermal Resistance, Junction-to-Case (RθJC): The thermal resistance is 1.33°C/W, which represents the efficiency of heat dissipation from the junction to the case.
- Operating Junction Temperature (Tj): The maximum operating junction temperature is 150°C, which ensures reliable performance under various thermal conditions.

4. Electrical Characteristics:
- Gate Threshold Voltage (Vgs(th)): The gate threshold voltage ranges from 2.0V to 4.0V. This is the minimum gate-to-source voltage required to turn the MOSFET on.
- Static Drain-Source On-Resistance (Rds(on)): The on-resistance is as low as 0.035Ω, which minimizes power loss during conduction and enhances efficiency.
- Input Capacitance (Ciss): The input capacitance is 4300pF, affecting the speed at which the MOSFET can switch on and off.

5. Package and Pinout:
- Package Type: The PD54008TR-E is available in a TO-220 package, which is widely used for its thermal performance and ease of mounting.
- Pinout Configuration: The TO-220 package features three pins: Gate (G), Drain (D), and Source (S). This configuration allows for straightforward integration into various circuit designs.

## Features

1. Low On-Resistance: The PD54008TR-E’s low on-resistance ensures efficient switching with minimal power loss, making it ideal for applications where energy efficiency is critical.

2. High Current Capability: With its ability to handle high continuous and pulsed currents, this MOSFET is well-suited for power management tasks and driving high-current loads.

3. High Voltage Rating: The device’s 80V drain-source voltage rating makes it versatile for applications that require reliable operation at higher voltages.

4. Thermal Performance: The robust power dissipation and low thermal resistance make the PD54008TR-E capable of handling significant heat loads, ensuring stable performance in demanding environments.

## Applications

1. Power Switching: The PD54008TR-E is commonly used in power switching circuits where efficient control of high currents and voltages is necessary.

2. Motor Control: Its high current capability makes it suitable for controlling motors in various applications, including industrial and automotive systems.

3. Power Management: The MOSFET is used in power management circuits, including DC-DC converters and voltage regulators, to efficiently switch power and manage energy.

4. Switching Regulators: It is ideal for use in switching regulators where precise control and efficient power conversion are required.

5. Lighting Systems: The device can be used in lighting systems for switching and controlling high-power light sources, including LED drivers.

## Conclusion

The PD54008TR-E is a versatile and high-performance N-channel MOSFET designed to handle high currents and voltages with low on-resistance and efficient thermal management. Its robust specifications and features make it suitable for a wide range of power management and switching applications, offering reliability and efficiency in various electronic systems. Whether used in power switching, motor control, or other demanding applications, the PD54008TR-E provides an effective solution for modern electronic design challenges.
PD54008TR-E Compare Parts
  • PD54008TR-E vs PD57070S
  • PD54008TR-E vs PD57070-E
  • PD54008TR-E vs PD57060STR-E
  • PD54008TR-E vs PD57060S-E
  • PD54008TR-E vs PD57060-E
  • PD54008TR-E vs PD57045TR-E
  • PD54008TR-E vs PD57045S-E
  • PD54008TR-E vs PD57045S
  • PD54008TR-E vs PD57030S-E
  • PD54008TR-E vs PD57030S
  • PD54008TR-E vs PD57030-E
  • PD54008TR-E vs PD57030
  • PD54008TR-E vs PD57018TR-E
  • PD54008TR-E vs PD57018STR-E
  • PD54008TR-E vs PD57018S-E
  • PD54008TR-E vs PD57018S
  • PD54008TR-E vs PD57018-E
  • PD54008TR-E vs PD57018
  • PD54008TR-E vs PD57006TR-E
  • PD54008TR-E vs PD57006STR-E
  • PD54008TR-E vs PD57006S-E
  • PD54008TR-E vs PD57006S
  • PD54008TR-E vs PD57006-E
  • PD54008TR-E vs PD57002S-E
  • PD54008TR-E vs PD57002-E
  • PD54008TR-E vs PD57002
  • PD54008TR-E vs PD55035STR-E
  • PD54008TR-E vs PD55035S-E
  • PD54008TR-E vs PD55035-E
  • PD54008TR-E vs PD55025TR-E
  • PD54008TR-E vs PD55025STR-E
  • PD54008TR-E vs PD55025S-E
  • PD54008TR-E vs PD55025-E
  • PD54008TR-E vs PD55025
  • PD54008TR-E vs PD55015TR-E
  • PD54008TR-E vs PD55015STR-E
  • PD54008TR-E vs PD55015S-E
  • PD54008TR-E vs PD55015-E
  • PD54008TR-E vs PD55008TR-E
  • PD54008TR-E vs PD55008TR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!